- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | Number of Elements | RoHS | Turn Off Delay Time | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Forward Current | Max Output Voltage | Max Input Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP293-4(4LGBTPE Toshiba Semiconductor and Storage | 90000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | 16-SO | - | - | 100% @ 500μA | - | - | - | 3 μs | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2002 | - | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | 3750Vrms | - | Transistor | - | - | 4 | - | 170mW | - | 1.25V | DC | 3 μs | 10mA | 80V | - | 50mA | - | 1.25V | - | 80V | - | 2μs 3μs | - | - | 5V | - | 50mA | - | 600% @ 500μA | 3μs, 3μs | 125°C | 300mV | - | - | - | 2.3mm | - | - | RoHS Compliant | - | ||
![]() TLP182(GB-TPL,E Toshiba Semiconductor and Storage | 15000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | 100% @ 5mA | - | 1 | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP290(GB,SE Toshiba Semiconductor and Storage | 274 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | 100% @ 5mA | - | 1 | - | - | - | - | -55°C~110°C | Bulk | 2013 | - | - | Not For New Designs | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | AC, DC | - | 50mA | 80V | - | 50mA | - | - | - | 300mV | 50mA | 4μs 7μs | - | - | - | 50mA | - | - | 400% @ 5mA | 7μs, 7μs | - | - | - | 80nA | - | - | No | Unknown | RoHS Compliant | - | ||
![]() TLP291-4(V4GBTPE Toshiba Semiconductor and Storage | 21966 |
| Datasheet | 52 Weeks | - | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 100% @ 5mA | - | 4 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | 2500Vrms | - | Transistor | - | - | 4 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | - | 400mV | - | 100nA | 80V | - | - | - | RoHS Compliant | - | ||
![]() TLP185(GB-TPR,SE Toshiba Semiconductor and Storage | 13992 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 100% @ 5mA | - | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | Active | - | - | - | UL APPROVED | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | 80nA | 80V | - | - | - | RoHS Compliant | - | ||
![]() TLP126(F) Toshiba Semiconductor and Storage | 100 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | - | - | 100% @ 1mA | - | 1 | - | - | - | - | -55°C~100°C | Tube | 2004 | - | - | Last Time Buy | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | 80V | Transistor | - | SINGLE | - | 7V | 200mW | - | 1.15V | AC, DC | - | 50mA | 80V | - | 50mA | 8μs | - | 8 μs | 80V | 50mA | 8μs 8μs | - | - | - | 50mA | - | 1.6mA | 1200% @ 1mA | 10μs, 8μs | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP620-4(GB,F) Toshiba Semiconductor and Storage | 4500 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 100% @ 5mA | - | 4 | - | - | - | - | -55°C~100°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 150mW | - | 5000Vrms | 55V | Transistor | - | - | - | 55V | 150mW | - | 1.15V | AC, DC | - | 50mA | 55V | - | 50mA | 2μs | - | 3 μs | 55V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP184(GB,SE Toshiba Semiconductor and Storage | 134 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | 100% @ 5mA | - | - | - | - | - | - | -55°C~110°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | AC, DC | - | 50mA | 80V | - | 50mA | - | - | - | 300mV | 10mA | 2μs 3μs | - | - | - | 20mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() TLP292-4(TP,E Toshiba Semiconductor and Storage | 4529 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | - | 50% @ 5mA | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP185(GB-TPR,E) Toshiba Semiconductor and Storage | 2668 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | - | - | - | 100% @ 5mA | - | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 200mW | - | 1.25V | DC | - | 20mA | 80V | - | 50mA | - | - | - | 80V | 10mA | 5μs 9μs | - | 5V | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | 80nA | - | - | No | - | RoHS Compliant | - | ||
![]() TLP291-4(GB-TP,E) Toshiba Semiconductor and Storage | 105 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 80V | 100% @ 5mA | - | 4 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 170mW | - | 2500Vrms | - | Transistor | 50mA | - | 4 | - | 170mW | - | 1.2V | DC | - | 50mA | 80V | 1.4V | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | 5V | - | 50mA | - | - | 400% @ 5mA | 3μs, 3μs | 125°C | - | - | 100nA | - | 2.3mm | No | - | RoHS Compliant | - | ||
![]() TLP291(GRL-TP,SE Toshiba Semiconductor and Storage | 85000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | 100% @ 5mA | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2000 | - | yes | Active | 1 (Unlimited) | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | 200% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP293-4(TP,E Toshiba Semiconductor and Storage | 162 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 80V | 50% @ 5mA | - | 4 | - | 3 μs | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | unknown | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | DC | 3 μs | 10mA | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | - | 80nA | - | 2.3mm | - | - | RoHS Compliant | - | ||
![]() TLP292-4(LGBTR,E Toshiba Semiconductor and Storage | 2276 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | - | 100% @ 500μA | - | 4 | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2002 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | unknown | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | RoHS Compliant | - | ||
![]() TLP185(BLL-TL,SE Toshiba Semiconductor and Storage | 2214 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | - | - | - | 200% @ 5mA | - | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | 80nA | - | - | No | - | RoHS Compliant | - | ||
![]() TLP620-4(F) Toshiba Semiconductor and Storage | 117 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 50% @ 5mA | - | 4 | - | - | - | - | -55°C~100°C | Tube | 2004 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 150mW | - | 5000Vrms | 55V | Transistor | - | - | 4 | 55V | 150mW | - | 1.15V | AC, DC | - | 50mA | 55V | - | 50mA | 2μs | - | 3 μs | 55V | 10mA | 2μs 3μs | - | - | - | 50mA | - | 16mA | 600% @ 5mA | 3μs, 3μs | - | - | - | 100nA | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP3906(TPL,E Toshiba Semiconductor and Storage | 15000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 11-4M1S | - | - | - | - | - | 300 μs | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | 10V | Photovoltaic | - | - | 1 | - | - | 50μA | 1.65V | DC | 200 μs | 12mA | 7V | - | 12μA | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 200μs, 300μs | - | - | - | - | - | 2.3mm | - | - | RoHS Compliant | - | ||
![]() TLP187(TPL,E Toshiba Semiconductor and Storage | 159000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 1000% @ 1mA | - | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | 3750Vrms | - | Darlington | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | 1.25V | DC | - | - | 300V | - | 150mA | - | - | - | 1.2V | - | 40μs 15μs | 0.05A | - | - | - | 50mA | - | - | 50μs, 15μs | - | - | 4000% | 200nA | - | - | - | - | RoHS Compliant | - | ||
![]() TLP290(SE Toshiba Semiconductor and Storage | 28 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | 80V | 50% @ 5mA | - | 1 | - | - | - | - | -55°C~110°C | Tube | 2013 | - | - | Active | - | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 200mW | - | 1.25V | AC, DC | - | 50mA | - | - | - | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | 80nA | - | 2.3mm | No | Unknown | RoHS Compliant | - | ||
![]() TLP290(BLL-TP,SE Toshiba | 966 |
| - | - | - | - | - | - | - | - | - | - | 2500 | - | Compliant | - | 0.001764 oz | - | - | Cut Tape | - | TLP290 | - | - | - | 110 °C | -55 °C | - | 200 mW | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 V | 50 mA | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | No | - | - | - |