- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Collector Current (DC) | Collector-Emitter Saturation Voltage (Vce(sat)@Ic,IF) | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | Fall time | If - Forward Current | Input voltage type | Isolation Voltage(rms) | Load Voltage | Manufacturer | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Rad Hardened | RoHS | Special Features | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Pin Count | Number of Outputs | Voltage - Isolation | Output Voltage | Output Type | Failure Rate | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Rise Time | Forward Voltage | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Features | Standard | Vf - Forward Voltage | Product Category | Height Seated (Max) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP626(LF1,F) Toshiba | In Stock | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 4-SMD | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | -55°C ~ 100°C | - | * | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.15V | AC, DC | - | - | - | - | 8µs, 8µs | 50mA | - | 55V | 60 mA | - | - | 1200% @ 1mA | 10µs, 8µs | 400mV | - | - | - | - | - | - | - | ||
![]() TLP183(BL-TPR,E Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 6-SOP | TLP183 | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | 2µs, 3µs | 50mA | - | 80V | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 300mV | - | - | - | - | - | - | - | ||
![]() TLP759(IGM-TP5,J,F Toshiba | In Stock | - | - | Surface Mount | Axial | - | Axial | TLP759 | - | - | - | 25% @ 10mA | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±25ppm/°C | 193 Ohms | Metal Film | 0.1W, 1/10W | - | - | - | 5000Vrms | - | Transistor with Base | S (0.001%) | 1 | - | - | 1.65V | DC | - | - | - | - | - | 8mA | - | - | 25 mA | - | - | 75% @ 10mA | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | ||
![]() TLP785(BL-LF6,F(C Toshiba | 616 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | PDIP SMD | - | - | - | No | - | - | - | - | - | Magazine | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP628M(TP5,E Toshiba | 1051 |
| - | - | DIP-4 | - | - | - | Toshiba | - | - | - | 1500 | - | - | - | - | - | Toshiba | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | ||
![]() TLP759F(D4ISIMT4JF Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | 20% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | - | 1.65V | DC | - | - | - | - | - | 8mA | - | 20V | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3910(TP,E Toshiba Semiconductor and Storage | 1402 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP3910 | Toshiba | - | - | - | 1500 | - | - | - | - | - | Toshiba | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | -40°C ~ 125°C | Reel | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Photovoltaic | - | 2 | - | - | 3.3V | DC | - | - | - | Photodiode Output Optocouplers | - | - | - | 24V | 30 mA | - | - | - | 300μs, 100μs | - | - | - | - | - | Photodiode Output Optocouplers | - | - | ||
![]() TLP2301(V4-TPL,E(T Toshiba | In Stock | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | - | - | Surface Mount | - | 1 | -55C to 125C | Military | Transistor With Base | - | SO | - | - | - | No | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | DC | - | - | 0.2(W) | - | - | DC | 50(mA) | - | 1.4(V) | - | - | - | 5(V) | - | - | - | 3750(V) | - | - | - | 50(%) | - | UL/CUL/CQC/VDE | - | - | - | - | ||
![]() TLP292(GR-TPR,E(T Toshiba | 1296 |
| - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | - | - | Surface Mount | - | 1 | -55C to 125C | Military | Transistor | - | SO | - | - | - | No | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | DC | - | 1 | 0.2(W) | - | - | AC | 50(mA) | - | 1.4(V) | - | - | - | - | - | - | - | 3750(V) | - | - | - | 600(%) | - | UL/CUL/CQC/VDE | - | - | - | - | ||
![]() TLP291(V4YHTP Toshiba | In Stock | - | - | - | SOIC-4 | - | - | - | - | - | - | 75 % | 5000 | - | 50 mA | - | - | - | - | 50 mA | 300 mV | 80 V | - | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | SE | 200 mW | - | - | Details | - | - | 5 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | 4 Channel | - | - | - | - | - | 4 us | - | - | - | - | - | - | - | - | 3750 Vrms | 150 % | - | - | - | - | - | 1.4 V | - | - | - | ||
![]() TLP627M(D4-TP1,E Toshiba Semiconductor and Storage | 176 |
| - | Surface Mount | 4-SMD (0.300", 7.62mm) | - | 4-SMD | TLP627 | Toshiba | - | - | 1000% @ 1mA | 1500 | - | 10 mA | - | - | - | Toshiba | - | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 55 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | Details | - | - | 5 V | -55°C ~ 110°C | MouseReel | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.25V | DC | - | 60 us | - | Transistor Output Optocouplers | 60μs, 30μs | 150mA | - | 300V | 50 mA | - | 5000 Vrms | - | 110μs, 30μs | 1.2V | 6000 % | - | - | 1.25 V | Transistor Output Optocouplers | - | - | ||
![]() TLP627MF(D4-T4,E Toshiba Semiconductor and Storage | 1024 |
| - | Through Hole | 4-DIP (0.400", 10.16mm) | - | 4-DIP | TLP627 | Toshiba | - | - | 1000% @ 1mA | 1000 | - | 10 mA | - | - | - | Toshiba | - | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 55 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | Details | - | - | 5 V | -55°C ~ 110°C | MouseReel | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.25V | DC | - | 60 us | - | Transistor Output Optocouplers | 60μs, 30μs | 150mA | - | 300V | 50 mA | - | 5000 Vrms | - | 110μs, 30μs | 1.2V | 6000 % | - | - | 1.25 V | Transistor Output Optocouplers | - | - | ||
![]() TLP627MF(TP4,E Toshiba Semiconductor and Storage | 865 |
| - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | TLP627 | Toshiba | - | - | 1000% @ 1mA | 1000 | - | 10 mA | - | - | - | Toshiba | - | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 55 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | Details | - | 0.008466 oz | 5 V | -55°C ~ 110°C | MouseReel | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.25V | DC | - | 60 us | - | Transistor Output Optocouplers | 60μs, 30μs | 150mA | - | 300V | 50 mA | - | 5000 Vrms | - | 110μs, 30μs | 1.2V | 6000 % | - | - | 1.25 V | Transistor Output Optocouplers | - | - | ||
![]() TLP185(GRL-TR,SE(T Toshiba | In Stock | - | - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | SO6 | - | - | - | - | - | Collector Emitter Voltage 80 V (Min.), Suitable for High Density Surface Mounting Application | - | - | - | - | TL185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP628M(GB,E Toshiba Semiconductor and Storage | 11 |
| - | Through Hole | 4-DIP (0.300", 7.62mm) | - | 4-DIP | TLP628 | Toshiba | - | - | 100% @ 5mA | 100 | - | - | - | - | - | Toshiba | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Through Hole | - | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | -55°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | Transistor Output Optocouplers | 5.5μs, 10μs | 50mA | - | 350V | 50 mA | - | - | 600% @ 5mA | 10μs, 10μs | 400mV | - | - | - | - | Transistor Output Optocouplers | - | - | ||
![]() TLP628M(GB-LF5,E Toshiba Semiconductor and Storage | 48 |
| - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | TLP628 | Toshiba | - | - | 100% @ 5mA | 100 | - | - | - | - | - | Toshiba | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Through Hole | - | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | -55°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | Transistor Output Optocouplers | 5.5μs, 10μs | 50mA | - | 350V | 50 mA | - | - | 600% @ 5mA | 10μs, 10μs | 400mV | - | - | - | - | Transistor Output Optocouplers | - | - | ||
![]() LP280(F,T) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP185(GRH,SE Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 6-SOP | TLP185 | - | - | - | 150% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | DC | - | - | - | - | 2µs, 3µs | 50mA | - | 80V | 50 mA | - | - | 300% @ 5mA | 3µs, 3µs | 300mV | - | - | - | - | - | - | - | ||
![]() 4N32 Toshiba | In Stock | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | 100 mW | - | - | - | - | - | 1.25 V | - | - | - | - | - | - | 50 mA | 5.3 kV | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TLP290-4(V4GBTPE(T TOSHIBA | 4000 |
| Datasheet | - | - | - | - | - | - | - | 400mV@2.4mA,8mA | - | - | 3us@2mA,100Ω | - | AC,DC | 2.5kV | 80V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | -55℃~+110℃ | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Phototransistor | - | - | - | 50mA | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |