- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP185(Y-TPL,SE Toshiba Semiconductor and Storage | 2864 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | 50mA | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP290(TP,SE Toshiba Semiconductor and Storage | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | AC, DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP3906(TPR,E Toshiba Semiconductor and Storage | 3022 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Photovoltaic | - | 1 | - | 1.65V | DC | - | - | 7V | 12μA | - | - | - | - | - | - | - | - | - | 30mA | - | 200μs, 300μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4-BLL,E Toshiba Semiconductor and Storage | 85 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 200% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP781F(F) Toshiba Semiconductor and Storage | 13646 | - | Datasheet | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | - | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | 5000Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | 25mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | 60mA | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP293-4(LA-TR,E Toshiba Semiconductor and Storage | 2443 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | 50% @ 500μA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP388(GB-TPL,E Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | 100% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP109(IGM-TPL,E Toshiba Semiconductor and Storage | 1171 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 25% @ 10mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | - | 100mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.64V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 8mA | - | - | - | - | - | - | - | - | - | 20mA | 75% @ 10mA | 450ns, 450ns | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP291(E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2014 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | 50mA | 80V | 50mA | - | - | - | 300mV | 50mA | 4μs 7μs | - | - | - | - | 400% @ 5mA | 7μs, 7μs | - | - | - | 80nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP372(F) Toshiba Semiconductor and Storage | 49 | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 1000% @ 1mA | 1 | - | -55°C~100°C | Tube | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | UL RECOGNIZED | 350mW | - | 5000Vrms | 300V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | 350mW | 1.15V | DC | - | 60mA | 300V | 150mA | 40μs | - | 15 μs | 300V | 150mA | 40μs 15μs | - | 5V | 60mA | - | - | 50μs, 15μs | - | - | 4000 % | 200nA | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP590B(C,F) Toshiba Semiconductor and Storage | 6000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 5 | - | - | - | - | -55°C~125°C | Tube | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 1 | 2500Vrms | - | Photovoltaic | SINGLE | 1 | - | 1.4V | DC | OPTOELECTRONIC DEVICE | 50mA | 7V | 12μA | 200μs | - | 1 ms | - | - | - | - | 3V | 50mA | - | - | 200μs, 1ms | - | 3V | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() TLP183(BL-TPL,E Toshiba Semiconductor and Storage | 132917 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | 200% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP504A-2(GB,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 100% @ 5mA | - | - | -55°C~100°C | Tube | 1998 | - | Obsolete | 1 (Unlimited) | - | - | - | 150mW | - | 2500Vrms | - | Transistor | - | 4 | 150mW | 1.15V | DC | - | 50mA | 55V | 50mA | 2μs | - | 3 μs | 55V | 10mA | 2μs 3μs | - | 5V | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | 5V | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP184(GR,SE Toshiba Semiconductor and Storage | 124 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tube | 2015 | - | Active | - | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | AC, DC | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | 20mA | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP293-4(V4GBTRE Toshiba Semiconductor and Storage | 3722 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | 16-SO | 100% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | - | 80V | 50mA | - | 1.25V | - | 300mV | - | 2μs 3μs | - | - | - | 50mA | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292-4(V4-TR,E Toshiba Semiconductor and Storage | 2209 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | 50% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | AC, DC | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP293-4(V4-TR,E Toshiba Semiconductor and Storage | 7677 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | 50% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP291(V4GRTP,SE Toshiba Semiconductor and Storage | 2500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | Active | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | 80nA | 80V | - | - | - | - | RoHS Compliant | - | ||
![]() TLP631(BL,F) Toshiba Semiconductor and Storage | 88000 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 200% @ 5mA | - | - | -55°C~100°C | Tube | 2008 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 55V | 50mA | - | - | - | 55V | 50mA | 2μs 3μs | - | - | 60mA | 60mA | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP759(J,F) Toshiba Semiconductor and Storage | 1105 | - | Datasheet | 12 Weeks | Gold, Silver, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 20% @ 16mA | - | - | -55°C~100°C | Tube | 2009 | - | Active | Not Applicable | - | - | - | 100mW | - | 5000Vrms | - | Transistor | - | 1 | 100mW | 1.65V | DC | - | 25mA | - | - | - | - | - | - | 8mA | - | - | 5V | 25mA | - | - | 200ns, 300ns | - | - | 40 % | - | - | - | - | - | No | RoHS Compliant | - |