- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP781F(D4GR-TP7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 100% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2009 | e3 | yes | Last Time Buy | 1 (Unlimited) | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | - | 5000Vrms | - | Transistor | SINGLE | 1 | 250mW | 1.15V | DC | 60mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP184(BL-TPL,SE Toshiba Semiconductor and Storage | 11105 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | 200% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | AC, DC | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 80nA | - | No | - | RoHS Compliant | - | ||
![]() TLP185(E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | 50% @ 5mA | - | - | -55°C~110°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | 200mW | 1.25V | DC | 16mA | 80V | 50mA | - | - | - | 80V | 10mA | 5μs 9μs | - | 5V | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP781(D4-GB-LF6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | - | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | 0.025A | - | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP183(YH,E Toshiba Semiconductor and Storage | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 75% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP385(GR,E Toshiba Semiconductor and Storage | 65 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 100% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP293-4(V4LATRE Toshiba Semiconductor and Storage | 4410 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | 50% @ 500μA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP185(BLL-TPR,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | 200% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | Active | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | 200mW | 1.25V | DC | 20mA | - | - | - | - | - | 80V | 10mA | 5μs 9μs | - | 5V | - | 20mA | - | - | 600% @ 5mA | 9μs, 9μs | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP2303(TPL,E Toshiba Semiconductor and Storage | 2027 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 500% @ 5mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | 100mW | - | 3750Vrms | - | Transistor | - | 1 | - | - | DC | 1.6mA | 18V | 80mA | - | 1.47V | - | - | 80mA | - | - | - | - | 20mA | 20mA | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP624-2(F) Toshiba Semiconductor and Storage | 13676 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 100% @ 1mA | 2 | - | -55°C~100°C | Tube | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | 150mW | - | 5000Vrms | 55V | Transistor | - | - | 150mW | 1.15V | DC | 50mA | 55V | 50mA | 8μs | - | - | 55V | 50mA | 8μs 8μs | - | 5V | 1.3V | 50mA | - | - | 1200% @ 1mA | 10μs, 8μs | 400mV | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP291(BLL,SE Toshiba Semiconductor and Storage | 555 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | Active | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | 80nA | 80V | - | - | RoHS Compliant | - | ||
![]() TLP293-4(GB,E Toshiba Semiconductor and Storage | 9 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 100% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | UL APPROVED | - | unknown | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | - | RoHS Compliant | - | ||
![]() TLP2703(TP,E Toshiba Semiconductor and Storage | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | 900% @ 500μA | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | 1.47V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 8000% @ 500μA | 330ns, 2.5μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3902(TPL,U,F) Toshiba Semiconductor and Storage | 48 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | - | - | - | Commercial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | - | - | - | - | - | 2500Vrms | - | Photovoltaic | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 600μs, 2ms | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP504A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 11−10C4 | 50% @ 5mA | 2 | - | -55°C~100°C | Tube | 1998 | - | yes | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 250mW | - | 2500Vrms | 55V | Transistor | - | 2 | 250mW | 1.15V | DC | 60mA | 55V | 50mA | 2μs | - | 3 μs | 55V | 10mA | 2μs 3μs | - | 5V | 1.3V | 60mA | - | 16mA | 600% @ 5mA | 3μs, 3μs | - | - | 100nA | - | No | No SVHC | RoHS Compliant | - | ||
![]() TLP385(BLL-TPL,E Toshiba Semiconductor and Storage | 72000 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 200% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP183(GRL-TPL,E Toshiba Semiconductor and Storage | 3309 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | 100% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | 200% @ 5mA | 3μs, 3μs | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP759(D4-TP1,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 20% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | Active | Not Applicable | - | - | 100mW | - | 5000Vrms | - | Transistor | - | 1 | 100mW | 1.65V | DC | 25mA | - | - | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 200ns, 300ns | - | 40 % | - | - | No | - | RoHS Compliant | - | ||
![]() TLP183(E Toshiba Semiconductor and Storage | 167 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 50% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP785(GR-LF6,F Toshiba Semiconductor and Storage | 48 | - | Datasheet | 12 Weeks | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | Active | Not Applicable | - | - | 240mW | - | 5000Vrms | - | Transistor | - | 1 | 240mW | 1.15V | DC | 60mA | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | 5V | - | 25mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | No | - | RoHS Compliant | - |