- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP651(O,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 19% @ 16mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 1.65V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 300ns, 500ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP293(BL,E Toshiba Semiconductor and Storage | 1824 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 200% @ 5mA | 1 | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | No | RoHS Compliant | - | ||
![]() TLP759(LF1,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 20% @ 16mA | - | - | - | -55°C~100°C | Tube | 2009 | - | Active | Not Applicable | - | - | - | 100mW | - | - | 5000Vrms | - | Transistor | - | 1 | 100mW | 1.65V | DC | - | 25mA | - | - | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 200ns, 300ns | - | - | - | 40 % | - | - | - | RoHS Compliant | - | ||
![]() TLP184(TPR,SE Toshiba Semiconductor and Storage | 8897 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | Active | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | AC, DC | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | 20mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP183(Y-TPL,E Toshiba Semiconductor and Storage | 11918 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | 150% @ 5mA | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | 50mA | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP781(GB-LF6,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 100% @ 5mA | 1 | - | - | -55°C~110°C | Tube | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.15V | DC | - | 10mA | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | 60mA | 60mA | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP183(BLL,E Toshiba Semiconductor and Storage | 48 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP388(D4GB-TR,E Toshiba Semiconductor and Storage | 1240 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | 6-SO | 100% @ 5mA | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 50mA | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP184(V4-TPR,SE Toshiba Semiconductor and Storage | 1590 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | Active | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | AC, DC | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | 20mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP280-4(GB,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 100% @ 5mA | 4 | - | - | -55°C~100°C | Tube | 2009 | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED | 170mW | - | - | 2500Vrms | - | Transistor | - | 4 | 170mW | 1.15V | AC, DC | - | 50mA | 80V | 50mA | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 100nA | - | No | RoHS Compliant | - | ||
![]() TLP292-4(V4LGB,E Toshiba Semiconductor and Storage | 47 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 100% @ 500μA | - | - | - | -55°C~125°C | Tube | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | AC, DC | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(GRH-TPR,E Toshiba Semiconductor and Storage | 7248 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 150% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(GRL,E Toshiba Semiconductor and Storage | 139 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 100% @ 5mA | - | - | - | -55°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 200% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4-GR,E Toshiba Semiconductor and Storage | 128 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 100% @ 5mA | - | - | - | -55°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N32(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | 500% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2001 | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | 250mW | - | 4N32 | 2500Vrms | - | Darlington with Base | - | 1 | 250mW | 1.15V | DC | - | 80mA | 30V | 100mA | - | 1.5V | - | 30V | 100mA | - | - | 3V | - | 80mA | 80mA | - | 5μs, 100μs (Max) | - | 1V | - | 500 % | - | - | No | RoHS Compliant | - | ||
![]() TLP504A(GB,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 100% @ 5mA | 2 | - | - | -55°C~100°C | Tube | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | 250mW | - | - | 2500Vrms | 55V | Transistor | - | - | 250mW | 1.15V | DC | - | 60mA | 55V | 50mA | 2μs | - | - | 55V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP292(GR-TPL,E Toshiba Semiconductor and Storage | 2540 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | 100% @ 5mA | 1 | 3 μs | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | 200mW | 1.25V | AC, DC | 3 μs | 10mA | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | 3μs, 3μs | 135°C | - | 125°C | - | 50000nA | 2.3mm | No | RoHS Compliant | - | ||
![]() TLP781(TP6,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 50% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | - | 5000Vrms | - | Transistor | - | 1 | 250mW | 1.15V | DC | - | 60mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP127(TEE-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 4 | - | 1000% @ 1mA | 1 | - | - | -55°C~100°C | Tape & Reel | 2014 | - | Last Time Buy | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | - | 2500Vrms | - | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | 200mW | 1.15V | DC | - | 50mA | - | - | - | - | - | 300V | 150mA | 40μs 15μs | - | 5V | - | 50mA | - | - | 50μs, 15μs | - | - | - | 4000 % | 200nA | - | No | RoHS Compliant | - | ||
![]() TLP293-4(MBGBTPE Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | 100% @ 5mA | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | 80V | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - |