- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N139(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 500% @ 1.6mA | 1 | - | - | - | - | 0°C~70°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 100mW | - | 6N139 | 2500Vrms | - | Darlington with Base | - | SINGLE | - | - | 100mW | 60mA | 1.65V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 300 kbps | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | 5V | - | 20mA | - | - | - | 200ns, 1μs | - | - | 5V | 800 % | - | No | RoHS Compliant | Lead Free | ||
![]() TLP781(D4-BL-LF6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 200% @ 5mA | - | - | - | - | - | -55°C~110°C | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 250mW | - | 1.15V | DC | - | 60mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | No | RoHS Compliant | - | ||
![]() TLP781F(D4GR-LF7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | - | 100% @ 5mA | 1 | - | - | - | - | -55°C~110°C | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 250mW | - | 1.15V | DC | - | 60mA | - | - | - | - | - | - | 80V | - | 2μs 3μs | - | 5V | - | - | - | - | 200% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP388(TPL,E Toshiba Semiconductor and Storage | 6191 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 50% @ 5mA | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4,E Toshiba Semiconductor and Storage | 138 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 50% @ 5mA | - | - | - | - | - | -55°C~110°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3905(TPR,E Toshiba Semiconductor and Storage | 4765 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Photovoltaic | - | - | 1 | - | - | - | 1.65V | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 300μs, 1ms | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4BL-TR,E Toshiba Semiconductor and Storage | 4848 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 200% @ 5mA | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP781F(D4GRL-T7,F Toshiba Semiconductor and Storage | 68000 | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | - | 100% @ 5mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2009 | e3 | - | Last Time Buy | 1 (Unlimited) | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.025A | - | - | 60mA | - | - | 200% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | No | RoHS Compliant | - | ||
![]() TLP559(IGM,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 25% @ 10mA | 1 | - | - | - | - | -55°C~100°C | Tube | 2009 | - | yes | Active | 1 (Unlimited) | Pure Tin (Sn) | - | - | UL RECOGNIZED, TTL COMPATIBLE | 100mW | unknown | - | 2500Vrms | - | Transistor | 16mA | SINGLE | 1 | - | - | - | 1.65V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 75% @ 10mA | 450ns, 450ns | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP732(D4-GR-LF2,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 50% @ 5mA | - | - | - | - | - | -55°C~100°C | Tube | 2010 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 4000Vrms | - | Transistor | - | - | 1 | - | 250mW | - | 1.15V | DC | - | 16mA | 55V | - | 50mA | - | - | - | 55V | 50mA | 2μs 3μs | - | 5V | - | 60mA | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP281-4(TP,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | 16 | - | 50% @ 5mA | 4 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 170mW | - | - | 2500Vrms | - | Transistor | - | - | 4 | - | 170mW | - | 1.15V | DC | - | 50mA | 80V | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | 100nA | No | RoHS Compliant | - | ||
![]() TLP531(BL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | 200% | 1 | 85°C | -25°C | 0.15W | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.07A | - | 1.3V | - | - | 0.05A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N138(TP1,F) Toshiba Semiconductor and Storage | 35000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | 300% @ 1.6mA | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | 100mW | unknown | 6N138 | 2500Vrms | - | Darlington with Base | - | - | 1 | - | 100mW | - | 1.65V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | - | 5V | - | 20mA | - | - | - | 1μs, 4μs | - | - | - | 600 % | - | - | RoHS Compliant | - | ||
![]() TLP785(GB-TP6,F Toshiba Semiconductor and Storage | 710000 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | 4 | - | 100% @ 5mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | Active | Not Applicable | - | - | - | UL APPROVED | 240mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.15V | DC | - | 16mA | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP185(TPR,SE Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 50% @ 5mA | - | - | - | - | - | -55°C~110°C | Tube | 2015 | - | - | Active | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP120(TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 4 | - | 50% @ 5mA | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 200mW | - | 1.15V | AC, DC | - | 50mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP388(D4-TPL,E Toshiba Semiconductor and Storage | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | 6-SO | 50% @ 5mA | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP183(GRH,E Toshiba Semiconductor and Storage | 48 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | 150% @ 5mA | 1 | - | - | - | Military grade | -55°C~125°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | No | RoHS Compliant | - | ||
![]() TLP371(TP1,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | 6-SMD | 1000% @ 1mA | 1 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | 100°C | -55°C | - | 350mW | - | - | 5000Vrms | 300V | Darlington with Base | - | - | 1 | 1 | 350mW | - | 1.15V | DC | - | 60mA | 300V | - | 150mA | 40μs | 1.3V | 15 μs | 300V | 150mA | 40μs 15μs | - | 5V | - | 60mA | 60mA | - | - | 50μs, 15μs | - | 1.2V | 5V | 4000 % | - | No | RoHS Compliant | Lead Free | ||
![]() TLP781(D4-GR-TP6,F Toshiba Semiconductor and Storage | 2000 | - | Datasheet | 12 Weeks | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 100% @ 5mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 250mW | - | 1.15V | DC | - | 16mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | 60mA | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | RoHS Compliant | - |