- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP290(V4GBTP,SE Toshiba Semiconductor and Storage | 10000 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | - | 100% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | Active | - | - | 200mW | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | AC, DC | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP785(F) Toshiba Semiconductor and Storage | 194 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | - | 50% @ 5mA | 1 | - | - | -55°C~110°C | Tube | 2012 | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | 240mW | 5000Vrms | - | Transistor | SINGLE | 1 | - | 240mW | 1.15V | DC | - | 16mA | 80V | 50mA | - | - | 80V | 10mA | 2μs 3μs | - | 5V | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 0.000003s | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP626(BV,F) Toshiba Semiconductor and Storage | 14393 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | - | 200% @ 1mA | 1 | - | - | -55°C~100°C | Tube | 2009 | Active | 1 (Unlimited) | - | 250mW | 5000Vrms | 55V | Transistor | - | - | - | 250mW | 1.15V | AC, DC | - | 60mA | 55V | 50mA | 8μs | - | 55V | 50mA | 8μs 8μs | - | - | 60mA | - | 1200% @ 1mA | 10μs, 8μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP281-4(GB-TP,J,F Toshiba Semiconductor and Storage | 2500 | - | Datasheet | 131 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | 16 | 80V | 100% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | - | 170mW | 2500Vrms | 80V | Transistor | - | 4 | 6V | 170mW | 1.15V | DC | - | 10mA | 80V | 50mA | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | - | 5V | 50mA | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | 5V | - | - | 2.1mm | 10.3mm | 4.4mm | No | RoHS Compliant | - | ||
![]() TLP632(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tube | 2009 | Last Time Buy | 1 (Unlimited) | UL RECOGNIZED | 250mW | 5000Vrms | - | Transistor | SINGLE | 1 | - | 250mW | 1.15V | DC | - | 60mA | 55V | 50mA | - | - | 55V | 50mA | 2μs 3μs | - | 5V | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP785(GB-LF6,F Toshiba Semiconductor and Storage | 48 |
| Datasheet | 12 Weeks | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 100% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | Active | Not Applicable | - | 240mW | 5000Vrms | - | Transistor | - | 1 | - | 240mW | 1.15V | DC | - | 16mA | - | - | - | - | 80V | 10mA | 2μs 3μs | - | 5V | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP785(YH-TP6,F Toshiba Semiconductor and Storage | 2000 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | - | 75% @ 5mA | 1 | 0.24W | - | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | UL APPROVED | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | 0.025A | - | - | 60mA | 150% @ 5mA | 3μs, 3μs | - | 400mV | - | 80V | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP734F(D4,M,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP785F(GR,F Toshiba Semiconductor and Storage | 500 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | - | 100% @ 5mA | 1 | - | Industrial grade | -55°C~110°C | Tube | 2015 | Active | Not Applicable | UL APPROVED | 240mW | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | 0.025A | - | 25mA | 60mA | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP785(BL-TP6,F Toshiba Semiconductor and Storage | 6500 | - | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | 200% @ 5mA | 1 | 0.24W | - | -55°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | 0.025A | - | - | 60mA | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | 80V | 0.000003s | - | - | - | - | RoHS Compliant | - | ||
![]() TLP785(D4GL-T6,F Toshiba Semiconductor and Storage | 2501 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | Active | Not Applicable | - | 240mW | 5000Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | 25mA | 60mA | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP385(D4Y-TPR,E Toshiba Semiconductor and Storage | 2438 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 150% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(BL-TPR,E Toshiba Semiconductor and Storage | 7132 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 200% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(TPL,E Toshiba Semiconductor and Storage | 4250 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(BLL-TPR,E Toshiba Semiconductor and Storage | 2269 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 200% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 400% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4-BL,E Toshiba Semiconductor and Storage | 138 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 200% @ 5mA | - | - | - | -55°C~110°C | Tube | 2016 | Active | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP785(D4GH-T6,F Toshiba Semiconductor and Storage | 4410 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | Active | Not Applicable | - | 240mW | 5000Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | 25mA | 60mA | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP385(Y,E Toshiba Semiconductor and Storage | 422 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tube | 2016 | Active | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 150% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(TPR,E Toshiba Semiconductor and Storage | 5560 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(GR-TPR,E Toshiba Semiconductor and Storage | 7239 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 100% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - |