- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP385(GRH,E Toshiba Semiconductor and Storage | 148 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 150% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(GRL-TPL,E Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 200% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4Y-TPL,E Toshiba Semiconductor and Storage | 2438 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 150% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4GB-TR,E Toshiba Semiconductor and Storage | 11188 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4YH-TL,E Toshiba Semiconductor and Storage | 29 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 75% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 150% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(GRL-TPR,E Toshiba Semiconductor and Storage | 7173 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 200% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(GB-TPR,E Toshiba Semiconductor and Storage | 6759 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4GH-TL,E Toshiba Semiconductor and Storage | 2448 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(BL-TPL,E Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 200% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2403(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 500% @ 1.6mA | 1 | - | -40°C~100°C | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 100mW | 16V | - | - | 3750Vrms | - | Darlington with Base | SINGLE | 1 | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 0.00009 ns | 60mA | - | - | - | - | 60mA | - | - | 5V | - | 20mA | - | - | 300ns, 1μs | - | - | - | 1000 % | - | - | - | RoHS Compliant | - | ||
![]() TLP109(V4-TPL,E Toshiba Semiconductor and Storage | 47 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | 20% @ 16mA | - | Military grade | -55°C~125°C | Cut Tape (CT) | 2014 | yes | Discontinued | 1 (Unlimited) | - | - | - | 100mW | - | unknown | - | 3750Vrms | - | Transistor | - | 1 | - | 1.64V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 8mA | - | - | - | - | - | - | - | - | - | 20mA | - | - | 800ns, 800ns (Max) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP293-4(MBHATLE Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | 16-SO | 80V | 50% @ 5mA | - | Military grade | -55°C~125°C | Cut Tape (CT) | 2015 | - | Discontinued | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | 70mW | 1.25V | DC | - | 50mA | 80V | - | 50mA | - | 1.25V | - | 300mV | - | 2μs 3μs | - | - | - | - | 50mA | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | - | - | 2.2mm | - | RoHS Compliant | - | ||
![]() TLP185(TPR,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | - | 50% @ 5mA | - | - | -55°C~110°C | Tube | 2012 | - | Active | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | 1 | 200mW | 1.25V | DC | - | 20mA | - | - | - | - | - | - | 80V | 10mA | 5μs 9μs | - | 5V | - | 20mA | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP182(Y,E Toshiba Semiconductor and Storage | 148 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | 50% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | AC, DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | No | RoHS Compliant | - | ||
![]() TLP291(GR,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | 50mA | 80V | - | 50mA | - | - | - | 300mV | 50mA | 4μs 7μs | - | - | - | - | - | 300% @ 5mA | 7μs, 7μs | - | - | - | - | 80nA | - | - | RoHS Compliant | - | ||
![]() TLP3924(TP15,F) Toshiba Semiconductor and Storage | 500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1500Vrms | - | Photovoltaic | - | 1 | - | 1.3V | DC | - | 20mA | 30V | - | 4μA | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP781(GB,F) Toshiba Semiconductor and Storage | 6500 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | Tube | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | - | - | 5000Vrms | - | Transistor | - | 1 | 250mW | 1.15V | DC | - | 16mA | 80V | - | 50mA | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | 60mA | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP781(GB-TP6,F) Toshiba Semiconductor and Storage | 20000 | - | Datasheet | - | - | Surface Mount, Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | Cut Tape (CT) | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | 250mW | 1.15V | DC | - | 60mA | - | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 80V | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N25(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | - | 4N25 | 2500Vrms | 70V | Transistor with Base | - | - | 250mW | 1.15V | DC | - | 80mA | 30V | - | 100mA | 2μs | - | - | 30V | 100mA | 2μs 200μs | - | 3V | - | 80mA | - | - | - | - | - | 3V | 100 % | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP292(BL-TPL,E Toshiba Semiconductor and Storage | 48 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tape & Reel (TR) | 2011 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 50000nA | - | No | RoHS Compliant | - |