- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP191B(U,C,F) Toshiba Semiconductor and Storage | 1000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 4 | - | - | - | 1 | - | - | - | - | -40°C~80°C | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1 | - | - | 2500Vrms | 7V | Photovoltaic | SINGLE WITH BUILT-IN RESISTOR | - | - | - | - | - | 1.4V | - | DC | OPTOELECTRONIC DEVICE | 25mA | 8V | - | 24μA | 200μs | - | 3 ms | - | - | - | - | 3V | - | 50mA | - | - | - | - | 200μs, 3ms | - | - | 3V | - | - | 2.5mm | 3.6mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() TLP293(BLL,E Toshiba Semiconductor and Storage | 15764 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | - | - | 200% @ 5mA | 1 | - | - | - | Military grade | -55°C~125°C | Bulk | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP731(GB,F) Toshiba Semiconductor and Storage | 13177 | - | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | 100% | 1 | 100°C | -55°C | 0.15W | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | 1.3V | - | - | 0.05A | - | - | - | 4000V | - | - | - | 0.00001s | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP781(BLL-TP6,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 200% @ 5mA | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 60mA | - | - | 400% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP781(D4-Y-LF6,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 50% @ 5mA | 1 | - | - | - | - | -55°C~110°C | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 250mW | - | 1.15V | - | DC | - | 60mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | - | 150% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP781(D4,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | -55°C~110°C | - | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() TLP624LF1F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Gold, Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 4-SMD | - | 100% @ 1mA | 1 | - | - | - | - | -55°C~100°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | 75°C | -55°C | - | 250mW | - | - | - | 5000Vrms | 55V | Transistor | - | 1 | - | 1 | 250mW | - | 1.15V | - | DC | - | 60mA | - | - | 50mA | 8μs | 1.3V | - | 55V | 50mA | 8μs 8μs | - | 5V | - | 60mA | 60mA | - | - | 1200% @ 1mA | 10μs, 8μs | - | 400mV | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP785F(F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | - | 80V | 50% @ 5mA | 1 | - | - | - | - | -55°C~110°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 240mW | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | - | - | 1.15V | - | DC | - | 16mA | - | - | - | 2μs | - | 3 μs | 80V | 10mA | 2μs 3μs | - | - | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | 5V | - | - | 3.5mm | 4.6mm | 6.5mm | - | RoHS Compliant | - | ||
![]() TLP571(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | - | 1000% | 1 | 85°C | -25°C | 0.15W | - | - | - | 2004 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.07A | - | 1.3V | - | - | 0.15A | - | - | - | 2500V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP759(D4-LF1,J,F) Toshiba Semiconductor and Storage | 19890236 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | 20% @ 16mA | - | - | - | - | - | -55°C~100°C | Tube | 2017 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | - | 1.65V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 200ns, 300ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP781F(D4GRH-T7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | - | - | 150% @ 5mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2009 | e3 | yes | Last Time Buy | 1 (Unlimited) | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 250mW | - | 1.15V | - | DC | - | 60mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | - | 300% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP131(GB-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 6 | - | - | 100% @ 5mA | 1 | - | - | - | - | -55°C~100°C | Cut Tape (CT) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | - | - | 3750Vrms | 80V | Transistor with Base | - | 1 | 5V | - | - | - | 1.15V | - | DC | - | - | 80V | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP531(GR,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | - | 100% | 1 | 85°C | -25°C | 0.15W | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.07A | - | 1.3V | - | - | 0.05A | - | - | - | 2500V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP781(Y-TP6,F) Toshiba Semiconductor and Storage | 28000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | 4 | - | - | 50% @ 5mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | - | 1.15V | - | DC | - | 16mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | - | 60mA | - | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP731(D4-GR,F) Toshiba Semiconductor and Storage | 8801 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | -55°C~100°C | Tube | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4000Vrms | - | Transistor with Base | - | 1 | - | - | - | - | 1.15V | - | DC | - | - | 55V | - | 50mA | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP285(TP,F) Toshiba Semiconductor and Storage | 26000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4 | - | - | 50% @ 5mA | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | - | - | unknown | 3750Vrms | - | Transistor | - | 1 | - | - | - | - | 1.15V | - | DC | - | 10mA | 80V | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP283(TP,F) Toshiba Semiconductor and Storage | 1054 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4 | 4-SOP | - | 100% @ 1mA | 1 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 200mW | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | 200mW | - | 1.15V | - | DC | - | 50mA | 100V | - | 50mA | - | 1.15V | - | 100V | 50mA | - | - | 5V | - | - | 50mA | - | - | 400% @ 1mA | 7.5μs, 70μs | - | 400mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP631(GB,F) Toshiba Semiconductor and Storage | 99700 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | 100% @ 5mA | 1 | - | - | - | - | -55°C~100°C | Tube | 2011 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | - | 250mW | - | 1.15V | - | DC | - | 10mA | 55V | - | 50mA | - | - | - | 55V | 50mA | 2μs 3μs | - | 5V | - | 60mA | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP121(GB,F) Toshiba Semiconductor and Storage | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 4 | - | - | 100% @ 5mA | - | - | - | - | - | -55°C~100°C | - | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 200mW | - | 1.15V | - | DC | - | 50mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP513(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Through Hole | - | PDIP | - | - | 6 | - | - | - | 1 | - | - | - | - | - | - | 2014 | - | - | Last Time Buy | 1 (Unlimited) | - | 70°C | 0°C | - | - | - | 5.5V | - | - | - | - | - | - | - | - | 40mW | 25mA | - | 120 ns | - | - | 20mA | - | 1.2e-7 ns | - | - | 1.8V | - | - | - | - | - | 5V | - | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free |