- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP137(BV-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | 30 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | 200% @ 1mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | - | 200mW | - | 3750Vrms | - | Transistor with Base | 1 | 200mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 8μs | - | 8 μs | 80V | 50mA | 8μs 8μs | - | 5V | - | 50mA | - | - | 1200% @ 1mA | 10μs, 8μs | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP781(D4-GR-LF6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 100% @ 5mA | - | - | - | - | -55°C~110°C | - | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | 250mW | - | 5000Vrms | - | Transistor | 1 | 250mW | 1.15V | DC | - | 60mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | 400mV | - | - | No | RoHS Compliant | - | ||
![]() TLP781(D4-Y,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 5mA | - | - | - | - | -55°C~110°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 60mA | - | 150% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | ||
![]() TLP785(Y,F) Toshiba Semiconductor and Storage | 39 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | 4-DIP | 50% @ 5mA | 1 | - | - | - | -55°C~110°C | Tube | 2012 | - | Active | 1 (Unlimited) | 110°C | -55°C | 240mW | - | 5000Vrms | - | Transistor | 1 | 240mW | 1.15V | DC | - | 16mA | 80V | 50mA | - | 1.15V | - | 80V | 10mA | 2μs 3μs | - | 5V | - | 60mA | 60mA | - | 150% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | - | ||
![]() TLP332(BV,F) Toshiba Semiconductor and Storage | 30000 | - | - | - | - | - | PDIP | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | Last Time Buy | 1 (Unlimited) | 70°C | -25°C | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55V | 50mA | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 4N26(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 20% @ 10mA | - | - | - | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 250mW | 4N26 | 2500Vrms | - | Transistor with Base | 1 | 250mW | 1.15V | DC | - | 80mA | 30V | 100mA | - | - | - | 30V | 100mA | 2μs 200μs | - | 3V | - | 80mA | - | - | - | - | - | - | 100 % | - | - | RoHS Compliant | - | ||
![]() TLP572(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | 1000% | 1 | 85°C | -30°C | 0.15W | - | - | 2004 | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | 1.3V | - | - | 0.15A | - | - | 2500V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP127(TEE-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 4 | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | Tape & Reel | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | 200mW | - | 2500Vrms | - | Darlington | 1 | 200mW | 1.15V | DC | - | 50mA | - | - | - | - | - | 300V | 150mA | 40μs 15μs | - | 5V | - | 50mA | - | - | - | 50μs, 15μs | - | - | 4000 % | - | No | RoHS Compliant | - | ||
![]() TLP620-2(GBTP1,F,T) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | 100% @ 5mA | - | - | - | - | - | Cut Tape (CT) | 2001 | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | 150mW | - | 5000Vrms | 55V | Transistor | 2 | - | - | AC, DC | - | 16mA | 55V | 50mA | 2μs | 1.15V | - | 400mV | 10mA | - | - | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP631(GR,F) Toshiba Semiconductor and Storage | 75100 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 100% @ 5mA | - | - | - | - | -55°C~100°C | Tube | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | 250mW | - | 5000Vrms | - | Transistor with Base | 1 | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 55V | 50mA | - | - | - | 55V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP131(GR,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | YES | - | - | - | 50% @ 5mA | 1 | - | - | - | -55°C~100°C | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | - | ||
![]() TLP331(BV,F) Toshiba Semiconductor and Storage | 40000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 200% @ 1mA | - | - | - | - | -55°C~100°C | Tube | 2007 | - | Last Time Buy | 1 (Unlimited) | - | - | 250mW | - | 5000Vrms | - | Transistor with Base | 1 | 250mW | 1.15V | DC | - | 50mA | 55V | 50mA | - | - | - | 55V | 50mA | 8μs 8μs | - | 5V | - | 50mA | - | - | 1200% @ 1mA | 10μs, 8μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP732(GB,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 100% | 1 | 100°C | -55°C | 0.15W | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | 1.3V | - | - | 0.05A | - | - | 4000V | - | - | 0.00001s | - | RoHS Compliant | - | ||
![]() TLP184(GB-TPR,SE Toshiba Semiconductor and Storage | 10 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 100% @ 5mA | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | Active | 1 (Unlimited) | - | - | 200mW | - | 3750Vrms | - | Transistor | 1 | - | 1.25V | AC, DC | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | 20mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | No | RoHS Compliant | - | ||
![]() 4N38(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | 6-DIP | 10% @ 10mA | 1 | - | - | - | -55°C~100°C | Tube | 2001 | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 250mW | 4N38 | 2500Vrms | - | Transistor with Base | 1 | 250mW | 1.15V | DC | - | 80mA | 80V | 100mA | - | 1.15V | - | 80V | 100mA | - | - | 3V | - | 80mA | 80mA | - | - | 3μs, 3μs | - | 1V | 100 % | - | - | RoHS Compliant | - | ||
![]() 4N36(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 40% @ 10mA | - | - | - | - | -55°C~100°C | Tube | 2005 | - | Obsolete | 1 (Unlimited) | - | - | 300mW | 4N36 | 2500Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | 10mA | 30V | 100mA | - | - | - | 30V | 100mA | - | - | - | - | 60mA | 60mA | - | - | 3μs, 3μs | - | - | 100 % | - | - | RoHS Compliant | - | ||
![]() 4N25A(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 20% @ 10mA | - | - | - | - | -55°C~100°C | Tube | 2001 | - | Obsolete | 1 (Unlimited) | - | - | 250mW | 4N25 | 2500Vrms | - | Transistor with Base | 1 | 250mW | 1.15V | DC | - | 80mA | 30V | 100mA | - | - | - | 30V | 100mA | 2μs 200μs | - | 3V | - | 80mA | - | - | - | - | - | - | 100 % | - | - | RoHS Compliant | - | ||
![]() TLP121(TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 6 | - | 50% @ 5mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | - | ||
![]() TLX9906(TPL,F Toshiba Semiconductor and Storage | 3592 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Photovoltaic | 1 | - | 1.65V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 200μs, 200μs | - | - | - | - | - | - | - | ||
![]() TLX9300(TPL,F Toshiba Semiconductor and Storage | 14829 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 100% @ 5mA | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | 900% @ 5mA | 15μs, 50μs | - | 400mV | - | - | - | - | - |