- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP781F(D4-TP7,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | 4 | 50% @ 5mA | 1 | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | 5000Vrms | Transistor | - | 1 | - | 1.15V | DC | - | - | - | 80V | 50mA | 2μs 3μs | 0.025A | - | - | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | No | RoHS Compliant | - | ||
![]() TLP781F(D4BL-TP7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 200% @ 5mA | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | 250mW | 1.15V | DC | - | 60mA | - | 80V | - | 2μs 3μs | - | 5V | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | RoHS Compliant | - | ||
![]() TLP781(D4-GRH,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 150% @ 5mA | - | - | - | - | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | 2μs 3μs | - | - | - | - | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | ||
![]() TLP781F(D4-Y-TP7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 50% @ 5mA | 1 | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | e3 | yes | Last Time Buy | 1 (Unlimited) | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 5000Vrms | Transistor | SINGLE | 1 | 250mW | 1.15V | DC | - | 60mA | - | 80V | - | 2μs 3μs | - | 5V | - | - | - | - | - | 150% @ 5mA | 3μs, 3μs | - | 400mV | - | - | RoHS Compliant | - | ||
![]() TLP732(GR,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP627-2(TP1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 8 | - | 2 | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Last Time Buy | 1 (Unlimited) | Pure Tin (Sn) | 85°C | -25°C | UL RECOGNIZED | 150mW | - | - | - | - | 150mW | - | - | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | 1.3V | 300V | 150mA | - | - | 5V | - | 60mA | - | - | 5kV | - | - | - | - | 4000 % | No | RoHS Compliant | - | ||
![]() TLP628-2(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 50% | 2 | 85°C | -25°C | 0.15W | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | 1.3V | - | - | 0.05A | - | - | - | 5000V | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP120(GB-TPL,F) Toshiba Semiconductor and Storage | 5200 | - | - | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 4 | 100% @ 5mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | 3750Vrms | Transistor | - | 1 | 200mW | 1.15V | AC, DC | - | 50mA | - | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | No | RoHS Compliant | - | ||
![]() TLP632(BL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP632(GR,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP734F(D4-GB,M,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP731(D4-GB-TP1,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | 85°C | -25°C | - | 250mW | - | - | - | - | - | - | - | - | - | - | 55V | 50mA | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP551(Y,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 10% @ 16mA | - | - | - | - | -55°C~100°C | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | 2500Vrms | Transistor with Base | - | 1 | - | 1.65V | DC | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 300ns, 1μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP781(D4GRL-TP6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | 100% @ 5mA | 1 | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2017 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | 2μs 3μs | 0.025A | - | - | - | 60mA | - | - | 200% @ 5mA | 3μs, 3μs | - | 400mV | - | - | RoHS Compliant | - | ||
![]() TLX9185A(GBTPL,F Toshiba Semiconductor and Storage | 7673 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 100% @ 5mA | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | Transistor | - | 1 | - | 1.27V | DC | - | - | - | - | - | 3μs 5μs | - | - | - | - | 30mA | - | - | 600% @ 5mA | 5μs, 5μs | - | 400mV | - | - | - | - | ||
![]() TLP781F(D4-Y-LF7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 50% @ 5mA | - | - | - | - | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | 2μs 3μs | - | - | - | - | 60mA | - | - | 150% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | ||
![]() TLP781(D4GRH-TP6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | 150% @ 5mA | 1 | - | - | - | -55°C~110°C | Tape & Reel (TR) | 1996 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | 2μs 3μs | 0.025A | - | - | - | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | 400mV | - | - | RoHS Compliant | - | ||
![]() TLP781F(D4,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 50% @ 5mA | - | - | - | - | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | 2μs 3μs | - | - | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | ||
![]() TLP785F(D4GRT7,F Toshiba Semiconductor and Storage | 23 |
| Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 100% @ 5mA | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | 2μs 3μs | - | - | - | - | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | ||
![]() TLX9376(TPL,F Toshiba Semiconductor and Storage | 4149 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | MOSFET | - | 1 | - | 1.57V | DC | - | - | - | - | - | 2ns 2ns | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - |