- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP785F(D4-YH,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | NO | 75% @ 5mA | 1 | 0.24W | -55°C~110°C | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | 5000Vrms | Transistor | SINGLE | 1 | 1.15V | DC | 2μs 3μs | 0.025A | 60mA | 150% @ 5mA | 3μs, 3μs | 400mV | 80V | RoHS Compliant | ||
![]() TLP781F(GB-TP7,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP785F(D4GRF7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | - | 100% @ 5mA | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 300% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781(D4-BL-SD,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | - | 200% @ 5mA | - | - | -55°C~110°C | - | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781(D4GRLT6TC,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 200% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781(Y,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | - | 50% @ 5mA | - | - | -55°C~110°C | - | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 150% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP785F(D4TELS,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | - | 50% @ 5mA | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781(D4GRT6-TC,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 300% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP785(D4B-F6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | - | 50% @ 5mA | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP785F(D4YHF7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | - | 75% @ 5mA | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 150% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781F(YH-LF7,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 75% @ 5mA | - | - | -55°C~110°C | - | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 150% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP785F(GRL,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | NO | 100% @ 5mA | 1 | 0.24W | -55°C~110°C | - | Active | 1 (Unlimited) | UL APPROVED | 5000Vrms | Transistor | SINGLE | 1 | 1.15V | DC | 2μs 3μs | 0.025A | 60mA | 200% @ 5mA | 3μs, 3μs | 400mV | 80V | RoHS Compliant | ||
![]() TLP781F(D4-GR-FD,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | - | 100% @ 5mA | - | - | -55°C~110°C | - | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 300% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781F(D4NKODGB7F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | - | 100% @ 5mA | - | - | -55°C~110°C | - | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP785F(D4Y-T7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | - | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 150% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP785F(YH-TP7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 75% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | Active | 1 (Unlimited) | UL APPROVED | 5000Vrms | Transistor | SINGLE | 1 | 1.15V | DC | 2μs 3μs | 0.025A | 60mA | 150% @ 5mA | 3μs, 3μs | 400mV | 80V | RoHS Compliant | ||
![]() TLP781F(BLL-TP7,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 200% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 400% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781(D4GRT6-FD,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 300% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781(GRH-LF6,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 150% @ 5mA | - | - | -55°C~110°C | - | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 300% @ 5mA | 3μs, 3μs | 400mV | - | - | ||
![]() TLP781F(D4-YH,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | - | 75% @ 5mA | - | - | -55°C~110°C | - | Last Time Buy | 1 (Unlimited) | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | 2μs 3μs | - | 60mA | 150% @ 5mA | 3μs, 3μs | 400mV | - | - |