- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 200% | 1 | 85°C | -25°C | 0.15W | - | - | 2017 | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.07A | 1.3V | - | 0.05A | - | - | 2500V | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 10% @ 16mA | - | - | - | - | -55°C~100°C | - | - | - | Obsolete | Not Applicable | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.65V | DC | - | - | - | - | 25mA | - | - | 200ns, 1μs | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 10% @ 16mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | Not Applicable | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.65V | DC | - | - | - | - | 25mA | - | - | 200ns, 1μs | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 10% @ 16mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | Not Applicable | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.65V | DC | - | - | - | - | 25mA | - | - | 200ns, 1μs | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 10% @ 16mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | Not Applicable | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.65V | DC | - | - | - | - | 25mA | - | - | 200ns, 1μs | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1 | 85°C | -25°C | - | - | - | - | e0 | Last Time Buy | 1 (Unlimited) | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.07A | - | - | - | - | - | 2500V | - | 100% | 100nA | 55V | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2000 | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 50% @ 5mA | - | - | - | - | -55°C~110°C | - | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | - | 2μs 3μs | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | 2410 |
| - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 1000% @ 1mA | 1 | - | - | - | -55°C~110°C | - | - | - | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | - | 3750Vrms | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | 1.25V | DC | - | 40μs 15μs | 0.05A | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | 4000% | 200nA | 300V | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 1000% @ 1mA | - | - | - | - | -55°C~100°C | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | - | - |