- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | HTS Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP732(BL-LF2,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP732(D4-NEMIC,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP733(D4-GR,M,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP552(MAT-TA,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP750(D4-SANYD,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-2(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP785F(D4-BL,F Toshiba Semiconductor and Storage | 45 | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | YES | SURFACE MOUNT | 200% @ 5mA | 1 | - | - | 0.24W | -55°C~110°C | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 5000Vrms | Transistor | SINGLE | 1 | 1.15V | DC | - | - | 2μs 3μs | 0.06A | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | 80V | 0.000003s | RoHS Compliant | ||
![]() TLP632(GB-LF2,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP732(GB-LF2,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP550 -TP1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | 1 | 100°C | -55°C | - | - | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | 1 MBps | - | 0.025A | - | - | 0.008A | - | - | 2500V | - | - | - | - | - | ||
![]() TLP383(D4-GB,E Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 100% @ 5mA | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 5000Vrms | Transistor | SINGLE | 1 | 1.25V | DC | - | - | 2μs 3μs | 0.05A | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | 80nA | 80V | - | - | ||
![]() TLP631(BL-LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP531(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP731(D4-GB,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 100% | 1 | 100°C | -55°C | 0.15W | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.06A | 1.3V | - | 0.05A | - | - | 4000V | - | - | - | 0.00001s | RoHS Compliant | ||
![]() TLP628MX2 Toshiba Semiconductor and Storage | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 50% @ 5mA | - | - | - | - | -55°C~125°C | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.25V | DC | - | - | 5.5μs 10μs | - | - | - | - | 600% @ 5mA | 10μs, 10μs | - | 400mV | - | - | - | - | ||
![]() TLP550(PP,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP785(LF6,F Toshiba Semiconductor and Storage | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 50% @ 5mA | - | - | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | - | - | 2μs 3μs | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP550(LF5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP734F(D4-GRH,M,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP531(MBS-TP5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |