- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | HTS Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N35(SHORT-LF5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP632(GB-LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP512(NEMIC-LF1,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP785(Y-LF6,F Toshiba Semiconductor and Storage | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 50% @ 5mA | - | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.15V | DC | - | 2μs 3μs | - | 60mA | 150% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP750(D4-O-LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP632(HO-GB,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP631(LF5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP331(BV-LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | 1 | 75°C | -25°C | - | - | Last Time Buy | 1 (Unlimited) | UL RECOGNIZED | 8541.40.80.00 | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05A | - | - | - | 5000V | - | 200% | 100nA | 55V | - | ||
![]() TLP627M(E(OX4 Toshiba Semiconductor and Storage | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 1000% @ 1mA | - | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Darlington | - | 1 | 1.25V | DC | - | 60μs 30μs | - | 50mA | - | 110μs, 30μs | - | 1.2V | - | - | - | - | ||
![]() TLP750(D4-O-TP1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP627M(TP1,E Toshiba Semiconductor and Storage | 23 |
| - | 12 Weeks | Surface Mount | 4-SMD (0.300, 7.62mm) | 1000% @ 1mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | 5000Vrms | Darlington | - | 1 | 1.25V | DC | - | 60μs 30μs | - | 50mA | - | 110μs, 30μs | - | 1.2V | - | - | - | RoHS Compliant | ||
![]() TLP627M(LF1,E Toshiba Semiconductor and Storage | 23 |
| - | 12 Weeks | Surface Mount | 4-SMD (0.300, 7.62mm) | 1000% @ 1mA | - | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Darlington | - | 1 | 1.25V | DC | - | 60μs 30μs | - | 50mA | - | 110μs, 30μs | - | 1.2V | - | - | - | RoHS Compliant | ||
![]() TLP127(V4-TPL,U,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | Last Time Buy | 1 (Unlimited) | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP187(V4-TPL,E Toshiba Semiconductor and Storage | 2410 |
| - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 1000% @ 1mA | 1 | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 3750Vrms | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | 1.25V | DC | - | 40μs 15μs | 0.05A | 50mA | - | 50μs, 15μs | - | 1.2V | 4000% | 200nA | 300V | RoHS Compliant | ||
![]() TLP127(YASK-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | Last Time Buy | 1 (Unlimited) | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(MBS-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | Last Time Buy | 1 (Unlimited) | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(TOKUD-TPL,F Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | Last Time Buy | 1 (Unlimited) | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP121(GRH-TP,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 50% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.15V | DC | - | 2μs 3μs | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP124(TPL-PP,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 100% @ 1mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.15V | DC | - | 8μs 8μs | - | - | 1200% @ 1mA | 10μs, 8μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP734(D4-C172,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 50% @ 5mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | 4000Vrms | Transistor | - | 1 | 1.15V | DC | - | 2μs 3μs | - | 60mA | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant |