- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | HTS Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP127(PSE-TPL,U,F Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 1000% @ 1mA | - | - | - | -55°C~100°C | - | Last Time Buy | 1 (Unlimited) | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(MAT-M-TPL,F Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 1000% @ 1mA | - | - | - | -55°C~100°C | - | Last Time Buy | 1 (Unlimited) | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(MBSSM-TPL,F Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 1000% @ 1mA | - | - | - | -55°C~100°C | - | Last Time Buy | 1 (Unlimited) | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(OME-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 1000% @ 1mA | - | - | - | -55°C~100°C | - | Last Time Buy | 1 (Unlimited) | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP120(GR-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 50% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.15V | AC, DC | - | 2μs 3μs | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP121(TA-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 50% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Transistor | - | 1 | 1.15V | DC | - | 2μs 3μs | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP733(D4-C172,F) Toshiba Semiconductor and Storage | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 50% @ 5mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | Obsolete | Not Applicable | - | - | 4000Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 2μs 3μs | - | 60mA | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP733F(D4-C172,F) Toshiba Semiconductor and Storage | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 50% @ 5mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | Obsolete | Not Applicable | - | - | 4000Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 2μs 3μs | - | 60mA | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP131(GR-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | YES | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 2μs 3μs | 0.05A | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP120(HO-GB,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP632(GRL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP552(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP732(D4GRH-LF5,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP734(M,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP531(MBS,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP734F(D4-LF4,M,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP383(BL-TPL,E Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 200% @ 5mA | - | - | - | -55°C~125°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | - | 1 | 1.25V | DC | - | 2μs 3μs | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | ||
![]() TLP331(BV-TP1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | 1 | 75°C | -25°C | - | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | UL RECOGNIZED | 8541.40.80.00 | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05A | - | - | - | 5000V | - | 200% | 100nA | 55V | - | ||
![]() TLP734(D4GRTP5,M,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP750(D4MAT-LF2,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |