- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP550(HIT-O,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2719(LF4,E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 20% @ 16mA | - | - | - | -40°C~100°C | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.6V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 25mA | 55% @ 16mA | - | - | - | - | - | - | - | ||
![]() TLP531(HIT-BL-L1,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP627M(E Toshiba Semiconductor and Storage | 30 |
| - | 12 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | -55°C~110°C | - | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | Darlington | - | 1 | 1.25V | DC | - | 60μs 30μs | - | 50mA | 1000% @ 1mA | 110μs, 30μs | - | 1.2V | - | - | - | RoHS Compliant | ||
![]() TLP127(TOJS-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(PSION-TPR,F Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(DEL-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(TEE-TPLS,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(NS-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(V4-TPR,U,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() TLP127(V4-MBS-TL,F Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 1000% @ 1mA | - | - | - | -55°C~100°C | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 1 | 1.15V | DC | - | 40μs 15μs | - | 50mA | - | 50μs, 15μs | - | 1.2V | - | - | - | - | ||
![]() 4N26(SHORT-LF5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | 20% @ 10mA | - | - | - | -55°C~100°C | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 2μs 2μs | - | 80mA | - | - | - | 500mV | - | - | - | RoHS Compliant | ||
![]() TLP121(Y-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 50% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.15V | DC | - | 2μs 3μs | - | - | 150% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP121(TPR,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.15V | DC | - | 2μs 3μs | 0.02A | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | 80V | RoHS Compliant | ||
![]() TLP532(BLL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | 1 | 85°C | -25°C | - | - | e0 | Last Time Buy | 1 (Unlimited) | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.07A | - | - | - | 2500V | - | 200% | 100nA | 55V | Non-RoHS Compliant | ||
![]() TLP124(TPRS,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 100% @ 1mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.15V | DC | - | 8μs 8μs | - | - | 1200% @ 1mA | 10μs, 8μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP137(BV-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 200% @ 1mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 8μs 8μs | - | - | 1200% @ 1mA | 10μs, 8μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP121(GRH,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 50% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.15V | DC | - | 2μs 3μs | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | RoHS Compliant | ||
![]() TLP550(Y-LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP532(GR-LF2,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |