- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP624-4(F) Toshiba Semiconductor and Storage | 185 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16 | - | 100% @ 1mA | 4 | - | - | -55°C~100°C | Tube | 2009 | - | Last Time Buy | 1 (Unlimited) | UL RECOGNIZED | 150mW | - | 5000Vrms | 55V | Transistor | - | - | 150mW | - | 1.15V | DC | - | - | 50mA | 55V | 50mA | - | - | - | 55V | 50mA | 8μs 8μs | - | 5V | 50mA | - | 1200% @ 1mA | 10μs, 8μs | - | - | 5V | - | 100nA | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP293(GB,E Toshiba Semiconductor and Storage | 39 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | - | 100% @ 5mA | 1 | - | Military grade | -55°C~125°C | Bulk | 2016 | - | Active | 1 (Unlimited) | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | No | - | RoHS Compliant | - | ||
![]() TLP292-4(LGB,E Toshiba Semiconductor and Storage | 65 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 100% @ 500μA | - | - | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | unknown | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | AC, DC | - | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP781(BL-TP6,F) Toshiba Semiconductor and Storage | 10000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | - | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | Last Time Buy | 1 (Unlimited) | UL RECOGNIZED | 250mW | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.025A | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP184(E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 4 | - | 50% @ 5mA | - | - | - | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | 200mW | - | 1.25V | AC, DC | - | - | 20mA | 80V | 50mA | - | - | - | 80V | 50mA | 5μs 9μs | - | - | 20mA | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP291(GR,SE Toshiba Semiconductor and Storage | 48 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | 4 | - | 150% @ 5mA | 1 | - | - | -55°C~110°C | Tube | 2013 | - | Active | - | UL RECOGNIZED, VDE APPROVED | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | DC | - | - | 50mA | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | 300mV | - | - | 80nA | 80V | - | - | Unknown | RoHS Compliant | - | ||
![]() TLP290-4(GB,E) Toshiba Semiconductor and Storage | 21000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | 16 | - | 100% @ 5mA | - | - | - | -55°C~110°C | Tube | 2011 | - | Active | 1 (Unlimited) | - | 100mW | - | 2500Vrms | - | Transistor | - | 4 | 170mW | - | 1.2V | AC, DC | - | - | 50mA | 80V | 50mA | - | - | - | 80V | - | 2μs 3μs | - | - | 50mA | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292-4(V4,E Toshiba Semiconductor and Storage | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 50% @ 5mA | - | - | Military grade | -55°C~125°C | Tube | 2004 | - | Active | 1 (Unlimited) | - | - | unknown | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | AC, DC | - | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292-4(TPR,E Toshiba Semiconductor and Storage | 7116 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | 16 | - | 50% @ 5mA | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | - | unknown | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | AC, DC | - | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP121(GB-TPL,F) Toshiba Semiconductor and Storage | 3000 | - | - | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 4 | - | 100% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2002 | - | Obsolete | 1 (Unlimited) | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP620-2(F) Toshiba Semiconductor and Storage | 9523 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 50% @ 5mA | 2 | - | - | -55°C~100°C | Tube | 2009 | - | Active | 1 (Unlimited) | UL RECOGNIZED | 150mW | - | 5000Vrms | - | Transistor | - | 2 | 150mW | - | 1.15V | AC, DC | - | - | 50mA | 55V | 50mA | 2μs | - | 3 μs | 55V | 50mA | 2μs 3μs | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 100nA | - | - | No | - | RoHS Compliant | - | ||
![]() TLP293-4(GB-TP,E Toshiba Semiconductor and Storage | 20020 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | 16 | 80V | 100% @ 5mA | 4 | 3 μs | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | UL APPROVED | - | unknown | 3750Vrms | - | Transistor | - | 4 | 170mW | 50mA | 1.25V | DC | 3 μs | - | 50mA | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | - | - | 80nA | - | 2.3mm | - | - | RoHS Compliant | - | ||
![]() TLP371F Toshiba Semiconductor and Storage | 23 |
| Datasheet | 12 Weeks | Gold, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 1000% @ 1mA | 1 | - | - | -55°C~100°C | Tube | 2007 | - | Last Time Buy | 1 (Unlimited) | UL RECOGNIZED | 350mW | - | 5000Vrms | 300V | Darlington with Base | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | 350mW | - | 1.15V | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | 300V | 150mA | 40μs | - | 15 μs | 300V | 150mA | 40μs 15μs | - | 5V | 60mA | - | - | 50μs, 15μs | - | - | - | 4000 % | 200nA | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP291(BLL-TP,SE Toshiba Semiconductor and Storage | 2631 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | 4 | - | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2011 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | DC | - | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | RoHS Compliant | - | ||
![]() TLP109(TPL,E Toshiba Semiconductor and Storage | 2574 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | 20% @ 16mA | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.64V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 800ns, 800ns (Max) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2303(E Toshiba Semiconductor and Storage | 156 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | 500% @ 5mA | - | - | - | -40°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 1.6mA | - | - | - | 1.47V | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(E Toshiba Semiconductor and Storage | 10 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292-4(LA,E Toshiba Semiconductor and Storage | 102 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 50% @ 500μA | - | - | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | AC, DC | - | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP293-4(LA,E Toshiba Semiconductor and Storage | 10 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 50% @ 500μA | 4 | - | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | UL APPROVED | - | unknown | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | DC | - | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292-4(LA-TP,E Toshiba Semiconductor and Storage | 39 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | 16 | - | 50% @ 500μA | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | unknown | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | AC, DC | - | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |