- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP121(V4-GB-TPL,F Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | - | 1 | 1.15V | DC | - | 2μs 3μs | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | RoHS Compliant | ||
![]() TLP631(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP512(TOJS,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP571(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP732(GB-LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP532(FANUC1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ||
![]() TLP785(BLL,F Toshiba Semiconductor and Storage | 651 | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | 200% @ 5mA | 1 | 0.24W | -55°C~110°C | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | 5000Vrms | Transistor | SINGLE | 1 | 1.15V | DC | - | 2μs 3μs | 0.025A | 60mA | 400% @ 5mA | 3μs, 3μs | 400mV | 80V | 0.000003s | RoHS Compliant | ||
![]() TLP550(FANUC,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP627F-2(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP627M(LF1,E(OX4 Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 1000% @ 1mA | - | - | -55°C~110°C | - | Active | 1 (Unlimited) | - | 5000Vrms | Darlington | - | 1 | 1.25V | DC | - | 60μs 30μs | - | 50mA | - | 110μs, 30μs | 1.2V | - | - | - | ||
![]() TLP732(D4-GB-LF2,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - |