- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Dark Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP183(TPL,E Toshiba Semiconductor and Storage | 42706 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | 50% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | No | - | RoHS Compliant | - | ||
![]() TLP385(D4GH-TR,E Toshiba Semiconductor and Storage | 6269 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4BLLTR,E Toshiba Semiconductor and Storage | 166 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 200% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 300mV | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4BLLTL,E Toshiba Semiconductor and Storage | 27000 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | 200% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 300mV | - | - | - | RoHS Compliant | - | ||
![]() TLP293-4(LA-TP,E Toshiba Semiconductor and Storage | 8102 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | 50% @ 500μA | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | unknown | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | 80nA | - | - | RoHS Compliant | - | ||
![]() TLP781(BL,F) Toshiba Semiconductor and Storage | 7094 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 200% @ 5mA | 1 | - | -55°C~110°C | Tube | 2008 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | 5000Vrms | - | Transistor | - | 1 | 250mW | 1.15V | DC | 60mA | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | RoHS Compliant | - | ||
![]() TLP182(TPL,E Toshiba Semiconductor and Storage | 1237 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | 50% @ 5mA | 1 | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | AC, DC | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | No | - | RoHS Compliant | - | ||
![]() TLP293-4(V4LGB,E Toshiba Semiconductor and Storage | 10 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 100% @ 500μA | 4 | Military grade | -55°C~125°C | Tube | 2002 | - | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | unknown | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | 80nA | - | - | RoHS Compliant | - | ||
![]() TLP183(GR,E Toshiba Semiconductor and Storage | 144 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 100% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | - | 300% @ 5mA | 3μs, 3μs | - | 80nA | No | - | RoHS Compliant | - | ||
![]() TLP626(TP1,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 100% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | - | 250mW | - | 5000Vrms | - | Transistor | - | 1 | 250mW | 1.15V | AC, DC | 60mA | 55V | 50mA | - | - | - | 55V | 50mA | 8μs 8μs | - | - | 60mA | - | - | 1200% @ 1mA | 10μs, 8μs | - | - | No | - | RoHS Compliant | - | ||
![]() TLP184(Y-TPL,SE Toshiba Semiconductor and Storage | 1000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | AC, DC | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | - | 150% @ 5mA | 3μs, 3μs | - | 80nA | No | - | RoHS Compliant | - | ||
![]() TLP184(GB-TPL,E) Toshiba Semiconductor and Storage | 15000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 6 | - | 100% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | 200mW | 1.25V | AC, DC | 16mA | 80V | 50mA | 5μs | - | 9 μs | 80V | 50mA | 5μs 9μs | - | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | No | - | RoHS Compliant | - | ||
![]() TLP781F(D4-GB,F) Toshiba Semiconductor and Storage | 2398 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | 100% @ 5mA | 1 | - | -55°C~110°C | - | 2008 | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | 5000Vrms | 80V | Transistor | - | 1 | 250mW | 1.15V | DC | 25mA | - | - | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | 60mA | 16mA | 600% @ 5mA | 3μs, 3μs | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP293-4(V4,E Toshiba Semiconductor and Storage | 490 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 50% @ 5mA | 4 | - | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | DC | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 80nA | - | - | RoHS Compliant | - | ||
![]() TLP292-4(GBTPR,E Toshiba Semiconductor and Storage | 6818 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | 16-SO | 100% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | AC, DC | - | 80V | 50mA | - | 1.25V | - | 300mV | - | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | RoHS Compliant | - | ||
![]() TLP388(GB-TPR,E Toshiba Semiconductor and Storage | 1993 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | 6-SO | 100% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | RoHS Compliant | - | ||
![]() TLP292-4(V4GBTRE Toshiba Semiconductor and Storage | 6477 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | 16-SO | 100% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | AC, DC | - | 80V | 50mA | - | 1.25V | - | 300mV | - | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | RoHS Compliant | - | ||
![]() TLP626-4(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 100% @ 1mA | 4 | - | -55°C~100°C | Tube | 2004 | - | Active | 1 (Unlimited) | - | - | - | 150mW | - | 5000Vrms | 55V | Transistor | - | - | 150mW | 1.15V | AC, DC | 50mA | 55V | 50mA | 8μs | - | - | 55V | 50mA | 8μs 8μs | - | - | 50mA | - | - | 1200% @ 1mA | 10μs, 8μs | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP388(D4GB-TL,E Toshiba Semiconductor and Storage | 47 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | 100% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | RoHS Compliant | - | ||
![]() TLP388(TPR,E Toshiba Semiconductor and Storage | 4848 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | 50% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | RoHS Compliant | - |