- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP785(D4-GR,F Toshiba Semiconductor and Storage | 2000 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 50% @ 5mA | 1 | - | - | - | - | -55°C~110°C | Tube | 2015 | - | Active | Not Applicable | UL APPROVED, VDE APPROVED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.025A | - | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | 80V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292(E Toshiba Semiconductor and Storage | 503 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | YES | - | - | 50% @ 5mA | 1 | - | - | - | Military grade | -55°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | UL RECOGNIZED | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | AC, DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 50000nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP182(GR,E Toshiba Semiconductor and Storage | 135 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 100% @ 5mA | 1 | - | - | - | Military grade | -55°C~125°C | Tube | 2013 | - | Active | 1 (Unlimited) | UL RECOGNIZED | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | AC, DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP293(GRL-TPL,E Toshiba Semiconductor and Storage | 15 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | 4 | 100% @ 500μA | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | UL APPROVED | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 200% @ 500μA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP591B(C,F) Toshiba Semiconductor and Storage | 14974 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | 5 | - | - | - | - | - | - | -55°C~125°C | Tube | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | 2500Vrms | - | Photovoltaic | - | 1 | - | - | 1.4V | DC | - | 50mA | 7V | - | 24μA | 200μs | 3 ms | - | - | - | - | 3V | - | 50mA | - | - | - | - | 200μs, 3ms | - | - | 3V | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() TLP292-4(V4-LA,E Toshiba Semiconductor and Storage | 513 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 50% @ 500μA | - | - | - | - | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | unknown | - | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | AC, DC | - | - | 80V | - | 50mA | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292-4(V4-GB,E Toshiba Semiconductor and Storage | 1055 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 100% @ 5mA | - | - | - | - | Military grade | -55°C~125°C | Tube | 2004 | - | Active | 1 (Unlimited) | - | - | unknown | - | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | AC, DC | - | - | 80V | - | 50mA | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP732(F) Toshiba Semiconductor and Storage | 10 | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | 50% | 1 | 100°C | -55°C | 0.15W | - | - | - | 2004 | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | 1.3V | - | - | - | 0.05A | - | - | 4000V | - | - | - | - | - | 0.00001s | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(GR-TPL,E Toshiba Semiconductor and Storage | 7290 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | 100% @ 5mA | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP182(BL,E Toshiba Semiconductor and Storage | 281 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 200% @ 5mA | 1 | - | - | - | Military grade | -55°C~125°C | Tube | 2013 | - | Active | 1 (Unlimited) | UL RECOGNIZED | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | AC, DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP183(GRH-TPL,E Toshiba Semiconductor and Storage | 9000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 4 | 150% @ 5mA | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | yes | Active | 1 (Unlimited) | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP3906(E Toshiba Semiconductor and Storage | 57 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Photovoltaic | - | 1 | - | - | 1.65V | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | 200μs, 300μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP293-4(V4-LA,E Toshiba Semiconductor and Storage | 102 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 50% @ 500μA | 4 | - | - | - | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP184(TPL,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 4 | 50% @ 5mA | - | - | - | - | - | -55°C~125°C | Tube | 2016 | - | Active | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | 200mW | - | 1.25V | AC, DC | - | 16mA | - | - | - | - | - | 80V | 50mA | 5μs 9μs | - | - | - | 20mA | - | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP290(BLL-TP,E) Toshiba Semiconductor and Storage | 39 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | 4 | 200% @ 5mA | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | AC, DC | - | - | 80V | - | 50mA | - | - | 300mV | - | 4μs 7μs | - | - | - | 50mA | - | - | - | 400% @ 5mA | 7μs, 7μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2309(TPL,E) Toshiba Semiconductor and Storage | 12000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 15% @ 16mA | - | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | 40mW | unknown | - | 3750Vrms | - | Transistor | - | 1 | - | 8mA | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 1μs, 1μs (Max) | - | - | 5V | 15 % | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP183(GB,E Toshiba Semiconductor and Storage | 293 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 100% @ 5mA | 1 | - | - | - | Military grade | -55°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | UL RECOGNIZED | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP781F(D4GB-TP7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 100% @ 5mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | Last Time Buy | 1 (Unlimited) | - | 250mW | - | - | 5000Vrms | - | Transistor | - | 1 | 250mW | - | 1.15V | DC | - | 60mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 4N35(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | 40% @ 10mA | 1 | - | - | - | - | -55°C~100°C | Tube | 1998 | - | Last Time Buy | 1 (Unlimited) | UL RECOGNIZED | 300mW | - | 4N35 | 2500Vrms | 30V | Transistor with Base | SINGLE | - | 300mW | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 100mA | 3μs | - | 30V | 100mA | - | - | 6V | - | 60mA | - | 10mA | - | - | 3μs, 3μs | - | - | - | 100 % | 50nA | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP385(D4GR-TR,E Toshiba Semiconductor and Storage | 1114 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | 100% @ 5mA | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |