- Output Type
- Zero-Crossing Circuit
- Package / Case
- Voltage - Isolation
- Operating Temperature
- Voltage-Off State
- Current-Hold(Ih)
- Current-LED Trigger(Ift)(Max)
- Mounting Type
- Static dV/dt (Min)
- Number of Channels
- Packaging
Attribute column
Manufacturer
Toshiba Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Manufacturer Part Number | Maximum Continuous Output Current | Maximum Operating Temperature | Maximum Trigger Current | Mfr | Minimum Operating Temperature | Mounting Styles | Off-state Output Voltage - VDRM | On-State RMS Current - It RMS | Package | Pd - Power Dissipation | Product Status | RoHS | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Subcategory | Approval Agency | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Product Type | Current - DC Forward (If) (Max) | Turn On Time | Isolation Voltage | Outside Diameter | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3062A(D4TP1,F(O Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3062AF(TP4,F(O Toshiba | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP360J(D4-CANO) Toshiba | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | TLP360 | - | 1mA | 10mA | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | Bulk | - | Last Time Buy | - | 600 V | No | -40°C ~ 100°C | - | - | - | CQC, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | - | 50 mA | 30µs | - | - | 100 mA | 500V/µs (Typ) | - | - | ||
![]() TLP3073(TP1,F(O Toshiba | 10500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | ||
![]() TLP3083(TP5,F(O Toshiba | 669 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | ||
![]() TLP267J Toshiba | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | ||
![]() TLP3083F(LF4,F Toshiba Semiconductor and Storage | 74 |
| - | Surface Mount | 6-SMD, Gull Wing, 5 Leads | 6-SMD | - | TLP3083 | Toshiba | 600μA | 5mA | 50 | 10 mA | Toshiba | - | 2 A | + 85 C | 5 mA | Toshiba Semiconductor and Storage | - 25 C | SMD/SMT | 800 V | 100 mA | Tube | 400 mW | Active | Details | 800 V | Yes | -40°C ~ 100°C | Tube | - | Optocouplers | CQC, CSA, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | Triac & SCR Output Optocouplers | 50 mA | - | 5000 Vrms | - | 100 mA | 2kV/μs (Typ) | 1.15 V | Triac & SCR Output Optocouplers | ||
![]() TLP360JF(D4-MUR) Toshiba | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | 4-DIP | - | TLP360 | - | 1mA | 10mA | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | Bulk | - | Last Time Buy | - | 600 V | No | -40°C ~ 100°C | - | - | - | CQC, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | - | 25 mA | 100µs | - | - | 100 mA | 500V/µs (Typ) | - | - | ||
![]() TLP265J(TPR,E(T TOSHIBA | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP268J(V4-TPL,E(T TOSHIBA | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP525G(TP1,F) Toshiba | In Stock | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | 4-SMD | Cast Iron | - | - | 600µA | 10mA | - | - | Maurey Power Transmission | 2VP6810058BX | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | Bulk | - | Last Time Buy | - | 400 V | No | -40°C ~ 100°C | - | - | - | CSA, cUL, UL | 2500Vrms | Triac | 1 | 1.15V | - | 50 mA | - | - | 6.55 Inches | 100 mA | 200V/µs | - | - | ||
![]() TLP3083F(D4,F Toshiba Semiconductor and Storage | 40 |
| - | Through Hole | 6-DIP (0.400", 10.16mm), 5 Leads | 6-DIP | - | - | Toshiba | 600μA | 5mA | 50 | 10 mA | Toshiba | - | 2 A | + 85 C | 5 mA | Toshiba Semiconductor and Storage | - 25 C | Through Hole | 800 V | 100 mA | Tube | 400 mW | Active | Details | 800 V | Yes | -40°C ~ 100°C | Tube | - | Optocouplers | CQC, CSA, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | Triac & SCR Output Optocouplers | 50 mA | - | 5000 Vrms | - | 100 mA | 2kV/μs (Typ) | 1.15 V | Triac & SCR Output Optocouplers | ||
![]() TLP3083F(F Toshiba Semiconductor and Storage | 79 |
| - | Through Hole | 6-DIP (0.400", 10.16mm), 5 Leads | 6-DIP | - | - | Toshiba | 600μA | 5mA | 50 | 10 mA | Toshiba | - | 2 A | + 85 C | 5 mA | Toshiba Semiconductor and Storage | - 25 C | Through Hole | 800 V | 100 mA | Tube | 400 mW | Active | Details | 800 V | Yes | -40°C ~ 100°C | Tube | - | Optocouplers | CQC, CSA, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | Triac & SCR Output Optocouplers | 50 mA | - | 5000 Vrms | - | 100 mA | 2kV/μs (Typ) | 1.15 V | Triac & SCR Output Optocouplers | ||
![]() TLP525G(TP5,F) Toshiba | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | - | - | 600µA | 10mA | - | - | Fujikura, Formerly DDK | CE01-24BS-DS | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | Bulk | - | Last Time Buy | - | 400 V | No | -40°C ~ 100°C | - | - | - | CSA, cUL, UL | 2500Vrms | Triac | 1 | 1.15V | - | 50 mA | - | - | - | 100 mA | 200V/µs | - | - | ||
![]() TLP525G(FUJT,F) Toshiba | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | TLP525 | - | 600µA | 10mA | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | Bulk | - | Last Time Buy | - | 400 V | No | -40°C ~ 100°C | - | - | - | CSA, cUL, UL | 2500Vrms | Triac | 1 | 1.15V | - | 50 mA | - | - | - | 100 mA | 200V/µs | - | - | ||
![]() TLP3083F(TP4,F Toshiba Semiconductor and Storage | 6367 |
| - | Surface Mount | 6-SMD, Gull Wing, 5 Leads | 6-SMD | - | TLP3083 | Toshiba | 600μA | 5mA | 1000 | 10 mA | Toshiba | - | 100 mA | + 85 C | 5 mA | Toshiba Semiconductor and Storage | - 25 C | SMD/SMT | 800 V | 100 mA | Tape & Reel (TR) | 400 mW | Active | Details | 800 V | Yes | -40°C ~ 100°C | MouseReel | - | Optocouplers | CQC, CSA, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | Triac & SCR Output Optocouplers | 50 mA | - | 5000 Vrms | - | 100 mA | 2kV/μs (Typ) | 1.15 V | Triac & SCR Output Optocouplers | ||
![]() TLP3083F(D4,LF4F Toshiba Semiconductor and Storage | 53 |
| - | Surface Mount | 6-SMD, Gull Wing, 5 Leads | 6-SMD | - | TLP3083 | Toshiba | 600μA | 5mA | 50 | 10 mA | Toshiba | - | 2 A | + 85 C | 5 mA | Toshiba Semiconductor and Storage | - 25 C | SMD/SMT | 800 V | 100 mA | Tube | 400 mW | Active | Details | 800 V | Yes | -40°C ~ 100°C | Tube | - | Optocouplers | CQC, CSA, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | Triac & SCR Output Optocouplers | 50 mA | - | 5000 Vrms | - | 100 mA | 2kV/μs (Typ) | 1.15 V | Triac & SCR Output Optocouplers | ||
![]() TLP3062A(TP5,F(O Toshiba | 2419 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | ||
![]() TLP3052A(TP5,F(O Toshiba | 1721 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | ||
![]() TLP748J Toshiba | 80000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | - | - | - | - |