- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
Toshiba Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Output Enable | Refresh Cycles | Access Mode | Mixed Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TH50VSF3580AASB Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 69 | 90 ns | TOSHIBA CORP | 2097152 words | 2000000 | 85 °C | -30 °C | PLASTIC/EPOXY | LFBGA | LFBGA, BGA69,10X12,32 | BGA69,10X12,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | BGA | - | 3 V | e0 | - | EAR99 | TIN LEAD | USER CONFIGURABLE AS 4M X 8 FLASH AND CONTAINS SRAM CONFIGURED AS 512K X 16 OR 1M X 8 | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 69 | R-PBGA-B69 | Not Qualified | 3.3 V | OTHER | 2.67 V | - | ASYNCHRONOUS | 0.05 mA | 2MX16 | - | 1.4 mm | 16 | - | 33554432 bit | - | MEMORY CIRCUIT | - | - | - | FLASH+SRAM | 12 mm | 9 mm | ||
![]() TC528126AJ-12 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 120 ns | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | DUAL | J BEND | - | - | 1.27 mm | unknown | - | - | R-PDSO-J40 | Not Qualified | - | COMMERCIAL | - | - | - | 0.045 mA | 128KX8 | - | - | 8 | 0.01 A | 1048576 bit | - | VIDEO DRAM | - | - | - | - | - | - | ||
![]() TC518128AFWL-80 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 80 ns | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | CE/AUTO/SELF REFRESH | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 128KX8 | 3-STATE | 2.8 mm | 8 | - | 1048576 bit | PARALLEL | PSEUDO STATIC RAM | YES | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TH50VSF3581AASB Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 69 | 90 ns | TOSHIBA CORP | 2097152 words | 2000000 | 85 °C | -30 °C | PLASTIC/EPOXY | LFBGA | LFBGA, BGA69,10X12,32 | BGA69,10X12,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | BGA | - | 3 V | e0 | - | EAR99 | TIN LEAD | USER CONFIGURABLE AS 4M X 8 FLASH AND CONTAINS SRAM CONFIGURED AS 512K X 16 OR 1M X 8 | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 69 | R-PBGA-B69 | Not Qualified | 3.3 V | OTHER | 2.67 V | - | ASYNCHRONOUS | 0.05 mA | 2MX16 | - | 1.4 mm | 16 | - | 33554432 bit | - | MEMORY CIRCUIT | - | - | - | FLASH+SRAM | 12 mm | 9 mm | ||
![]() TC528267J-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 70 ns | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | - | - | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/AUTO REFRESH | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 40 | R-PDSO-J40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | - | 256KX8 | 3-STATE | 3.7 mm | 8 | - | 2097152 bit | - | VIDEO DRAM | - | 512 | FAST EDO AND PIPELINED PAGE | - | 26.04 mm | 10.16 mm | ||
![]() TC518128AFL-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 100 ns | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | - | - | CE/AUTO/SELF REFRESH | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 128KX8 | 3-STATE | 2.8 mm | 8 | - | 1048576 bit | PARALLEL | PSEUDO STATIC RAM | YES | - | - | - | 20.6 mm | 8.8 mm | ||
![]() TH50VSF0302BAXB Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 100 ns | TOSHIBA CORP | 1048576 words | 1000000 | 85 °C | -20 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA48,6X8,40 | BGA48,6X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | SRAM IS ORGANISED AS 128K X 8 | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | OTHER | 2.7 V | - | ASYNCHRONOUS | 0.04 mA | 1MX8 | - | 1.6 mm | 8 | 0.00003 A | 8388608 bit | - | MEMORY CIRCUIT | - | - | - | FLASH+SRAM | 12 mm | 10 mm | ||
![]() TC518129AFWL-80 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 80 ns | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | CE/AUTO/SELF REFRESH | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 128KX8 | 3-STATE | 2.8 mm | 8 | - | 1048576 bit | PARALLEL | PSEUDO STATIC RAM | YES | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC51832AFL-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 70 ns | TOSHIBA CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 32KX8 | - | 2.7 mm | 8 | - | 262144 bit | PARALLEL | PSEUDO STATIC RAM | - | - | - | - | 18.5 mm | 8.8 mm | ||
![]() TH50VSF1320AAXB Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | - | TOSHIBA CORP | 1048576 words | 1000000 | 85 °C | -20 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | - | 3 V | - | - | EAR99 | - | SRAM IS CONFIGURED AS 256 K X 8 | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | OTHER | 2.7 V | - | ASYNCHRONOUS | - | 1MX8 | - | 1.6 mm | 8 | - | 8388608 bit | - | MEMORY CIRCUIT | - | - | - | - | 12 mm | 10 mm | ||
![]() TC518512FL-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 100 ns | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | CE/AUTO/SELF REFRESH | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 512KX8 | 3-STATE | 2.8 mm | 8 | - | 4194304 bit | PARALLEL | PSEUDO STATIC RAM | YES | - | - | - | 20.6 mm | 10.7 mm | ||
![]() THGBM3G4D1FBAIG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 153 | - | TOSHIBA CORP | 2147483648 words | 2000000000 | 85 °C | -25 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 3.3 V | - | - | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | - | 153 | R-PBGA-B153 | - | 3.6 V | OTHER | 2.7 V | - | SYNCHRONOUS | - | 2GX8 | - | 1.2 mm | 8 | - | 17179869184 bit | - | MEMORY CIRCUIT | - | - | - | - | 13 mm | 11.5 mm | ||
![]() TC57256D-20 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH50VSF0302BCXB Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 100 ns | TOSHIBA CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | BGA | BGA, BGA48,6X8,40 | BGA48,6X8,40 | RECTANGULAR | GRID ARRAY | Transferred | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | BOTTOM | BALL | - | - | 1 mm | unknown | - | - | R-PBGA-B48 | Not Qualified | - | OTHER | - | - | - | 0.04 mA | - | - | - | - | 0.00003 A | - | - | MEMORY CIRCUIT | - | - | - | FLASH+SRAM | - | - | ||
![]() TC51832ASPL-85 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 85 ns | TOSHIBA CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | - | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | NOT SPECIFIED | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 32KX8 | - | 4.45 mm | 8 | - | 262144 bit | PARALLEL | PSEUDO STATIC RAM | - | - | - | - | 34.9 mm | 7.62 mm | ||
![]() TH50VSF2580AASB Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 69 | 90 ns | TOSHIBA CORP | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, BGA69,10X12,32 | BGA69,10X12,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | BGA | No | 3 V | e0 | No | EAR99 | TIN LEAD | USER CONFIGURABLE AS 4M X 8 FLASH AND CONTAINS SRAM CONFIGURED AS 256 X 16 OR 512K X 8 | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 69 | R-PBGA-B69 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.05 mA | 2MX16 | - | 1.4 mm | 16 | - | 33554432 bit | - | MEMORY CIRCUIT | - | - | - | FLASH+SRAM | 12 mm | 9 mm | ||
![]() TH50VSF1421ACXB Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 100 ns | TOSHIBA CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | BGA | BGA, BGA48,6X8,40 | BGA48,6X8,40 | RECTANGULAR | GRID ARRAY | Transferred | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | BOTTOM | BALL | - | - | 1 mm | unknown | - | - | R-PBGA-B48 | Not Qualified | - | OTHER | - | - | - | 0.04 mA | - | - | - | - | 0.00003 A | - | - | MEMORY CIRCUIT | - | - | - | FLASH+SRAM | - | - |