- Automotive
- Category
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- PPAP
- Part Status
- EU RoHS
- Mounting
- PCB changed
- Package Height
- Package Length
- Package Width
Attribute column
Manufacturer
Toshiba Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Automotive | Category | EU RoHS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | PCB changed | PPAP | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Packaging | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Configuration | Diode Type | Output Current-Max | Rep Pk Reverse Voltage-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1A Toshiba | In Stock | - | - | YES | SILICON | 2 | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | Yangzhou Yangjie Electronics Co Ltd | E1A | - | - | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | - | RECTANGULAR | SMALL OUTLINE | - | Contact Manufacturer | - | - | NOT SPECIFIED | 5.59 | - | Yes | - | - | - | e3 | - | Tin (Sn) | FREE WHEELING DIODE | DUAL | FLAT | 260 | unknown | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | 1 A | 50 V | 0.035 µs | ||
![]() TA8637BPG(R,J) Toshiba | In Stock | - | - | - | - | - | No | VHF Modulator for VCR or VDP | - | - | Through Hole | - | - | 70 | -10 | - | Through Hole | - | - | - | - | 3.5 | 19.75(Max) | - | - | 6.4 | - | 16 | No | - | - | - | - | DIP | PDIP | - | - | Obsolete | - | - | - | - | - | - | 16 | - | - | - | - | - | - | ||
![]() TC90205FG(BS,DRY) Toshiba | 119 |
| - | - | - | - | Unknown | Picture Quality Improver | Compliant | - | - | - | - | 85 | -40 | - | Surface Mount | - | - | - | - | 1.4 | 12 | - | - | 12 | - | 80 | Unknown | - | - | - | - | - | LQFP | - | - | Active | - | - | - | - | - | - | 80 | - | - | - | - | - | - | ||
![]() TC90708FNG(EL) Toshiba | In Stock | - | - | - | - | - | No | HDMI 1.4 Adapter IC | Supplier Unconfirmed | - | Gull-wing | - | - | 65 | 0 | - | Surface Mount | - | - | - | - | 1.2 | 8.3(Max) | - | - | 5.6 | - | 24 | No | - | - | Compliant | - | SOP | SSOP | - | - | Unconfirmed | - | - | - | - | - | - | 24 | - | - | - | - | - | - | ||
![]() TC90202XBG(O) Toshiba | 238 |
| - | - | - | - | Unknown | Picture Quality Improver | Compliant | - | Ball | - | - | 85 | -40 | - | Surface Mount | - | - | - | - | 0.95(Max) | 10 | - | - | 10 | - | 121 | Unknown | - | - | - | - | BGA | FBGA | - | - | Active | - | - | - | - | - | - | 121 | - | - | - | - | - | - | ||
![]() TA2061AF(EL,FVCO) Toshiba | In Stock | - | - | - | - | - | No | Infrared Linear Audio Signal Transmit Ic | Compliant | - | - | - | - | 75 | -25 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Tape and Reel | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - |