- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- HTS Code
- Number of Elements
- Additional Feature
Attribute column
Manufacturer
Toshiba Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Response Time-Nom | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | Profile | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP2768A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | - | - | - | - | - | 20 MBps | - | - | TOSHIBA CORP | - | - | 125 °C | -40 °C | - | Active | 3e-8 ns | Yes | - | - | 2.7 V | - | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED | - | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.025 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP291(GRL-TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | - | - | - | 100% | 100% | - | - | - | TOSHIBA CORP | - | - | 110 °C | -55 °C | SOP-4 | Not Recommended | - | No | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | 80 nA | 0.15 W | 80 V | - | - | - | - | - | - | ||
![]() TLP700 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | 100 °C | -40 °C | DIP-6 | End Of Life | 5e-7 ns | No | - | - | 15 V | 30 V | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP2361(TPL,E(O Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | - | - | - | - | - | 15 MBps | - | - | TOSHIBA CORP | - | - | 125 °C | -40 °C | - | Active | 3e-9 ns | - | - | - | 2.7 V | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | - | 0.01 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP785(GB-TP6 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1 | socket | 2x27 | 2.54mm | 100% | - | - | - | THT | TOSHIBA CORP | female | - | 85 °C | -25 °C | DIP-4 | Active | - | No | 2.54mm | straight | - | - | pin strips | - | - | - | - | UL APPROVED | 8541.40.80.00 | TR, EMBOSSED, PLASTIC, 13 INCH | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | 1.3 V | 0.05 A | - | 5000 V | 100 nA | 0.15 W | 80 V | beryllium copper | - | - | - | - | - | ||
![]() TLP268J(TPL Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | socket | 2x34 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | female | - | 85 °C | -25 °C | - | Active | - | - | 2.54mm | straight | - | - | pin strips | - | - | - | - | UL APPROVED | 8541.40.80.00 | TAPE | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.0075 A | - | 0.07 A | 600 V | 3750 V | - | - | - | beryllium copper | - | 1.2 A | 0.003 A | 600 V | 0.00001 A | ||
![]() TLP715 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | socket | 2x22 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | female | - | 100 °C | -40 °C | DIP-6 | Not Recommended | 2.5e-7 ns | No | 2.54mm | straight | 4.5 V | 20 V | pin strips | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | - | - | - | 5000 V | - | - | - | beryllium copper | - | - | - | - | - | ||
![]() TLP2761(D4-TP4,E(T Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | socket | 1x25 | 2.54mm | - | - | 15 MBps | - | THT | TOSHIBA CORP | female | - | 125 °C | -40 °C | SOP-6 | Active | 3e-9 ns | Yes | - | straight | 2.7 V | - | pin strips | - | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | - | TR, EMBOSSED, PLASTIC, 13 INCH | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | - | - | - | 5000 V | - | - | - | beryllium copper | - | - | - | - | - | ||
![]() TLPN137 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1 | socket | 2x11 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | female | - | 85 °C | -40 °C | - | End Of Life | 1e-7 ns | No | 2.54mm | straight | - | 5.5 V | pin strips | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 5000 V | - | 0.085 W | - | beryllium copper | - | - | - | - | - | ||
![]() TLP5702 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 1 | socket | 2x35 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | female | - | 100 °C | -40 °C | SOP-6 | Active | - | - | 2.54mm | straight | 15 V | - | pin strips | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | - | - | - | 5000 V | - | - | - | beryllium copper | - | - | - | - | - | ||
![]() TLP3061 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 1 | socket | 2x34 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | female | - | 85 °C | -25 °C | PLASTIC, 11-9A2, DIP-6 | Obsolete | - | No | 2.54mm | straight | - | - | pin strips | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | beryllium copper | 15 mA | - | - | 600 V | - | ||
![]() TLP290-4(GB-TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | socket | 1x32 | 2.54mm | 100% | - | - | - | THT | TOSHIBA CORP | female | - | 110 °C | -55 °C | - | Active | - | No | - | straight | - | - | pin strips | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | TAPE | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 2500 V | 100 nA | 0.1 W | 80 V | beryllium copper | - | - | - | - | - | ||
![]() TLP151A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | socket | 1x44 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | female | - | 110 °C | -40 °C | - | Active | 5e-8 ns | - | - | straight | 10 V | - | pin strips | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 3750 V | - | - | - | beryllium copper | - | - | - | - | - | ||
![]() TLP321 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 1 | - | - | - | - | 50% | - | - | - | TOSHIBA CORP | - | - | 85 °C | -25 °C | PLASTIC, 11-5B2, DIP-4 | Obsolete | - | No | - | - | - | - | - | e0 | No | - | TIN LEAD | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5000 V | 100 nA | - | 80 V | - | - | - | - | - | - | ||
![]() TLP2761(D4-TP4,E(O Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 1 | - | - | - | - | - | 15 MBps | 2017-07-05 | - | TOSHIBA CORP | - | - | 125 °C | -40 °C | SOP-6 | Active | - | Yes | - | - | 2.7 V | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.006 A | - | 0.01 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP293-4 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | - | - | 50% | - | - | - | - | TOSHIBA CORP | - | - | 125 °C | -55 °C | SOP-16 | Active | - | Yes | - | - | - | - | - | - | - | 3A001.A.2.C | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | 80 nA | 0.1 W | 80 V | - | - | - | - | - | - | ||
![]() TLP320(TP1) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | 20% | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -25 °C | PLASTIC, DIP-4 | Obsolete | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | - | 5000 V | 100 nA | - | 55 V | - | - | - | - | - | - | ||
![]() TLP118 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 125 °C | -40 °C | SOP-6/5 | Active | - | - | - | - | 4.5 V | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP421F(D4-GR) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP551 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED; TTL COMPATIBLE | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - |