- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- HTS Code
- Number of Elements
- Additional Feature
Attribute column
Manufacturer
Toshiba Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP2116 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 15 MBps | - | TOSHIBA CORP | 2 | 100 °C | -40 °C | SOP-8 | End Of Life | 0.04 W | 7.5e-8 ns | No | 4.5 V | 5.5 V | - | - | - | - | OPEN COLLECTOR | 8541.40.80.00 | - | 2 | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.018 A | - | 0.01 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() TLP2361(V4-TPR,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP358H(D4-TP5,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 2016-04-18 | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 1.7e-8 ns | - | 15 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | ||
![]() TLP629-2(F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 25% | - | - | - | TOSHIBA CORP | 2 | 100 °C | -55 °C | - | End Of Life | 0.1 W | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | 0.15 A | 1.7 V | 0.08 A | - | 5000 V | - | - | - | - | 0.00001 s | - | - | - | ||
![]() TLP5772(D4-TP4,E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2368(V4-TPR,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5754(SDL-TP,E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP151 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 5e-8 ns | - | 10 V | - | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 3750 V | - | - | - | - | 7e-7 s | - | - | - | ||
![]() TLP3052F Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP292(E(T Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50% | - | - | - | TOSHIBA CORP | 1 | 125 °C | -55 °C | - | Active | 0.15 W | - | Yes | - | - | - | - | 3A001.A.2.C | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | 80 nA | 80 V | - | - | - | - | - | - | ||
![]() TLP747G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-6 | Active | - | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | 0.025 A | - | 0.15 A | - | 4000 V | - | - | - | 15 mA | - | - | - | 400 V | ||
![]() TLP621(D4-GR,F) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP751 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | No | - | - | - | - | - | - | TTL COMPATIBLE; UL RECOGNIZED | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() TLP714 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | LEAD FREE, 11-5J1S, SDIP-6 | Not Recommended | - | 3.5e-7 ns | - | 4.5 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.015 A | - | 5000 V | - | - | - | - | 5.5e-7 s | - | - | - | ||
![]() TLP3902(U,F) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3062(D4F2SC,F,T) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, 11-7A9, DIP-6 | Obsolete | - | - | Yes | - | - | e3 | Yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 600 V | ||
![]() TLP383(D4YH-TL,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP160J(TPL,U,F) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3020(S) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 400 V | 5000 V | - | - | 3 V | - | - | 1.2 A | 0.03 A | - | ||
![]() TLP733F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | 50% | - | 1994-01-01 | TOSHIBA CORP | 1 | 100 °C | -40 °C | PLASTIC, 11-7A8, DIP-6 | End Of Life | - | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 4000 V | 100 nA | 55 V | - | - | - | - | - | - |