- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- HTS Code
- Number of Elements
- Additional Feature
Attribute column
Manufacturer
Toshiba Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP2095 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -40 °C | MFSOP-5/6 | End Of Life | - | - | - | 3 V | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2391(V4-TPR,E(T Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 10 MBps | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 3e-9 ns | - | 2.7 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | 8541.40.80.00 | TR, EMBOSSED, PLASTIC, 13 INCH | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | 0.01 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS855(F) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | LEAD FREE, 0-5K1, 4 PIN | Obsolete | - | - | Yes | 2.7 V | - | - | - | - | GENERAL PURPOSE | HIGH SENSITIVITY | 8541.40.80.00 | - | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 2.4 mm | - | - | 0.01 A | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() TLP2363(V4-TPL,E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP383(D4GH-TR,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3011 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Active | - | - | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | - | 250 V | - | ||
![]() TLP621(GRH) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 150% | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-4 | Obsolete | 0.15 W | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.3 V | 0.05 A | - | 5000 V | 100 nA | 55 V | - | - | - | - | - | - | - | - | ||
![]() TLP551(O-TP1) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP181(GRL-TPL,F,T Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 100% | - | - | - | TOSHIBA CORP | 1 | 110 °C | -55 °C | - | Obsolete | 0.15 W | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.3 V | 0.05 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP131(GR) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 100% | 100% | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | SOP-6/5 | Obsolete | 0.15 W | - | No | - | - | No | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.05 A | - | 3750 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() TLP183 Toshiba America Electronic Components | In Stock | - | - | YES | SURFACE MOUNT | - | 50% | - | - | - | TOSHIBA CORP | 1 | 125 °C | -55 °C | - | Active | 0.15 W | - | Yes | - | - | - | 3A001.A.2.C | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP700A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | LEAD FREE, 11-5J1S, SDIP-6 | End Of Life | - | - | No | 15 V | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP581 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 60% | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-5 | Obsolete | - | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | - | - | - | - | ||
![]() TLP5751 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | Yes | 15 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED | - | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | 1.5e-7 s | - | - | - | - | ||
![]() TLP166J(F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.07 A | 600 V | 2500 V | - | - | 2.8 V | - | - | - | 1.2 A | 0.01 A | - | 0.00001 A | ||
![]() TLP5751(TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | - | 15 V | - | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | TR | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | 1.5e-7 s | - | - | - | - | ||
![]() TLP280(GR-TP) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 100% | - | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | - | End Of Life | 0.15 W | - | No | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.3 V | 0.05 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP361JF(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, 11-5B202, DIP-4 | End Of Life | - | - | Yes | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.025 A | - | 0.1 A | 600 V | 5000 V | - | - | - | - | - | - | 1.2 A | 0.01 A | 600 V | 0.00001 A | ||
![]() TLP626-4(BV) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | TOSHIBA CORP | 4 | 75 °C | -25 °C | PLASTIC, 11-20A3, DIP-16 | Transferred | - | - | No | - | e0 | No | - | TIN LEAD | - | UL RECOGNIZED | - | - | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | 10 nA | 55 V | - | - | - | - | - | - | - | - | ||
![]() TLP358H(D4-TP5,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | 2016-04-18 | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 1.7e-8 ns | - | 15 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - |