- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- HTS Code
- Number of Elements
- Additional Feature
Attribute column
Manufacturer
Toshiba Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Profile | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP250H Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 125 °C | -40 °C | 11-10C4S, DIP-8 | Active | 0.26 W | 5e-7 ns | No | - | - | 10 V | 30 V | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP513 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 70 °C | - | DIP-6 | Obsolete | 0.04 W | 1.2e-7 ns | No | - | - | 4.5 V | 5.5 V | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.025 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLX9291A(MHLGBTF(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP383(D4GR-TL,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP750(GR) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP176AM Toshiba Electronic Devices & Storage Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2345(V4-TPR,E(T Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 110 °C | -40 °C | - | Active | - | 3e-9 ns | - | - | - | 4.5 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | 8541.40.80.00 | TR, EMBOSSED, PLASTIC, 13 INCH | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.015 A | - | 0.05 A | - | 3750 V | - | - | - | - | - | - | 3e-8 s | - | - | - | - | ||
![]() TLP2704(D4-TP4,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5701 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 1 | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | 110 °C | -40 °C | SOP-6 | Active | - | - | Yes | - | - | 10 V | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2362 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 1 | - | - | - | - | - | 10 MBps | - | - | TOSHIBA CORP | - | - | 125 °C | -40 °C | SOP-6/5 | Active | - | - | - | - | - | 2.7 V | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLX9291A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 1 | socket | 2x46 | 2.54mm | - | 50% | - | - | THT | TOSHIBA CORP | female | - | 125 °C | -40 °C | - | Active | - | - | - | 2.54mm | straight | - | - | pin strips | - | - | - | AEC-Q101 | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.015 A | - | - | - | 3750 V | 100 nA | - | 80 V | - | beryllium copper | - | - | - | - | - | - | ||
![]() TLP291-4 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | - | - | 50% | - | - | - | - | TOSHIBA CORP | - | - | 110 °C | -55 °C | SOP-16 | Active | - | - | Yes | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 2500 V | 100 nA | 0.1 W | 80 V | - | - | - | - | - | - | - | - | ||
![]() TLP351 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 1 | socket | 2x14 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | female | - | 100 °C | -40 °C | DIP-8 | Not Recommended | - | - | No | 2.54mm | straight | 10 V | - | pin strips | - | - | - | - | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.015 A | - | 0.0006 A | - | 3750 V | - | - | - | - | beryllium copper | - | - | - | - | - | - | ||
![]() TLX9185A(BSTGBTF(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP629-4 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | 20% | - | - | 1994-01-01 | - | TOSHIBA CORP | - | 4 | 85 °C | -25 °C | DIP-16 | End Of Life | 0.1 W | - | No | - | - | - | - | - | - | No | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.12 A | 1.7 V | 0.08 A | - | 5000 V | 100 nA | - | 55 V | - | - | - | 0.00001 s | - | - | - | - | ||
![]() TLP223GA Toshiba Electronic Devices & Storage Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP797J(D4,F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 65 °C | -20 °C | - | End Of Life | - | - | Yes | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | - | - | 5000 V | - | - | - | - | - | - | 0.0015 s | - | - | - | - | ||
![]() TLP5754(D4-TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | - | - | - | 15 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3032F(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP168J(TPL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -10 °C | SO-5 | End Of Life | - | - | No | - | - | - | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.02 A | - | 0.07 A | 600 V | 2500 V | - | - | - | 2.8 V | - | 3 mA | - | 1.2 A | 0.003 A | 600 V | 0.00001 A |