- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- HTS Code
- Number of Elements
- Additional Feature
Attribute column
Manufacturer
Toshiba Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP620-4(HITACHI,F Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2367 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50 MBps | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 2e-9 ns | Yes | 2.7 V | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.015 A | 0.01 A | - | 3750 V | - | - | - | - | - | ||
![]() TLP668JF Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | TOSHIBA CORP | 1 | 85 °C | -10 °C | DIP-6/5 | Active | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.0075 A | 0.1 A | 600 V | 5000 V | 3 mA | 1.2 A | 0.003 A | 600 V | 0.00001 A | ||
![]() TLP5701(D4-TP Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | SOP-6 | Active | - | - | - | 10 V | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | 5000 V | - | - | - | - | - | ||
![]() TLP361JF(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, 11-5B202, DIP-4 | End Of Life | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | 0.1 A | 600 V | 5000 V | - | 1.2 A | 0.01 A | 600 V | 0.00001 A | ||
![]() TLP250H Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | 11-10C4S, DIP-8 | Active | 0.26 W | 5e-7 ns | No | 10 V | 30 V | UL APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | 3750 V | - | - | - | - | - |