- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- HTS Code
- Number of Elements
- Additional Feature
Attribute column
Manufacturer
Toshiba Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP521-2(BL,F) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP250(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -20 °C | DIP-8 | Obsolete | - | - | - | 10 V | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3062AF(F(O Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Active | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | MAGAZINE | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.025 A | - | 0.1 A | 600 V | 5000 V | - | - | - | 3 V | - | - | 1.2 A | - | 0.01 A | 600 V | 0.00001 A | ||
![]() TLP184(V4GRTL,SE(T Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 100% | - | - | TOSHIBA CORP | 1 | 110 °C | -55 °C | SOP-6 | Active | - | - | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 80 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() TLP216 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Obsolete | - | - | - | 4.5 V | - | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.04 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2451A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Not Recommended | 0.16 W | 5e-8 ns | No | 10 V | 30 V | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP293(GRH-TPL,E(T Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 150% | - | - | - | TOSHIBA CORP | 1 | 125 °C | -55 °C | - | Active | 0.15 W | - | Yes | - | - | - | 3A001.A.2.C | - | UL APPROVED | 8541.40.80.00 | TR, PLASTIC, 13 INCH | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | - | 80 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() TLP2761(D4-TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 15 MBps | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 3e-9 ns | - | 2.7 V | - | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | 0.01 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS613-B Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | - | Transferred | - | - | No | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3 mm | - | - | - | - | - | 720 nm | 100 nA | 20 V | - | - | NO | - | 0.034 mA | - | - | - | ||
![]() TLP759(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 20% | - | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, TTL COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 1.85 V | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2768A(TP,E(O Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 20 MBps | 2017-07-05 | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 3e-8 ns | Yes | 2.7 V | - | - | - | - | UL APPROVED | 8541.40.80.00 | TR, 13 INCH | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.025 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP109(IGM-TPL,E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP620M(E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP163J(TPR) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | End Of Life | - | - | No | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.07 A | 600 V | 2500 V | - | - | - | 2.8 V | - | - | 1.2 A | - | 0.01 A | - | 0.00001 A | ||
![]() TLP666GF Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | 1 | - | - | PLASTIC, DIP-6 | Active | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | - | 0.1 A | - | 5000 V | - | - | - | - | 10 mA | - | - | - | - | 400 V | - | ||
![]() TLP285(V4-GR-TP,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 100% | - | - | - | TOSHIBA CORP | 1 | 110 °C | -55 °C | SOP-4 | End Of Life | 0.15 W | - | Yes | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | TR, EMBOSSED, PLASTIC, 13 INCH | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.05 A | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() TLP2363(TPL,E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP291(V4GLTP,SE(T Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 100% | - | - | TOSHIBA CORP | 1 | 110 °C | -55 °C | SOP-4 | Active | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 80 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() TLP651 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | 1991-04-23 | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-8 | End Of Life | - | - | - | - | - | - | - | - | TTL COMPATIBLE; UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP638 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 100% | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5000 V | - | 100 nA | 55 V | - | - | - | - | - | - | - | - |