- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- HTS Code
- Number of Elements
- Additional Feature
Attribute column
Manufacturer
Toshiba Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Profile | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP160G(TPL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 1 | socket | 2x38 | 2.54mm | - | - | - | THT | TOSHIBA CORP | female | - | 85 °C | -25 °C | SO-5 | Obsolete | - | - | No | 2.54mm | straight | - | - | pin strips | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.07 A | 400 V | 2500 V | - | - | - | - | 2.8 V | beryllium copper | 5 mA | - | - | 1.2 A | - | 0.01 A | 400 V | 0.00001 A | ||
![]() TLP5752 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 1 | socket | 2x4 | 2.54mm | - | - | - | THT | TOSHIBA CORP | female | - | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | Yes | 2.54mm | straight | 15 V | - | pin strips | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | MAGAZINE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | - | ||
![]() TLP2704(D4-TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 1 | socket | 1x29 | 2.54mm | - | - | - | THT | TOSHIBA CORP | female | - | 125 °C | -40 °C | - | Active | - | 3.5e-7 ns | - | - | straight | 4.5 V | - | pin strips | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.015 A | - | 5000 V | - | - | - | - | - | beryllium copper | - | - | 5.5e-7 s | - | - | - | - | - | ||
![]() TLP2704(TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 1 | socket | 1x23 | 2.54mm | - | - | - | THT | TOSHIBA CORP | female | - | 125 °C | -40 °C | - | Active | - | 3.5e-7 ns | - | - | straight | 4.5 V | - | pin strips | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.015 A | - | 5000 V | - | - | - | - | - | beryllium copper | - | - | 5.5e-7 s | - | - | - | - | - | ||
![]() TLX9304 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 1 | socket | 2x30 | 2.54mm | - | - | - | THT | TOSHIBA CORP | female | - | 125 °C | -40 °C | - | Active | - | 3.5e-7 ns | - | 2.54mm | straight | 4.5 V | - | pin strips | - | - | - | - | AEC-Q101 | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.015 A | - | 0.015 A | - | 3750 V | - | - | - | - | - | beryllium copper | - | - | 5.5e-7 s | - | - | - | - | - | ||
![]() TLP2270 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 2 | - | - | - | - | - | 20 MBps | - | TOSHIBA CORP | - | - | 125 °C | -40 °C | - | Active | - | 1.3e-9 ns | Yes | - | - | 2.7 V | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | 2 | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.008 A | - | 0.01 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP291(GB-TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 1 | - | - | - | 100% | 100% | - | - | TOSHIBA CORP | - | - | 110 °C | -55 °C | SOP-4 | Not Recommended | - | - | No | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | - | 80 nA | 0.15 W | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2362(TPL,E Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 1 | - | - | - | - | - | 10 MBps | - | TOSHIBA CORP | - | - | 125 °C | -40 °C | SOP-6/5 | Active | - | 3.5e-8 ns | Yes | - | - | 2.7 V | 5.5 V | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.025 A | - | 3750 V | - | - | 0.06 W | - | - | - | - | - | 1e-7 s | - | - | - | - | - | ||
![]() TLP2160 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 20 MBps | - | TOSHIBA CORP | - | 2 | 125 °C | -40 °C | - | Not Recommended | 0.06 W | 2.5e-8 ns | No | - | - | 2.7 V | 5.5 V | - | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | 2 | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.01 A | - | 2500 V | - | - | - | - | - | - | - | - | 4e-8 s | - | - | - | - | - | ||
![]() TLP525G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -25 °C | DIP-4 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.1 A | - | 2500 V | - | - | - | - | - | - | 5 mA | - | - | - | - | - | 400 V | - | ||
![]() TLP3412SRA Toshiba Electronic Devices & Storage Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP285(F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | 50% | - | - | - | TOSHIBA CORP | - | 1 | 110 °C | -55 °C | ROHS COMPLIANT, 11-3A1, SOP-4 | End Of Life | 0.15 W | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.05 A | - | 3750 V | - | 100 nA | - | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP734F(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 50% | 50% | - | - | TOSHIBA CORP | - | 1 | 100 °C | -40 °C | PLASTIC, 11-7A8, DIP-6 | Active | 0.15 W | - | No | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.3 V | 0.05 A | - | 4000 V | - | 100 nA | - | 55 V | - | - | - | - | 0.00001 s | - | - | - | - | - | ||
![]() TLP3062A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -25 °C | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.025 A | - | 0.1 A | 600 V | 5000 V | - | - | - | - | - | - | - | - | - | 1.2 A | - | 0.01 A | 600 V | 0.00001 A | ||
![]() TLP5702(TP Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 100 °C | -40 °C | SOP-6 | Active | - | - | - | - | - | 15 V | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS612 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | 75 °C | -20 °C | - | Obsolete | - | - | No | - | - | - | - | - | - | No | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3 mm | - | - | - | - | - | 870 nm | 100 nA | - | 20 V | - | - | - | YES | - | - | 0.014 mA | - | - | - | ||
![]() TLP668JF(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -10 °C | DIP-6/5 | Active | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.0075 A | - | 0.1 A | 600 V | 5000 V | - | - | - | - | - | - | 3 mA | - | - | 1.2 A | - | 0.003 A | 600 V | 0.00001 A | ||
![]() TLP734(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 50% | - | - | TOSHIBA CORP | - | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | - | - | No | - | - | - | - | - | e0 | - | TIN LEAD | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | 4000 V | - | 100 nA | - | 55 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP628-4(F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 50% | - | - | - | TOSHIBA CORP | - | 4 | 85 °C | -25 °C | - | Not Recommended | 0.15 W | - | Yes | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.3 V | 0.05 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS805 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | Obsolete | - | - | No | - | - | - | - | - | e0 | - | TIN LEAD | GENERAL PURPOSE | - | - | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |