- Configuration
- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Number of Functions
- Slot Width-Nom
- Operating Temperature-Max
- Operating Temperature-Min
- Forward Current-Max
- Package Description
- Coll-Emtr Bkdn Voltage-Min
Attribute column
Manufacturer
Toshiba Fiber Optics - Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Absolute Propagation Delay Time (ns) | Automotive | Connector | Connector pinout layout | Contacts pitch | ECCN (US) | Electrical mounting | EU RoHS | Ihs Manufacturer | Kind of connector | Lead Shape | Maximum High Level Output Current (mA) | Maximum Low Level Output Current (mA) | Maximum On Resistance (Ohm) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Propagation Delay Time @ Maximum CL (ns) | Maximum Quiescent Current (uA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements per Chip | Number of Inputs per Chip | Number of Outputs per Chip | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | PPAP | Process Technology | Propagation Delay Test Condition (pF) | RoHS | Rohs Code | Spatial orientation | Standard Package Name | Supplier Package | Supply Voltage-Min | Type of connector | Typical Operating Supply Voltage (V) | Pbfree Code | Part Status | Additional Feature | Number of Functions | Reach Compliance Code | Pin Count | Configuration | Optoelectronic Device Type | Logic Function | Forward Current-Max | On-State Current-Max | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Profile | Response Time-Max | Hysteresis Ratio-Nom | Slot Width-Nom | On-state Collector Current-Nom | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7WBL126AFK(BRA,F Toshiba | In Stock | - | - | - | - | 10 | No | - | - | - | EAR99 | - | Compliant | - | - | Gull-wing | -128 | 128 | 8(Typ) | 3.6 | 85 | 200 | 0.52@2.5V|0.31@3.3V | 10 | 2 | -40 | Surface Mount | 2 | 2 | 2 | - | - | - | 0.7 | 2 | 2.3 | - | 8 | No | CMOS | 50 | - | - | - | SOP | US | - | - | 2.5|3.3 | - | Obsolete | - | - | - | 8 | 1 x 1:1 | - | Bus Switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7WBD125AFK(BRA,F Toshiba | In Stock | - | - | - | - | 5 | No | - | - | - | EAR99 | - | Compliant | - | - | Gull-wing | -128 | 128 | 35(Typ) | 5.5 | 85 | 200 | 0.32@4.5V | 10 | 4.5 | -40 | Surface Mount | 2 | 2 | 2 | - | - | - | 0.7 | 2 | 2.3 | - | 8 | No | CMOS | 50 | Compliant | - | - | SOP | US | - | - | 5 | - | Obsolete | - | - | - | 8 | 1 x 1:1 | - | Bus Switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7SBL384AFU(BRA,F Toshiba | In Stock | - | - | - | - | 7 | No | - | - | - | EAR99 | - | Compliant | - | - | Gull-wing | -128 | 128 | 6(Typ) | 3.6 | 85 | 200 | 0.52@2.5V|0.31@3.3V | 10 | 2 | -40 | Surface Mount | 1 | 1 | 1 | - | - | - | 0.9 | 2 | 1.25 | - | 5 | No | CMOS | 50 | - | - | - | - | USV | - | - | 2.5|3.3 | - | Obsolete | - | - | - | 5 | 1 x 1:1 | - | Bus Switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP842 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | 3.50 X 2.60 MM, 2.90 MM HEIGHT, 11-4H1, 4 PIN | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.03 A | - | 100 nA | - | 35 V | - | - | - | - | 1.2 mm | 50 mA | - | ||
![]() TLP871 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | POLYCARBONATE, 11-12A1, 4 PIN | - | - | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | DARLINGTON OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | 30 V | - | - | - | - | 3 mm | - | - | ||
![]() TLP1255(C8,Q) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 °C | -30 °C | LEAD FREE, 11-15H1, 3 PIN | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 2.97 V | - | - | - | - | OPEN COLLECTOR | 1 | unknown | - | SINGLE | LOGIC OUTPUT SLOTTED SWITCH | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | ||
![]() TLP1020 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | 11-11B2, 5 PIN | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | OPEN COLLECTOR | 1 | unknown | - | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | - | 0.03 A | 0.05 A | - | Transistor | - | - | - | - | 0.67 | 2.2 mm | - | 2.2 mm | ||
![]() TLP832(F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -10 °C | LEAD FREE, 11-14F1, 4 PIN | - | - | - | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.025 A | 0.05 A | 100 nA | Transistor | 35 V | 35 V | - | 0.00005 s | - | 5 mm | 50 mA | 5 mm | ||
![]() TLP1029 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | OPEN COLLECTOR | 1 | unknown | - | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | - | 0.05 A | 0.05 A | - | INV,Open Collector | - | - | - | - | 1.5 | 2 mm | - | 2 mm | ||
![]() TLP809 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | Active | - | - | - | - | - | No | - | - | - | - | - | - | No | - | - | 1 | unknown | - | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.05 A | 0.05 A | - | Transistor | 35 V | - | - | - | - | 2 mm | - | 2 mm | ||
![]() TLP844 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | 4 X 2.60 MM, 2.90 MM HEIGHT, LEAD FREE, 11-4J1, 4 PIN | - | - | - | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.03 A | - | 100 nA | - | 35 V | - | - | - | - | 2 mm | 50 mA | - | ||
![]() TLP833 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | 35 V | - | - | - | - | 5 mm | - | - | ||
![]() TLP846(R) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | 3.50 X 2.60 MM, 2.90 MM HEIGHT, ULTRA COMPACT, 11-4H2, 2 PIN | - | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.03 A | 0.05 A | 100 nA | Transistor | 35 V | 35 V | - | 0.00005 s | - | 1.2 mm | 50 mA | 1.2 mm | ||
![]() TLP800A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | POLYCARBONATE, 11-13D1, 4 PIN | - | - | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | 30 V | - | - | - | - | 3 mm | - | - | ||
![]() TC7WBL125AFK(BRA,F Toshiba | In Stock | - | - | - | - | 10 | No | - | - | - | EAR99 | - | Compliant | - | - | Gull-wing | -128 | 128 | 9(Typ) | 3.6 | 85 | 200 | 0.52@2.5V|0.31@3.3V | 10 | 2 | -40 | Surface Mount | 2 | 2 | 2 | - | - | - | 0.7 | 2 | 2.3 | - | 8 | No | CMOS | 50 | - | - | - | SOP | US | - | - | 2.5|3.3 | - | Obsolete | - | - | - | 8 | 1 x 1:1 | - | Bus Switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7SBD385AFU(BRA,F Toshiba | In Stock | - | - | - | - | 5 | No | - | - | - | EAR99 | - | Compliant | - | - | Gull-wing | -128 | 128 | 35(Typ) | 5.5 | 85 | 200 | 0.32@4.5V | 10 | 4.5 | -40 | Surface Mount | 1 | 1 | 1 | - | - | - | 0.9 | 2 | 1.25 | - | 5 | No | CMOS | 50 | - | - | - | - | USV | - | - | 5 | - | Obsolete | - | - | - | 5 | 1 x 1:1 | - | Bus Switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP850 Toshiba America Electronic Components | 17500 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | socket | 1x34 | 2.54mm | - | THT | - | TOSHIBA CORP | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | Active | - | - | - | - | - | No | straight | - | - | - | pin strips | - | No | - | - | 1 | unknown | - | SINGLE | DARLINGTON OUTPUT SLOTTED SWITCH | - | 0.05 A | 0.05 A | - | Darlington | 30 V | - | beryllium copper | - | - | 5 mm | - | 5 mm | ||
![]() TLP831 Toshiba America Electronic Components | 30207 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | 0.05 A | - | Transistor | - | - | - | - | - | - | - | 4.2 mm | ||
![]() TLP1003A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | 11-14B1, 5 PIN | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH RESISTANCE | 1 | unknown | - | SINGLE | LOGIC OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | - | - | - | - | - | 5 mm | - | - | ||
![]() TLP813 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | 11-11B2, 4 PIN | - | - | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | 35 V | - | - | - | - | 2.2 mm | - | - |