- Forward Current-Max
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Configuration
- Number of Functions
- Optoelectronic Device Type
- Peak Wavelength
- HTS Code
Attribute column
Manufacturer
Toshiba Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Description | Part Life Cycle Code | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Spectral Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLN105A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | GaAs | TOSHIBA CORP | 75 °C | -20 °C | - | - | Active | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | unknown | - | 42 deg | - | - | 0.1 A | 1.5 V | 5 V | - | 950 nm | 50 m | ||
![]() TLP5214A(E(O Toshiba America Electronic Components | In Stock | - | - | YES | SURFACE MOUNT | - | - | TOSHIBA CORP | 110 °C | -40 °C | - | - | Active | 3.2e-8 ns | Yes | 15 V | - | - | - | UL APPROVED | 8541.40.80.00 | 1 | unknown | COMPLEX | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | 5000 V | - | - | ||
![]() TLN201 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | TOSHIBA CORP | 125 °C | -40 °C | 5 mW | METAL, TO-18, 2 PIN | Obsolete | - | No | - | - | - | - | - | - | 1 | unknown | SINGLE | - | INFRARED LED | 4.675 mm | 0.1 A | - | - | - | 880 nm | - | ||
![]() TLN108 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | TOSHIBA CORP | 125 °C | -40 °C | 3 mW | HERMETIC, METAL, TO-18, 2 PIN | Obsolete | - | No | - | - | - | - | - | - | 1 | unknown | SINGLE | - | INFRARED LED | 4.675 mm | 0.1 A | - | - | - | 940 nm | - | ||
![]() TLN210 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | TOSHIBA CORP | 60 °C | -25 °C | 12 mW | - | Active | - | No | - | - | No | - | SIDE VIEW | 8541.40.20.00 | 1 | unknown | SINGLE | - | INFRARED LED | 3.6 mm | 0.05 A | - | - | - | 875 nm | - |