- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Forward Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Overall Height
- Peak Wavelength
- HTS Code
- Optoelectronic Device Type
- Color
- Configuration
Attribute column
Manufacturer
Toshiba LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLGE1100B Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 100.0 mcd | 100 °C | -40 °C | 3.20 MM X 2.80 MM, 1.90 MM HEIGHT, SMD, 4-3R1, 2 PIN | Obsolete | - | - | - | GREEN | 8541.40.20.00 | TR | 1 | 2.8 mm | unknown | SINGLE | - | SINGLE COLOR LED | 2.4 mm | - | 0.05 A | - | 1.9 mm | - | - | 574 nm | - | - | ||
![]() TLSE1008A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | End Of Life | No | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | unknown | - | 135 deg | - | - | DIFFUSED | 0.025 A | 2.4 V | 0.6 mm | - | 4 V | 623 nm | - | Orange | ||
![]() TLSU1002A Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLSV1020(T14) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 30.0 mcd | 100 °C | -40 °C | 1.60 X 0.80 MM, 0.60 MM HEIGHT, SURFACE MOUNT PACKAGE-2 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | RED | 8541.40.20.00 | TR | 1 | 1.6 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.2 mm | - | 0.015 A | - | 0.6 mm | - | - | 623 nm | - | - | ||
![]() TLR205 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 0.7 mcd | 75 °C | -20 °C | - | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | RED | 8541.40.20.00 | BULK | 1 | 2.54 mm | unknown | SINGLE | - | SINGLE COLOR LED | 5 mm | - | 0.02 A | - | 11 mm | - | - | 700 nm | - | - | ||
![]() TLRV1022(T14 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 15.0 mcd | 100 °C | -40 °C | PLASTIC PACKAGE-2 | Obsolete | - | - | - | RED | 8541.40.20.00 | TR, 7 INCH | 1 | 1.6 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.2 mm | - | 0.015 A | - | 0.45 mm | - | - | 644 nm | - | - | ||
![]() TLSE1002A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 140.0 mcd | 85 °C | -40 °C | 2 X 1.25 MM, 1.10 MM HEIGHT, LEAD FREE, 4-1D1, 2 PIN | Active | No | e0 | Tin/Lead (Sn/Pb) | RED | 8541.40.20.00 | TR | 1 | 2.1 mm | unknown | SINGLE | 135 deg | SINGLE COLOR LED | 1.28 mm | - | 0.025 A | 2.4 V | 1.1 mm | - | 4 V | 623 nm | - | Orange | ||
![]() TLOE1002 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 60.0 mcd | 80 °C | -25 °C | 2 X 1.25 MM, 1.10 HEIGHT, PLASTIC, SMD, 2 PIN | Obsolete | No | - | - | ORANGE | 8541.40.20.00 | TR, 7 INCH | 1 | 2.2 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.4 mm | - | 0.025 A | - | 1.1 mm | - | - | 612 nm | - | - | ||
![]() TLOE1002A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 180.0 mcd | 85 °C | -40 °C | 2 X 1.25 MM, 1.10 MM HEIGHT, LEAD FREE, 4-1D1, 2 PIN | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | ORANGE | 8541.40.20.00 | TR | 1 | 2.1 mm | unknown | SINGLE | 135 deg | SINGLE COLOR LED | 1.28 mm | - | 0.025 A | 2.4 V | 1.1 mm | - | 4 V | 612 nm | - | Amber | ||
![]() TLRMV1034(T22 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 20.0 mcd | 100 °C | -40 °C | 1.60 X 0.80 MM, 0.40 MM HEIGHT, 4-1F1, 2 PIN | Obsolete | - | - | - | RED | 8541.40.20.00 | TR, 7 INCH | 1 | 1 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.6 mm | TRANSPARENT | 0.015 A | - | 0.4 mm | - | - | 636 nm | - | - | ||
![]() TLOF1060 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLYF1060(T18) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 180.0 mcd | 100 °C | -40 °C | ROHS COMPLIANT, 4-2F1, 2 PIN | Obsolete | Yes | - | - | YELLOW | 8541.40.20.00 | TR, 7 INCH | 1 | 2 mm | unknown | SINGLE | - | SINGLE COLOR LED | - | - | 0.03 A | 2.5 V | 1.3 mm | - | 15 V | 590 nm | - | Yellow | ||
![]() TLRE1002 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | 80 °C | -25 °C | - | Obsolete | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | 0.025 A | 2.4 V | 1.1 mm | - | 4 V | 644 nm | - | Red | ||
![]() TL21W01-N(T34 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | - | 100 °C | -40 °C | 2.50 MM X 2.10 MM, 0.65 MM HEIGHT, 4-2J1A, 2 PIN | Obsolete | - | - | - | WHITE | 8541.40.20.00 | TR, 7 INCH | 1 | 1.3 mm | unknown | SINGLE WITH BUILT-IN ZENER DIODE | - | SINGLE COLOR LED | 2.5 mm | - | 0.1 A | 3.6 V | 0.65 mm | - | - | - | 140 cd | White | ||
![]() TLYU1002 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 30 mcd | 80 °C | -25 °C | - | Obsolete | - | - | - | YELLOW | - | BULK | 1 | - | unknown | SINGLE | - | SINGLE COLOR LED | 1.4 mm | - | 0.025 A | - | - | - | - | 590 nm | - | - | ||
![]() TLPGE1100 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | 100 °C | -40 °C | - | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | unknown | - | 120 deg | - | - | - | 0.05 A | 2.4 V | 1.9 mm | - | 4 V | 562 nm | - | Green | ||
![]() TLGH1106(T11) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | TOSHIBA CORP | 200.0 mcd | 100 °C | -40 °C | 3.20 X 2.80 MM, 1.90 MM HEIGHT, ROHS COMPLIANT, PLASTIC, 4-3T1, 2 PIN | Obsolete | - | - | - | GREEN | 8541.40.20.00 | TR, 7 INCH | 1 | 2.8 mm | unknown | SINGLE | - | SINGLE COLOR LED | 2.4 mm | - | 0.07 A | 2.5 V | 1.9 mm | - | 4 V | 574 nm | - | Green-Yellow | ||
![]() TLPYE1002A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 70.0 mcd | 85 °C | -40 °C | 2 X 1.25 MM, 1.10 MM HEIGHT, LEAD FREE, 4-1D1, 2 PIN | Active | - | e3 | TIN | PURE YELLOW | 8541.40.20.00 | TR | 1 | 2.1 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.28 mm | - | 0.025 A | 2.4 V | 1.1 mm | - | 4 V | 583 nm | - | Yellow | ||
![]() TLG205 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 1.5 mcd | 75 °C | -20 °C | - | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | GREEN | 8541.40.20.00 | BULK | 1 | 2.54 mm | unknown | SINGLE | - | SINGLE COLOR LED | 5 mm | - | 0.025 A | - | 11 mm | - | - | 565 nm | - | - | ||
![]() TLSE17TP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | TOSHIBA CORP | 3000.0 mcd | 100 °C | -40 °C | LEAD FREE, PLASTIC PACKAGE-2 | Active | No | e0 | Tin/Lead (Sn/Pb) | RED | 8541.40.20.00 | BULK | 1 | 2.54 mm | unknown | SINGLE | 20 deg | SINGLE COLOR LED | 5 mm | TRANSPARENT | 0.05 A | 2.4 V | 9.3 mm | T-1 3/4 | 4 V | 623 nm | - | Red |