- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Forward Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Overall Height
- Peak Wavelength
- HTS Code
- Optoelectronic Device Type
- Color
- Configuration
Attribute column
Manufacturer
Toshiba LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLFGE1100B Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 45.0 mcd | 100 °C | -40 °C | 3.20 MM X 2.80 MM, 1.90 MM HEIGHT, SMD, 4-3R1, 2 PIN | Active | - | - | - | - | GREEN | 8541.40.20.00 | TR | 1 | 2.8 mm | unknown | SINGLE | - | SINGLE COLOR LED | 2.4 mm | - | 0.05 A | - | 1.9 mm | - | - | 568 nm | - | - | ||
![]() TLGD160 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | TOSHIBA CORP | 300 mcd | 85 °C | -20 °C | 4-3E1A, 2 PIN | Obsolete | No | e0 | - | TIN LEAD | GREEN | - | BULK | 1 | 2.54 mm | unknown | SINGLE | - | SINGLE COLOR LED | 3.1 mm | TRANSPARENT CLEAR | 0.04 A | - | 5.84 mm | - | - | 567 nm | - | - | ||
![]() TLOH262 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | TOSHIBA CORP | 300.0 mcd | 85 °C | -30 °C | PLASTIC, 4-3H1, 2 PIN | Obsolete | - | - | - | - | ORANGE | - | BULK | 1 | 2.54 mm | unknown | SINGLE | - | SINGLE COLOR LED | 3.1 mm | COLORLESS CLEAR | 0.05 A | - | 5.1 mm | T-1 | - | 612 nm | - | - | ||
![]() TLOH9203 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 6 | TOSHIBA CORP | 15000.0 mcd | 85 °C | -25 °C | PLASTIC, 4-5AV1, 6 PIN | End Of Life | - | - | - | - | ORANGE | 8541.40.20.00 | TR, 7 INCH | 1 | 6 mm | unknown | SINGLE | 8 deg | SINGLE COLOR LED | 4 mm | TRANSPARENT | 0.05 A | - | 4.78 mm | T-1 1/2 | - | 612 nm | - | - | ||
![]() TLYE1008A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | Active | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | unknown | - | 135 deg | - | - | DIFFUSED | 0.025 A | 2.4 V | 0.6 mm | - | 4 V | 590 nm | - | Yellow | ||
![]() TLR1002 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 0.8 mcd | 80 °C | -25 °C | - | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | RED | 8541.40.20.00 | TR | 1 | - | unknown | SINGLE | - | SINGLE COLOR LED | 1.4 mm | - | 0.025 A | - | - | - | - | 700 nm | - | - | ||
![]() TLYE62T Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | TOSHIBA CORP | 250.0 mcd | 100 °C | -40 °C | MOLD PLASTIC, 4-3H1, 2 PIN | Obsolete | No | - | No | - | YELLOW | 8541.40.20.00 | BULK | 1 | 2.54 mm | unknown | SINGLE | - | SINGLE COLOR LED | 3 mm | TRANSPARENT | 0.05 A | - | 4.8 mm | T-1 | - | 590 nm | - | - | ||
![]() TLBC1002 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 20.0 mcd | 85 °C | -30 °C | 2 X 1.25 MM, 1.10 MM HEIGHT, 4-1D1, SMD, 2 PIN | Obsolete | No | - | - | - | BLUE | - | TAPE AND REEL | 1 | 2.2 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.4 mm | - | 0.025 A | - | 1.1 mm | - | - | 470 nm | - | - | ||
![]() TLOH9204 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 6 | TOSHIBA CORP | 21000.0 mcd | 85 °C | -25 °C | SURFACE MOUNT, COMPACT, PLASTIC, 4-5AW1, 6 PIN | End Of Life | - | - | - | - | ORANGE | 8541.40.20.00 | TR, 7 INCH | 1 | 6 mm | unknown | SINGLE | 8 deg | SINGLE COLOR LED | 3.9 mm | TRANSPARENT | 0.05 A | 2.4 V | 5.15 mm | - | 5 V | 612 nm | 8 cd | Amber | ||
![]() TL1F1-NW1,L Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | TOSHIBA CORP | - | 100 °C | -40 °C | 4-5BF1, 2 PIN | Active | - | - | - | - | WHITE | 8541.40.20.00 | TR, 7 INCH | 1 | - | unknown | SINGLE WITH BUILT-IN ZENER DIODE | 120 deg | SINGLE COLOR LED | 4.3 mm | - | 0.8 A | 3.6 V | 1.35 mm | - | 4 V | - | 120 cd | White | ||
![]() TLEGC1002 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 120.0 mcd | 85 °C | -30 °C | 2 X 1.25 MM, 1.10 MM HEIGHT, 4-1D1, SMD, 2 PIN | Obsolete | No | - | - | - | GREEN | - | TAPE AND REEL | 1 | 2.2 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.4 mm | - | 0.025 A | - | 1.1 mm | - | - | 525 nm | - | - | ||
![]() TLO102A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | TOSHIBA CORP | 3 mcd | 75 °C | -20 °C | - | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | ORANGE | 8541.40.20.00 | BULK | 1 | 0.9 mm | unknown | SINGLE | - | SINGLE COLOR LED | 3 mm | LUSTERLESS | 0.03 A | - | 4 mm | - | - | 610 nm | - | - | ||
![]() TLRE1102 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | 100 °C | -40 °C | - | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | unknown | - | 60 deg | - | - | - | 0.05 A | 2.4 V | 3.4 mm | - | 4 V | 644 nm | - | Red | ||
![]() TLYH1032(T14 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | TOSHIBA CORP | 100.0 mcd | 100 °C | -40 °C | PLASTIC, 4-1A1, 2 PIN | Obsolete | - | - | - | - | YELLOW | 8541.40.20.00 | TR, 7 INCH | 1 | 1.6 mm | unknown | SINGLE | - | SINGLE COLOR LED | 1.2 mm | - | 0.025 A | - | 0.45 mm | - | - | 590 nm | - | - |