- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Brand | Circuit Arrangement | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | I/O Isolation Voltage (V) | If - Forward Current | Lead Shape | Manufacturer | Maximum Input Current (mA) | Maximum Input Voltage | Maximum Input Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Input Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package | Package Height | Package Length | Package Width | PCB changed | Pd - Power Dissipation | Product Status | RoHS | Standard Package Name | Supplier Package | Vr - Reverse Voltage | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Configuration | Number of Channels | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Fall Time (Typ) | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Forward Voltage-Max | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Isolation Voltage-Max | Reverse Voltage (DC) | Product | Response Time-Max | Vf - Forward Voltage | On-State Resistance | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
TLP222A-2(F) Toshiba Semiconductor and Storage | 8702 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP222A-2 | Active | 1 (Unlimited) | PC Pin | 2Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 500mA | SPST-NO (1 Form A) x 2 | - | 2 | 500mA | DPST | - | - | 7.5mA | 60V | 1.3V | 800μs | Relay | 1.3V | 100 μs | - | 0V~60V | - | 2Ohm | - | 50mA | 50mA | - | - | 2.5kV | - | - | 5V | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
TLP170A(F) Toshiba Semiconductor and Storage | 42 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4 | - | 2.54SOP4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP170A | Active | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -40°C | - | - | - | 50mW | - | Gull Wing | AC, DC | 400mA | SPST-NO (1 Form A) | - | 1 | 400mA | SPST | - | - | - | 60V | 1.3V | - | Relay | - | - | - | 0V~60V | - | 2Ohm | - | 50mA | 50mA | - | - | 1.5kV | 125°C | - | - | - | - | - | 2Ohm | - | 2.1mm | - | - | No | RoHS Compliant | - | ||
![]() TLP3216(TP15,F) Toshiba | In Stock | - | - | - | - | - | - | SSOP-4 | - | - | - | - | Toshiba | 1 Form A | - | 1500 | - | - | - | Toshiba | - | 1.3 V | - | + 85 C | - | - | - | - 20 C | - | Surface Mount | PCB Mount | - | - | - | MOSFET | - | - | - | - | - | - | - | Details | - | SSOP | - | Reel | - | TLP3216 | - | - | - | - | - | - | - | - | Relays | - | 4 | SMD/SMT | Photo MOSFET | - | - | - | - | 0.12 A | - | DC | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | Solid State Relays - PCB Mount | 1.8 mm | 3.8 mm | 2.04 mm | - | - | - | ||
![]() TLP202A(F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
TLP3122(TP,F) Toshiba Semiconductor and Storage | 2655 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3122 | Active | 1 (Unlimited) | Gull Wing | 250mOhm | 85°C | -20°C | - | - | - | - | - | Gull Wing | AC, DC | 1A | SPST-NO (1 Form A) | - | - | 1A | SPST | - | - | - | 60V | 1.3V | - | Relay | - | - | - | 0V~60V | - | 250mOhm | - | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP3118(TP,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A | - | - | - | - | - | - | - | 1.3 V | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.04 A | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
TLP227GA-2(TP1,F) Toshiba Semiconductor and Storage | 654465 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP227GA-2 | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 65°C | -20°C | - | - | - | - | - | Gull Wing | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | 2 | 120mA | DPST | - | - | - | 400V | 1.3V | - | Relay | - | - | - | 0V~400V | - | 35Ohm | - | 50mA | 50mA | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
TLP227G-2(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP227G-2 | Active | 1 (Unlimited) | PC Pin | 35Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | 2 | 120mA | DPST | - | - | - | 350V | 1.3V | - | Relay | - | - | - | 0V~350V | - | 35Ohm | - | 50mA | 50mA | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
TLP192A(F) Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | TLP192A | Active | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 400mA | SPST-NO (1 Form A) | - | 1 | 400mA | SPST | - | - | - | 60V | 1.3V | - | Relay | - | - | - | 0V~60V | - | 2Ohm | - | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
TLP197D(F) Toshiba Semiconductor and Storage | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP197D | Active | 1 (Unlimited) | Gull Wing | 8Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 200mA | SPST-NO (1 Form A) | - | - | 200mA | SPST | - | - | - | 200V | 1.3V | - | Relay | - | - | - | 0V~200V | - | 8Ohm | - | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP202A(TP,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | Toshiba | 1 Form A | - | 2500 | - | - | - | Toshiba | - | 1.3 V | - | + 85 C | - | - | - | - 40 C | - | Surface Mount | PCB Mount | - | - | - | MOSFET | - | - | - | - | - | - | - | Details | - | SOP | - | MouseReel | - | TLP202A | - | - | - | - | - | - | - | - | Relays | - | 8 | - | Photo MOSFET | - | - | - | - | 0.4 A | - | DC | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | 50 mA | - | - | - | - | - | - | Solid State Relays | - | - | - | Solid State Relays - PCB Mount | 2.1 mm | 9.4 mm | 4.4 mm | - | - | - | ||
TLP222AF Toshiba Semiconductor and Storage | 12000 |
| Datasheet | 12 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP222A | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | SINGLE WITH BUILT-IN DIODE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~60V | 0.025A | 2Ohm | 1.3V | - | - | 0.5A | 500mA | - | - | 2500V | - | - | 0.002s | - | - | - | - | - | - | - | RoHS Compliant | - | ||
TLP179D(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | TLP179D | Active | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 50mA | SPST-NO (1 Form A) | - | 1 | 50mA | SPST | - | - | - | 200V | 1.3V | - | Relay | - | - | - | 0V~200V | - | 50Ohm | - | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP4176G Toshiba | 2400 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1 Form B | EAR99 | - | 1500(RMS) | - | Gull-wing | - | 25 | - | 1.3 | - | 65 | - | 1 | - | -20 | Surface Mount | - | - | - | - | MOSFET | - | 1.9(Max) | 3.9 | 4.4 | 4 | - | - | - | SOP | SOP | - | Magazine | - | - | Active | - | - | - | - | - | - | - | - | - | 4 | - | AC|DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3825(LF5,F Toshiba Semiconductor and Storage | 98 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | Toshiba | - | - | 50 | - | 10 mA | - | Toshiba | - | - | - | + 110 C | - | Toshiba Semiconductor and Storage | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | 50 mW | Active | - | - | - | 5 V | Tube | - | TLP3825 | - | - | - | - | - | - | - | - | Optocouplers | - | - | N/R | AC, DC | - | SPST-NO (1 Form A) | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 200 V | - | 500 mOhms | - | - | - | - | 1.5 A | 2500 Vrms | - | - | - | - | - | 1.64 V | - | MOSFET Output Optocouplers | - | - | - | - | - | - | ||
![]() TLP3823F(LF4,F Toshiba Semiconductor and Storage | 61 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | Toshiba | - | - | 50 | - | 10 mA | - | Toshiba | - | - | - | + 110 C | - | Toshiba Semiconductor and Storage | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | 50 mW | Active | - | - | - | 5 V | Tube | - | TLP3823F | - | - | - | - | - | - | - | - | Optocouplers | - | - | N/R | AC, DC | - | SPST-NO (1 Form A) | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 150 mOhms | - | - | - | - | 3 A | 2500 Vrms | - | - | - | - | - | 1.64 V | - | MOSFET Output Optocouplers | - | - | - | - | - | - | ||
![]() TLP3825F(LF4,F Toshiba Semiconductor and Storage | 70 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | Toshiba | - | - | 50 | - | 10 mA | - | Toshiba | - | - | - | + 110 C | - | Toshiba Semiconductor and Storage | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | 50 mW | Active | - | - | - | 5 V | Tube | - | TLP3825F | - | - | - | - | - | - | - | - | Optocouplers | - | - | N/R | AC, DC | - | SPST-NO (1 Form A) | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 200 V | - | 500 mOhms | - | - | - | - | 1.5 A | 2500 Vrms | - | - | - | - | - | 1.64 V | - | MOSFET Output Optocouplers | - | - | - | - | - | - | ||
TLP4227G(F) Toshiba Semiconductor and Storage | 7133 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP4227G | Active | 1 (Unlimited) | PC Pin | 25Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 150mA | SPST-NC (1 Form B) | - | 1 | 150mA | SPST | - | - | 5mA | 350V | 1.3V | - | Relay | 1.3V | - | - | 0V~350V | - | 25Ohm | - | 50mA | 50mA | - | - | 2.5kV | - | - | 5V | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
TLP797J(F) Toshiba Semiconductor and Storage | 20000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | TLP797J | Active | 1 (Unlimited) | PC Pin | 35Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 100mA | SPST-NO (1 Form A) | - | 1 | - | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 600V | 1.3V | 200μs | Relay | 1.3V | 200 μs | - | 0V~600V | - | 35Ohm | - | 50mA | - | - | - | - | - | 5000V | 5V | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | RoHS Compliant | - | ||
TLP597G(F) Toshiba Semiconductor and Storage | 8702 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP597G | Active | 1 (Unlimited) | PC Pin | 35Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 120mA | SPST-NO (1 Form A) | - | 1 | 120mA | SPST | - | - | 7.5mA | 350V | 1.3V | 300μs | Relay | 1.3V | 100 μs | - | 0V~350V | - | 35Ohm | - | 50mA | 50mA | - | - | 2.5kV | - | - | 5V | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free |