- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Product Status | RoHS | Rohs Code | Special Features | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Depth | Reach Compliance Code | Termination Style | Output Type | Circuit | Configuration | Number of Channels | Number of Poles | Input Type | Optoelectronic Device Type | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Contact Configuration | Vf - Forward Voltage | Product Category | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3553A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.49.95.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP171A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | 2 Ω | 65 °C | -20 °C | - | - | SOP-4 | - | Active | - | - | - | Yes | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | unknown | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.025 A | - | 2.1 mm | - | - | - | 1500 V | 3.9 mm | 0.0005 A | MOSFET | 1.1 V | - | - | - | - | - | ||
![]() TLP3555A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.49.95.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS25G41S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | - | 80 °C | -30 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | 25 A | - | - | 2060 V | - | - | - | - | - | - | - | - | - | ||
![]() TSS10J45S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | - | 80 °C | -30 °C | - | - | 10-62A1A, 4 PIN | - | Obsolete | - | - | - | - | - | - | - | - | - | - | TTL COMPATIBLE, WITH SNUBBER NETWORK, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | 10 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP3544 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | 0.06 Ω | 65 °C | -20 °C | - | - | DIP-6 | - | End Of Life | - | - | - | Yes | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | unknown | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.025 A | - | 3.65 mm | - | - | - | 2500 V | 7.12 mm | 0.005 A | MOSFET | 1.18 V | - | - | - | - | - | ||
![]() TLX9152M(TPL,F Toshiba | In Stock | - | Datasheet | - | SO-16 | - | - | - | - | 10 mA | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 600 mW | - | RoHS Compliant | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | - | 1.65 V | - | - | - | ||
![]() TLP174G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | 35 Ω | 65 °C | -20 °C | - | - | SOP-4 | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.025 A | - | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP4227G(TP1,F) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | 25 Ω | 65 °C | -20 °C | - | - | DIP-4 | - | Not Recommended | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | unknown | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.05 A | - | - | 0.15 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP206G(V4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 2 | 35 Ω | 65 °C | -20 °C | - | - | SOP-8 | - | End Of Life | - | - | - | No | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | unknown | - | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.025 A | - | - | 0.1 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() TSS25G47S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | - | 80 °C | -30 °C | - | - | 4 PIN | - | Active | - | - | - | - | - | - | - | - | - | - | TTL COMPATIBLE, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.025 A | - | - | 25 A | - | - | 2060 V | - | - | - | - | - | - | - | - | - | ||
![]() TSZ2G44S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | - | 80 °C | -30 °C | - | - | - | - | Obsolete | - | - | - | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | 2 A | - | - | 2060 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP798GA Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 1 | 12 Ω | 85 °C | -40 °C | - | - | DIP-6 | - | End Of Life | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | 0.15 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP3412 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | unknown | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP221AF(F) Toshiba | In Stock | - | - | Surface Mount | - | - | - | 4.58 x 6.4 x 3.65mm | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | MOSFET | - | - | DIP | - | - | - | - | - | General Purpose Reinforced Insulation | - | - | - | - | - | - | - | 300pF | - | 6.4mm | - | - | - | - | - | - | 1 | - | - | PhotoMOSFET | PCB Pin | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 3.65mm | 4.58mm | ||
![]() TLP223J(D4TP1,F Toshiba Semiconductor and Storage | 504 |
| - | Surface Mount | 4-SMD (0.300", 7.62mm) | 4-SMD | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0 V ~ 600 V | - | 60 Ohms | - | - | 90 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP4590A(TP1,F Toshiba Semiconductor and Storage | 2677 |
| - | Surface Mount | 6-SMD, Gull Wing | - | Toshiba | - | 1500 | - | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 50 mW, 750 mW | Active | Details | - | - | - | Cut Tape | - | - | - | - | - | - | Optocouplers | - | - | Gull Wing | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | 0 V ~ 60 V | - | 600 mOhms | - | - | 1.2 A | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | - | ||
![]() TLP4590A(LF5,F Toshiba | 74 |
| - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | Toshiba | - | 50 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | Details | - | - | - | Tube | TLP4590A | - | - | - | - | - | Optocouplers | - | - | SMD (SMT) Tab | AC, DC | SPST-NC (1 Form B) | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | 0 V ~ 60 V | - | 600 mOhms | - | - | 1.2 A | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | - | ||
![]() TLP3450S(TP,E(O TOSHIBA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3556A(F(O Toshiba | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |