- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Input to Output Isolation Method | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | On Resistance - Max | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Supplier Package | Unit Weight | Vr - Reverse Voltage | Packaging | Series | Termination | Subcategory | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Number of Channels | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Sealable | Max Output Voltage | Operating Temperature - Junction | Max Input Voltage | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Voltage - Load | Capacitance @ Vr, F | On-State Resistance (Max) | Max Input Current | Load Current | Isolation Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3407SRA4(TP,E Toshiba Semiconductor and Storage | 1372 |
| - | - | - | Surface Mount | 16-LDFN | S-VSON16T (2x6.25) | - | Toshiba | 500 | 30 mA | - | Toshiba | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | - | - | Active | Details | - | - | 5 V | MouseReel | TLP3407S | - | Optocouplers | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | 4 Channel | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 300 Ohms | - | 600 mA | 500 Vrms | - | - | 1.26 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3406SRHA(TPE Toshiba | 3623 |
| - | - | - | Surface Mount | 4-SMD (0.079, 2.00mm) | S-VSON4T (2x1.45) | - | Toshiba | 2500 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Details | - | - | - | Reel | TLP3406SRHA | - | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 0 V ~ 30 V | - | 200 mOhms | - | 1.5 A | - | - | - | - | Toshiba | - | - | - | ||
![]() TLP4590A(D4TP1,F Toshiba | 1740 |
| - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6-SMD | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | TLP4590A | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | - | 0 V ~ 60 V | - | 600 mOhms | - | 1.2 A | - | - | - | - | - | - | - | - | ||
![]() TLP241B(TP1,F Toshiba Semiconductor and Storage | 28 |
| - | - | - | Surface Mount | 4-SMD (0.300", 7.62mm) | 4-SMD | TLP241 | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | TLP241B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP227G(LF1,F) Toshiba | In Stock | - | - | Production (Last Updated: 1 week ago) | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Compliant | PDIP | - | - | - | - | PC Pin | - | 4 | - | - | 120 mA | - | - | - | - | - | 0.12 A | Yes | 350 V | - | 1.3 V | - | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | ||
![]() TLP4590A(D4LF1,F Toshiba | 56 |
| - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6-SMD | - | Toshiba | 50 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tube | - | - | Active | Details | - | - | - | Tube | TLP4590A | - | Optocouplers | - | SMD (SMT) Tab | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | 1.2 A | - | - | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP4590A(LF1,F Toshiba | 93 |
| - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6-SMD | - | Toshiba | 50 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tube | - | - | Active | Details | - | - | - | Tube | TLP4590A | - | Optocouplers | - | SMD (SMT) Tab | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | 1.2 A | - | - | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP4590A(TP5,F Toshiba | 1390 |
| - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | TLP4590A | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | - | 0 V ~ 60 V | - | 600 mOhms | - | 1.2 A | - | - | - | - | - | - | - | - | ||
![]() TLP170AM(V4TPL,E Toshiba Semiconductor and Storage | 21958 |
| - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | TLP170 | Toshiba | 3000 | 10 mA | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | TLP170AM(V4TPL,E(O | 300 mW | Active | Details | - | - | 6 V | Cut Tape | TLP170AM | - | Optocouplers | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | 1 Channel | - | - | - | 700 mA | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 300 mOhms | - | 700 mA | 3750 Vrms | - | - | 1.27 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP4590AF(D4LF4F Toshiba Semiconductor and Storage | 103 |
| - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | Toshiba | 50 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | SMD/SMT | - | Tube | - | - | Active | Details | - | - | - | Tube | - | - | Optocouplers | - | N/R | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | 1.2 A | - | - | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP4590A(D4,F Toshiba | 89 |
| - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | Toshiba | 50 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tube | - | - | Active | Details | - | - | - | Tube | TLP4590A | - | Optocouplers | - | PC Pin | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | 1.2 A | - | - | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3450(TPF(O Toshiba | 2746 |
| - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP4590A(F Toshiba | 126 |
| - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | Toshiba | 50 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tube | - | - | Active | Details | - | - | - | Tube | TLP4590A | - | Optocouplers | - | - | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | 1.2 A | - | - | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP4590AF(LF4,F Toshiba | 84 |
| - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | Toshiba | 50 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tube | - | - | Active | Details | - | - | - | Tube | TLP4590AF | - | Optocouplers | - | - | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | 1.2 A | - | - | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3825(TP1F(O Toshiba | In Stock | - | - | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (HSMA) | FS1D | Toshiba | - | - | - | Toshiba | - | Micro Commercial Co | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | - | - | - | -50°C ~ 150°C | - | 200 V | 1A | MOSFET Output Optocouplers | - | 50pF @ 4V, 1MHz | - | - | - | - | 150 ns | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP241BF(D4,F Toshiba Semiconductor and Storage | 61 |
| - | - | - | Through Hole | 4-DIP (0.300", 7.62mm) | 4-DIP | - | Toshiba | 100 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | - | Through Hole | - | Tube | - | 550 W | Active | Details | - | - | 6 V | Tube | TLP241BF | - | Optocouplers | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | 1 Channel | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 200 mOhms | - | 2 A | 5000 Vrms | - | - | 1.65 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP241BF(LF4,F Toshiba Semiconductor and Storage | 20 |
| - | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | Toshiba | 100 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | - | SMD/SMT | - | Tube | - | 550 W | Active | Details | - | - | 6 V | Tube | TLP241BF | - | Optocouplers | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | 1 Channel | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 200 mOhms | - | 2 A | 5000 Vrms | - | - | 1.65 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3480(TP,E Toshiba Semiconductor and Storage | 17 |
| - | - | - | Surface Mount | 4-SMD (0.083", 2.10mm) | P-SON4 | TLP3480 | Toshiba | 1500 | 5 mA | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | Yes | - | - | - | - | - | 50 mW | Active | Details | - | - | - | MouseReel | TLP3480 | - | Optocouplers | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 30 V | - | 50 mOhms | - | 4.5 A | 500 Vrms | - | - | 1.2 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3407SRL(TP,E Toshiba Semiconductor and Storage | 27 |
| - | - | - | Surface Mount | 4-SMD (0.079", 2.00mm) | S-VSON4T | TLP3407 | Toshiba | 2500 | - | Optocoupler | Toshiba | + 110 C | Toshiba Semiconductor and Storage | - 40 C | Yes | - | PCB Mount | 0.3 Ohms | - | - | 50 mW | Active | Details | - | 0.000353 oz | - | MouseReel | TLP3407S | - | Relays | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 60 V | - | 300 mOhms | - | 1 A | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | 1.3 mm | 2 mm | 1.45 mm | ||
![]() TLP3546A(TP1,F(O Toshiba | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |