- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Date Of Intro | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Product Status | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Series | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Termination Style | Output Type | Circuit | Configuration | Number of Channels | Input Type | Optoelectronic Device Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP241BF(D4LF4,F Toshiba Semiconductor and Storage | 18 |
| - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | Toshiba | - | 100 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | 550 W | Active | Details | - | 6 V | Tube | TLP241BF | - | - | Optocouplers | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 1 Channel | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 200 mOhms | - | - | 2 A | 5000 Vrms | - | - | - | - | - | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP241A(TP1,F(O Toshiba | 12000 |
| - | Through Hole | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | ||
![]() TLP241B(D4,TP1,F Toshiba Semiconductor and Storage | 1718 |
| - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | Toshiba | - | 1500 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 550 W | Active | Details | - | 6 V | Cut Tape | TLP241B | - | - | Optocouplers | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | 1 Channel | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 200 mOhms | - | - | 2 A | 5000 Vrms | - | - | - | - | - | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP4590A(D4TP5,F Toshiba | 463 |
| - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | TLP4590A | - | - | - | - | SMD (SMT) Tab | AC, DC | SPST-NC (1 Form B) | - | - | - | - | - | 0 V ~ 60 V | - | 600 mOhms | - | - | 1.2 A | - | - | - | - | - | - | - | - | ||
![]() TLP4590AF(D4TP4F Toshiba Semiconductor and Storage | 1131 |
| - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | Toshiba | - | 1000 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | Reel | - | - | - | Optocouplers | - | N/R | AC, DC | SPST-NC (1 Form B) | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | - | 1.2 A | - | - | - | - | - | - | - | MOSFET Output Optocouplers | ||
![]() TLP241BF(TP4,F Toshiba Semiconductor and Storage | 32 |
| - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | Toshiba | - | 1000 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 550 W | Active | Details | - | 6 V | Cut Tape | TLP241BF | - | - | Optocouplers | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 1 Channel | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 200 mOhms | - | - | 2 A | 5000 Vrms | - | - | - | - | - | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP241B(LF5,F Toshiba Semiconductor and Storage | 101 |
| - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | Toshiba | - | 100 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | 550 W | Active | Details | - | 6 V | Tube | TLP241B | - | - | Optocouplers | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | 1 Channel | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 200 mOhms | - | - | 2 A | 5000 Vrms | - | - | - | - | - | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP4590AF(D4,F Toshiba Semiconductor and Storage | 50 |
| - | Through Hole | 6-DIP (0.400", 10.16mm) | - | 6-DIP | - | Toshiba | - | 50 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | Details | - | - | Tube | - | - | - | Optocouplers | - | N/R | AC, DC | SPST-NC (1 Form B) | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | - | 1.2 A | - | - | - | - | - | - | - | MOSFET Output Optocouplers | ||
![]() TLP241B(D4,F Toshiba Semiconductor and Storage | 26 |
| - | Through Hole | 4-DIP (0.300", 7.62mm) | - | 4-DIP | - | Toshiba | - | 100 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | Through Hole | - | - | - | - | - | Tube | - | - | - | 550 W | Active | Details | - | 6 V | Tube | TLP241B | - | - | Optocouplers | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | 1 Channel | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 200 mOhms | - | - | 2 A | 5000 Vrms | - | - | - | - | - | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP4590AF(TP4,F Toshiba Semiconductor and Storage | 1009 |
| - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | Toshiba | - | 1000 | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | Reel | - | - | - | Optocouplers | - | N/R | AC, DC | SPST-NC (1 Form B) | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | - | 600 mOhms | - | - | 1.2 A | - | - | - | - | - | - | - | MOSFET Output Optocouplers | ||
![]() TLP170GM(TPL,E Toshiba Semiconductor and Storage | 35000 | - | - | Surface Mount | 6-SOP (0.179", 4.55mm), 4 Leads | - | 6-SOP (2.54mm) | TLP170 | Toshiba | - | 3000 | 10 mA | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 50 mW, 300 mW | Active | Details | - | 5 V | Cut Tape | TLP170GM | - | - | Optocouplers | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 1 Channel | - | - | MOSFET Output Optocouplers | 0 V ~ 350 V | - | 50 Ohms | - | - | 110 mA | 3750 Vrms | - | - | - | - | - | 1.27 V | MOSFET Output Optocouplers | ||
![]() TLP3482(TP,E Toshiba Semiconductor and Storage | 2889 |
| - | Surface Mount | 4-SMD (0.083", 2.10mm) | - | P-SON4 | TLP3482 | Toshiba | - | 1500 | 5 mA | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | Yes | - | - | - | - | - | - | - | - | - | - | 50 mW | Active | Details | - | - | MouseReel | TLP3482 | - | - | Optocouplers | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 200 mOhms | - | - | 2 A | 500 Vrms | - | - | - | - | - | 1.2 V | MOSFET Output Optocouplers | ||
![]() TLP3115(TP15F Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3100 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | 0.05 Ω | 65 °C | -20 °C | - | - | SOP-6 | - | Not Recommended | - | - | - | Yes | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | SINGLE | - | DC | TRANSISTOR OUTPUT SSR | - | - | 0.02 A | - | 2.1 mm | - | - | - | 1500 V | 6.3 mm | 0.005 A | MOSFET | 1.18 V | - | - | ||
![]() TLP3340 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | 14 Ω | 65 °C | -20 °C | - | - | USOP-4 | - | Active | - | - | - | Yes | - | - | - | UL APPROVED | 8541.40.95.00 | - | unknown | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.02 A | - | - | - | - | - | 500 V | - | - | - | - | - | - | ||
![]() TLP197G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | 35 Ω | 85 °C | -40 °C | - | - | SOP-6 | - | Obsolete | - | - | - | Yes | - | - | - | UL RECOGNIZED, BI-DIRECTIONAL | 8541.40.95.00 | - | unknown | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.025 A | - | - | 0.1 A | - | - | 1500 V | - | - | - | - | - | - | ||
![]() TLP176AM(V4TPR,E Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | 2018-09-21 | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3114 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | 3 Ω | 60 °C | 25 °C | - | - | SOP-4 | - | Obsolete | - | - | - | No | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.03 A | - | - | - | - | - | 1500 V | - | - | - | - | - | - | ||
![]() TLP594G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | 35 Ω | 65 °C | -20 °C | - | - | 11-7A8, DIP-6 | - | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.025 A | - | - | 0.12 A | - | - | 2500 V | - | - | - | - | - | - | ||
![]() TLP3125 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | 4 Ω | 65 °C | -20 °C | - | - | SOP-8 | - | End Of Life | - | - | - | Yes | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | SINGLE | - | DC | TRANSISTOR OUTPUT SSR | - | - | 0.025 A | - | 2.1 mm | - | - | - | 1500 V | 9.4 mm | 0.005 A | MOSFET | 1 V | - | - |