- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Circuit Arrangement | Date Of Intro | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | I/O Isolation Voltage (V) | Ihs Manufacturer | Lead Shape | Manufacturer | Maximum Input Current (mA) | Maximum Input Voltage | Maximum Input Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Input Voltage (V) | Minimum Isolation Voltage | Minimum Operating Temperature (°C) | Mounting | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | RoHS | Rohs Code | Standard Package Name | Supplier Package | Termination Method | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Configuration | Number of Channels | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Fall Time (Typ) | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Reverse Voltage (DC) | Overall Length | Control Current | Output Circuit Type | Control Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3412SRH Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2019-05-21 | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP599B(IFT2) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | 1 | 4 Ω | 85 °C | -40 °C | - | - | PLASTIC, 11-7A8, DIP-6 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, BI-DIRECTIONAL | - | - | unknown | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0.025 A | - | - | - | - | 0.2 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP170D Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | 1 | 8 Ω | 65 °C | -20 °C | - | - | SOP-4 | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | - | - | - | - | - | SINGLE | - | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0.025 A | - | - | 2.1 mm | - | - | - | - | 1500 V | - | 4.4 mm | 0.002 A | MOSFET | 1 V | - | - | - | - | - | - | - | - | ||
![]() TSS5G45S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80 °C | -30 °C | - | - | 10-62A1A, 4 PIN | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL COMPATIBLE, WITH SNUBBER NETWORK, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | unknown | - | - | - | - | - | SINGLE | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | 5 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP197G(V4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | 1 | 40 Ω | 65 °C | -20 °C | - | - | SOP-6 | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | unknown | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0.025 A | - | - | - | - | 0.1 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP227A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP227A | - | Active | 1 (Unlimited) | PC Pin | - | 2Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 500mA | SPST-NO (1 Form A) | - | 1 | 500mA | SPST | - | - | 7.5mA | 60V | 1.3V | 600μs | Relay | 1.3V | 100 μs | - | 0V~60V | - | 2Ohm | 50mA | - | 50mA | - | - | 2.5kV | - | 5V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP3119(TP,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | 1 Form A | - | - | - | - | - | - | - | - | 1.3 V | - | - | - | - | - | - | Surface Mount | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.2 A | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP220J(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | TLP220J | - | Active | 1 (Unlimited) | PC Pin | - | 60Ohm | 65°C | -20°C | - | - | - | - | - | PC Pin | AC, DC | 90mA | SPST-NO (1 Form A) | - | 1 | 90mA | SPST | DC | TRANSISTOR OUTPUT SSR | - | 600V | 1.75V | - | Relay | - | - | - | 0V~600V | - | 60Ohm | 15mA | 3.65mm | 15mA | - | - | 5kV | - | - | - | 0.003A | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP3109(TP,F Toshiba Semiconductor and Storage | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TLP3100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~100V | - | 70mOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP240GA(TP1,F Toshiba Semiconductor and Storage | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP240GA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~400V | - | 35Ohm | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP206G(TP,F) Toshiba Semiconductor and Storage | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP206G | - | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 65°C | -20°C | - | - | - | - | - | Gull Wing | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | 2 | 100mA | SPST | - | - | 7.5mA | 350V | 1.3V | 1ms | Relay | 1.3V | 1 ms | - | 0V~350V | - | 35Ohm | 50mA | - | 50mA | - | 120mA | 1.5kV | - | 5V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP3220(TP15,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3220 | - | Active | 3 (168 Hours) | SMD/SMT | - | 14Ohm | 85°C | -20°C | UL APPROVED | - | - | - | - | SMD (SMT) Tab | AC, DC | 80mA | SPST-NO (1 Form A) | - | 1 | 80mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 100V | 1.3V | - | Relay | - | - | - | 0V~100V | 0.03A | 14Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP597A Toshiba | 37 | - | Datasheet | - | - | - | - | - | - | 1 Form A | - | EAR99 | - | 2500(RMS) | - | Through Hole | - | 25 | - | 1.3 | 65 | - | 1 | - | -20 | Through Hole | - | - | - | - | MOSFET | - | - | 3.65 | 7.12 | 6.4 | - | 6 | - | - | DIP | PDIP | - | Magazine | - | - | - | NRND | - | - | - | - | - | - | - | - | - | - | 6 | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3130(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP3130 | - | Active | 1 (Unlimited) | Gull Wing | - | 8Ohm | 85°C | -20°C | - | - | - | - | - | Gull Wing | AC, DC | 160mA | SPST-NO (1 Form A) | - | 1 | 160mA | SPST | - | - | - | 20V | 1.3V | - | Relay | - | - | - | 0V~20V | - | 8Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP172GM(TPR,E Toshiba Semiconductor and Storage | 3465 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.179, 4.55mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP172GM | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~350V | - | 50Ohm | - | - | - | - | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP4597G(F) Toshiba Semiconductor and Storage | 9252 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP4597G | - | Active | 1 (Unlimited) | PC Pin | - | 25Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 150mA | SPST-NC (1 Form B) | - | 1 | 150mA | SPST | - | - | 10mA | 350V | 1.3V | - | Relay | 1.3V | - | - | 0V~350V | - | 25Ohm | 50mA | - | 50mA | - | - | 2.5kV | - | 5V | - | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | RoHS Compliant | - | ||
![]() TLP3420(TP,F Toshiba Semiconductor and Storage | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3420 | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~100V | - | 14Ohm | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3110 Toshiba | 15500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP176A(F) Toshiba Semiconductor and Storage | 45 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | TLP176A | - | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 400mA | SPST-NO (1 Form A) | - | 1 | 400mA | SPST | - | - | 10mA | 60V | 1.3V | - | Relay | 1.3V | - | - | 0V~60V | - | 2Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | 5V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP224GA(F) Toshiba | 122 |
| Datasheet | - | Through Hole | - | - | - | Toshiba | 1 Form A | - | EAR99 | 100 | 2500(RMS) | - | Through Hole | Toshiba | 25 | 1.3 V | 1.3 | 65 | 504 | 1 | 2500(RMS) V | -20 | Through Hole | - | - | - | - | MOSFET | 400 V | - | 3.65 | 4.58 | 6.4 | - | 4 | Details | - | DIP | PDIP | PC Pins | Tube | - | TLP224G | - | Active | - | - | - | - | - | - | - | - | Relays | - | 4 | - | DC|AC | - | - | - | 1 | 0.12 A | - | DC | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | RoHS Compliant | - |