- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Circuit Arrangement | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | I/O Isolation Voltage (V) | Lead Shape | Manufacturer | Maximum Input Current (mA) | Maximum Input Voltage | Maximum Input Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Minimum Input Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | RoHS | Standard Package Name | Supplier Package | Typical Input to Output Capacitance (pF) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Number of Channels | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Fall Time (Typ) | Product Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Reverse Voltage (DC) | Overall Length | Control Current | Control Voltage | Product | Response Time-Max | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP597A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | TLP597A | Active | 1 (Unlimited) | PC Pin | - | 2Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | PC Pin | AC, DC | 500mA | SPST-NO (1 Form A) | 1 | 500mA | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 60V | 1.3V | - | Relay | 1.3V | - | - | 0V~60V | 2Ohm | 50mA | - | 50mA | 0.4A | - | 2.5kV | 5V | - | - | - | - | 0.002s | - | 3.65mm | 7.12mm | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() TLP4026G(TP,F) Toshiba | In Stock | - | - | - | Surface Mount | - | - | 8 | Toshiba | 1 Form A/1 Form B | - | 2500 | - | - | Toshiba | - | 1.3 V | - | + 85 C | - | - | - | - | - 40 C | - | Surface Mount | SMD/SMT | - | - | - | MOSFET | - | - | - | - | Details | - | SOP | - | Reel | - | TLP4026G | - | - | - | - | - | 85 °C | -40 °C | - | - | Optocouplers | - | 8 | - | Photo MOSFET | 120 mA | - | - | 0.12 A | SPST | DC | - | - | 350 V | 1.3 V | - | - | - | - | MOSFET Output Optocouplers | - | - | 50 mA | - | 50 mA | - | - | 1.5 kV | - | - | - | - | - | - | MOSFET Output Optocouplers | 1.9 mm | 9.4 mm | 4.4 mm | No | - | - | ||
![]() TLP4202G(F) Toshiba Semiconductor and Storage | 9892 |
| Datasheet | 52 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP4202G | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 90mA | SPST-NC (1 Form B) x 2 | 2 | 90mA | DPST | - | - | - | 350V | 1.3V | - | Relay | - | - | - | 0V~350V | 50Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP3110(F) Toshiba | 652 | - | Datasheet | - | - | - | - | - | - | 1 Form A | EAR99 | - | 1500(RMS) | Gull-wing | - | 30 | - | 1.4 | - | 65 | 1 | 1 | 1 | - | -20 | Surface Mount | - | - | - | - | MOSFET | 1.9(Max) | 3.9 | 4.4 | 4 | - | SOP | SOP | 0.8 | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP240D(TP1,F Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | TLP240D | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~200V | 8Ohm | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3120(TP,F) Toshiba Semiconductor and Storage | 26000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | TLP3120 | Active | 1 (Unlimited) | Gull Wing | - | 150mOhm | 85°C | -20°C | - | - | - | - | - | Gull Wing | AC, DC | 1.25A | SPST-NO (1 Form A) | 1 | 1.25A | SPST | - | - | - | 80V | 1.3V | - | Relay | - | - | - | 0V~80V | 150mOhm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP206A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | TLP206A | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | - | - | - | - | - | Gull Wing | AC, DC | 400mA | SPST-NO (1 Form A) x 2 | 2 | 400mA | - | - | - | 7.5mA | 60V | 1.3V | 1ms | - | 1.3V | 1 ms | - | 0V~60V | 2Ohm | 50mA | - | 50mA | - | - | 1.5kV | 5V | - | - | - | - | - | - | 2mm | 9.4mm | 4.4mm | No | RoHS Compliant | - | ||
![]() TLP3127(F Toshiba Semiconductor and Storage | 58200 | - | Datasheet | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | TLP3127 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~60V | 130mOhm | - | - | - | - | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP240D(F Toshiba Semiconductor and Storage | 8 | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2016 | TLP240D | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~200V | 8Ohm | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3217(TP15,F) Toshiba Semiconductor and Storage | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3217 | Active | 3 (168 Hours) | SMD/SMT | - | 12Ohm | 85°C | -20°C | - | - | - | - | - | SMD (SMT) Tab | AC, DC | 120mA | SPST-NO (1 Form A) | 1 | 120mA | SPST | DC | - | - | 80V | 1.3V | - | Relay | - | - | - | 0V~80V | 12Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | 0.03A | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP3412R(TP,F Toshiba Semiconductor and Storage | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.108, 2.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3412R | Active | 3 (168 Hours) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~60V | 1.5Ohm | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3553(F) Toshiba Semiconductor and Storage | 300 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65°C | -20°C | - | - | - | - | - | - | - | - | - | Tube | 2011 | TLP3553 | Active | Not Applicable | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | DC | - | - | - | - | - | - | - | - | - | 0V~20V | 80mOhm | - | 3.65mm | - | - | 3A | - | - | 4.6mm | 0.005A | 1.18V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3230(TP15,F) Toshiba | In Stock | - | - | - | - | - | SSOP-4 | - | Toshiba | - | - | 1500 | - | - | Toshiba | - | - | - | + 85 C | - | - | - | - | - 20 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | TLP3230 | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | Photo MOSFET | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 1.8 mm | 3.8 mm | 2.04 mm | - | - | - | ||
![]() TLP3409S(TP,E Toshiba Semiconductor and Storage | 26 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.079, 2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP3409S | Active | 3 (168 Hours) | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~100V | 600mOhm | - | - | - | - | 650mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP202G(TP,F) Toshiba | 96 | - | - | - | - | - | - | - | Toshiba | 2 Form A | - | 2500 | - | - | Toshiba | - | 1.3 V | - | + 85 C | - | - | - | - | - 40 C | - | Surface Mount | - | - | - | - | MOSFET | - | - | - | - | Details | - | SOP | - | Reel | - | TLP202G | - | - | - | - | - | - | - | - | - | Relays | - | 8 | - | MOSFET | - | - | - | 0.11 A | - | DC | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | 2 mm | 9.4 mm | 4.4 mm | - | - | - | ||
![]() TLP170J(F) Toshiba Semiconductor and Storage | 30000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP170J | Active | 1 (Unlimited) | Gull Wing | - | 60Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 90mA | SPST-NO (1 Form A) | 1 | 90mA | SPST | - | - | - | 600V | 1.3V | - | Relay | - | - | - | 0V~600V | 60Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP174GA(TP,F) Toshiba Semiconductor and Storage | 8366 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP174GA | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 120mA | SPST-NO (1 Form A) | 1 | 120mA | SPST | - | - | - | 400V | 1.3V | - | Relay | - | - | - | 0V~400V | 35Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP3412(TP,F Toshiba Semiconductor and Storage | 140 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3412 | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~60V | 1.5Ohm | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3547(F Toshiba Semiconductor and Storage | 130 | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | TLP3547 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~60V | 50mOhm | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3127(TP,F Toshiba Semiconductor and Storage | 96800 | - | Datasheet | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TLP3127 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~60V | 130mOhm | - | - | - | - | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |