- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Circuit Arrangement | Dimensions | ECCN (US) | HTS | I/O Isolation Voltage (V) | Lead Shape | Maximum Input Current (mA) | Maximum Input Voltage | Maximum Input Voltage (V) | Maximum Off-State Leakage Current (uA) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Minimum Input Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Style | Package Width | PCB changed | Special Features | Standard Package Name | Standards Met | Supplier Package | Typical Input to Output Capacitance (pF) | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Number of Channels | Output Current | Number of Poles | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Terminal Type | Operating Temperature Range | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Isolation Voltage | Isolation Voltage-Max | Control Current | Contact Configuration | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3431(TP,F(O Toshiba | 413 | - | Datasheet | - | - | - | - | - | - | 1 Form A | - | EAR99 | - | 300(RMS) | Concave Side | 20 | - | 1.4 | - | - | 85 | - | - | 0.4 | 0.4 | 1.1 | - | -40 | Surface Mount | - | - | MOSFET | - | 1.45 | - | 2.45 | 4 | - | - | - | VSON | 1 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 4 | - | DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3203(TP15,F) Toshiba | 41 |
| Datasheet | - | - | Surface Mount | - | - | - | 1 Form A | - | EAR99 | 8536.41.00.60 | 1500(RMS) | Gull-wing | 50 | 1.3 V | 1.3 | 0.001 | - | 85 | 0.9 | 20 | 1 | 2 | 1 | - | -20 | Surface Mount | - | - | MOSFET | 1.8 | 2.04 | - | 3.8 | 4 | - | SOP | - | SSOP | 0.3 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 0.9 A | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP227G(N,F) Toshiba Semiconductor and Storage | 7133 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | TLP227G | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | PC Pin | AC, DC | 120mA | SPST-NO (1 Form A) | 1 | 120mA | - | SPST | - | - | 7.5mA | 350V | 1.3V | Relay | - | - | 0V~350V | - | 35Ohm | 50mA | 50mA | - | 2.5kV | - | - | - | 3.65mm | 6.4mm | 4.6mm | No | RoHS Compliant | Lead Free | ||
![]() TLP3553(TP1,F) Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TLP3553 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 0V~20V | - | 80mOhms | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3417(TP,F) Toshiba Semiconductor and Storage | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3417 | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~80V | - | 12Ohm | - | - | 120mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3306(TP15,F Toshiba Semiconductor and Storage | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.128, 3.25mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | TLP3306 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | unknown | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~75V | - | 1.5Ohm | - | - | 400mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3825F(F Toshiba Semiconductor and Storage | 45 |
| Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | Tube | - | TLP3825F | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 0V~200V | - | 500mOhm | - | - | 1.5A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP798G Toshiba | 12639 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3320(TP15,F Toshiba Semiconductor and Storage | 22 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.128, 3.25mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | 2017 | TLP3320 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~100V | - | 14Ohm | - | - | 100mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3823(TP1,F Toshiba Semiconductor and Storage | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP3823 | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~100V | - | 150mOhm | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3131(TP,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3131 | Active | 1 (Unlimited) | Gull Wing | - | 1.5Ohm | 85°C | -20°C | - | - | - | - | - | - | Gull Wing | AC, DC | 300mA | SPST-NO (1 Form A) | - | 300mA | - | SPST | - | - | - | 20V | 1.3V | Relay | - | - | 0V~20V | - | 1.5Ohm | 50mA | 50mA | - | 1.5kV | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP175A(V4,E(T Toshiba | 370 | - | Datasheet | - | - | Surface Mount | - | - | - | 1 Form A | 3.7 x 4.55 x 2.1mm | EAR99 | - | 3750(RMS) | Gull-wing | 15 | - | 1.4 | - | +85°C | 65 | - | - | - | - | 1.1 | -40°C | -20 | Surface Mount | - | - | MOSFET | 2.1 | 3.7 | SO6 | 4.55 | 4 | General Purpose Low Trigger LED Current | SOP | UL, cUL, CSA Component Acceptance Service No.5A, File No.E67349, UL1577 File No.E67349, VDE, EN60747-5-5(Note), EN60747-5-5 | SO | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | 10pF | 4.55mm | - | 4 | - | DC|AC | - | - | - | - | 1 | - | DC | - | - | - | - | PhotoMOSFET | PCB Pin | -40 → +85°C | - | - | - | - | - | - | - | - | - | SPST | 2.1mm | 3.7mm | - | - | RoHS Compliant | - | ||
![]() TLP4172G(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP4172G | Obsolete | 1 (Unlimited) | Gull Wing | - | 50Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | AC, DC | 90mA | SPST-NC (1 Form B) | - | 90mA | - | SPST | - | - | - | 350V | 1.3V | Relay | - | - | 0V~350V | - | 50Ohm | 50mA | 50mA | - | 1.5kV | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP3545(F) Toshiba Semiconductor and Storage | 20000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | TLP3545 | Active | 1 (Unlimited) | PC Pin | - | 70mOhm | - | - | UL APPROVED | - | - | - | unknown | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | 1 | - | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | - | - | Relay | - | - | 0V~60V | 0.025A | 70mOhm | - | - | 3A | - | 2500V | 0.005A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP3116(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | TLP3116 | Active | 1 (Unlimited) | Gull Wing | - | 1.5Ohm | 85°C | -20°C | - | - | - | - | - | - | Gull Wing | AC, DC | 120mA | SPST-NO (1 Form A) | 1 | 120mA | - | SPST | - | - | - | 40V | 1.3V | Relay | - | - | 0V~40V | - | 15Ohm | 50mA | 50mA | - | 1.5kV | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP598GA(TP1,F) Toshiba | In Stock | - | Datasheet | - | - | - | - | - | - | 1 Form 2A | - | EAR99 | - | 1500(RMS) | Gull-wing | 30 | - | 1.48 | - | - | 85 | 0.15 | 400 | - | - | - | - | -40 | Surface Mount | - | - | MOSFET | 3.65 | 7.12 | - | 6.4 | 6 | - | DIP | - | PDIP SMD | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 6 | - | AC|DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP4192G(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | 6-SOP (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP4192G | Obsolete | 1 (Unlimited) | Gull Wing | - | 50Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NC (1 Form B) | - | 90mA | - | SPST | - | - | - | 350V | - | Relay | - | - | 0V~350V | - | 50Ohms | - | 50mA | 90mA | 1.5kV | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP3543(F) Toshiba Semiconductor and Storage | 20000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | TLP3543 | Active | 1 (Unlimited) | PC Pin | - | 50mOhm | - | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | 1 | - | - | SPST | - | - | - | - | - | Relay | - | - | 0V~20V | - | 50mOhm | - | - | 4A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3102(TP,F) Toshiba Semiconductor and Storage | 10 |
| Datasheet | 48 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | Tape & Reel (TR) | - | TLP3100 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~40V | - | 60mOhm | - | - | 2.5A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP197A(F) Toshiba Semiconductor and Storage | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | TLP197A | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | AC, DC | 400mA | SPST-NO (1 Form A) | 1 | 400mA | - | - | - | - | - | 60V | 1.3V | - | - | - | 0V~60V | - | 2Ohm | 50mA | 50mA | - | 1.5kV | - | - | - | - | - | - | No | RoHS Compliant | - |