- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Circuit Arrangement | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | I/O Isolation Voltage (V) | If - Forward Current | Lead Shape | Manufacturer | Maximum Input Current (mA) | Maximum Input Voltage | Maximum Input Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Maximum Power Dissipation (mW) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Mfr | Minimum Input Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package | Package Height | Package Length | Package Width | PCB changed | Pd - Power Dissipation | Product Status | RoHS | Standard Package Name | Supplier Package | Typical Input to Output Capacitance (pF) | Unit Weight | Usage Level | Vr - Reverse Voltage | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Configuration | Number of Channels | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3105(TP,F) Toshiba Semiconductor and Storage | 5 | - | Datasheet | - | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | Tape & Reel (TR) | - | TLP3100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | DC | - | - | - | - | - | - | - | - | 0V~100V | - | 200mOhm | - | 2.1mm | - | 1.4A | - | - | 6.3mm | 1.18V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP3548(TP1,F(O Toshiba | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1 Form A | EAR99 | - | 2500(RMS) | - | - | - | 25 | - | 1.8 | - | 85 | - | - | 750 | - | - | - | 1.5 | - | -40 | Surface Mount | - | - | - | - | MOSFET | - | 3.65 | 9.66 | 6.4 | 8 | - | - | - | - | DIP SMD | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3451(TP,F(O Toshiba | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1 Form A | EAR99 | - | 500(RMS) | - | - | - | 20 | - | 1.4 | - | 85 | - | - | - | - | - | - | 1.1 | - | -20 | Surface Mount | - | - | - | - | MOSFET | - | - | 1.45 | 2.45 | 4 | - | - | - | - | VSON | - | - | - | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4 | - | AC|DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP174G(F) Toshiba | In Stock | - | - | - | Surface Mount | - | SOP-4 | 4 | - | Toshiba | 1 Form A | - | 100 | - | 10 mA | - | Toshiba | - | 1.3 V | - | + 85 C | - | - | - | - | - | - | - | - | - 40 C | - | Surface Mount | SMD/SMT | - | - | - | MOSFET | - | - | - | - | - | - | - | Details | - | SOP | - | 0.003527 oz | - | - | Tube | - | TLP174G | - | - | - | - | - | - | 85 °C | -40 °C | - | Optocouplers | - | 4 | - | Photo MOSFET | 120 mA | - | - | 1 Channel | 0.12 A | - | DC | 1 ms | - | 10 mA | 350 V | 1.3 V | - | 1.15 V | MOSFET Output Optocouplers | - | - | - | 50 mA | - | 50 mA | - | 1500 Vrms | - | - | - | - | - | MOSFET Output Optocouplers | 1.9 mm | 3.9 mm | 4.4 mm | No | - | ||
![]() TLP3554(TP1,F) Toshiba Semiconductor and Storage | 12397 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | TLP3554 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 0V~40V | - | 150mOhm | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP3546(F) Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | TLP3546 | - | Active | 1 (Unlimited) | PC Pin | - | 200mOhm | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | 1 | - | SPST | - | - | - | - | - | - | Relay | - | - | 0V~100V | - | 200mOhm | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP222G(TP1,F) Toshiba Semiconductor and Storage | 3300 |
| Datasheet | 12 Weeks | Surface Mount, Through Hole | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2009 | TLP222G | - | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | 85°C | -40°C | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | 1 | 120mA | SPST | - | - | - | - | 350V | - | Relay | - | - | 0V~350V | - | 50Ohms | 25mA | - | 50mA | 120mA | 2.5kV | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() TLP3120 Toshiba | 26000 | - | Datasheet | - | - | - | - | - | - | - | 1 Form A | EAR99 | - | 1500(RMS) | - | Gull-wing | - | 50 | - | 1.3 | - | 85 | 1.25 | 80 | - | - | - | - | - | - | -20 | Surface Mount | - | - | - | - | MOSFET | - | 2(Max) | 6.3 | 4.4 | 6 | - | - | - | SOP | SOP | - | - | - | - | - | - | - | - | NRND | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | ||
![]() TLP4222G(F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3451(TP,F Toshiba Semiconductor and Storage | 197 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3451 | - | Active | 3 (168 Hours) | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~60V | - | 15Ohm | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP3475(TP,F Toshiba Semiconductor and Storage | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3475 | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | unknown | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | SINGLE WITH BUILT-IN DIODE | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~50V | 0.02A | 1.5Ohm | - | - | - | 300mA | - | 300V | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP3475S(TP,E Toshiba Semiconductor and Storage | 8758 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.079, 2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP3475S | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~60V | - | 1.5Ohm | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP3125(TP,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3125 | - | Active | 1 (Unlimited) | Gull Wing | - | 4Ohm | 85°C | -40°C | - | - | - | - | Gull Wing | AC, DC | 200mA | SPST-NO (1 Form A) | - | - | 200mA | SPST | - | - | - | - | 400V | 1.3V | Relay | - | - | 0V~400V | - | 4Ohm | 50mA | - | 50mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() TLP3823F(F Toshiba Semiconductor and Storage | 45 |
| Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2017 | TLP3823F | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~100V | - | 150mOhm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP172GM(TPR,E(O Toshiba | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1 Form A | EAR99 | - | 3750(RMS) | - | Gull-wing | - | 30 | - | 280 | - | 110 | - | - | 50 | 0.5 | 1 | - | - | - | -40 | Surface Mount | - | - | - | - | MOSFET | - | 2.1 | 3.7 | 4.55 | 4 | - | - | Non-Compliant | SOP | SO | 30 | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP227A-2(F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | 2 Form A | - | - | - | - | - | - | - | 1.3 V | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 0.5 A | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3823(LF5,F Toshiba | 38 |
| Datasheet | - | - | Surface Mount | SMD-8 | - | 8-SMD | Toshiba | 1 Form A | EAR99 | 50 | 2500(RMS) | 10 mA | - | Toshiba | 25 | - | 1.8 | + 110 C | 85 | 3 | 100 | - | - | - | Toshiba Semiconductor and Storage | 1.5 | - 40 C | -40 | Surface Mount | SMD/SMT | - | - | - | MOSFET | Tube | 3.65 | 9.66 | 6.4 | 8 | 50 mW | Active | - | - | DIP SMD | - | - | - | 5 V | Tube | - | TLP3823 | - | - | - | - | - | - | - | - | - | Optocouplers | - | 8 | N/R | DC|AC | - | SPST-NO (1 Form A) | - | 1 Channel | - | - | DC | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | - | 150 mOhms | - | - | - | 3 A | 2500 Vrms | - | - | - | - | 1.64 V | MOSFET Output Optocouplers | - | - | - | - | RoHS Compliant | ||
![]() TLP240J(LF1,F Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | TLP240J | - | Active | Not Applicable | - | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~600V | - | 60Ohm | - | - | - | 90mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP3475R(TP,F Toshiba Semiconductor and Storage | 91 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.108, 2.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3475R | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~50V | - | 1.5Ohm | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP797GA(F) Toshiba | In Stock | - | Datasheet | - | Through Hole | - | DIP-6 | 6 | - | Toshiba | 1 Form A | EAR99 | 50 | 5000(RMS) | - | Through Hole | Toshiba | 25 | - | 1.3 | + 85 C | 85 | - | - | - | - | - | - | 1 | - 40 C | -40 | Through Hole | - | - | - | - | MOSFET | - | 3.65 | 7.12 | 6.4 | 6 | - | - | Details | DIP | DIP | - | - | - | - | Tube | - | TLP797GA | - | Obsolete | - | PC Pin | - | 35 Ω | 85 °C | -40 °C | - | Relays | - | 6 | - | DC|AC | 120 mA | - | - | - | - | SPST | DC | - | - | - | 400 V | 1.3 V | Relay | - | SSR - Solid State Relays | - | - | - | 50 mA | - | 50 mA | 120 mA | - | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | 3.65 mm | 7.12 mm | 6.4 mm | - | RoHS Compliant |