- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Circuit Arrangement | ECCN (US) | I/O Isolation Voltage (V) | Lead Shape | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Off-State Leakage Current (uA) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Minimum Input Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | RoHS | Standard Package Name | Supplier Package | Typical Input to Output Capacitance (pF) | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Configuration | Number of Channels | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Isolation Voltage | Isolation Voltage-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3558A(F Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2017 | TLP3558A | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~200V | - | 2Ohm | - | - | 700mA | - | - | - | RoHS Compliant | ||
![]() TLP3555A(F Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | TLP3555A | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0V~60V | - | 100mOhm | - | - | 3A | - | - | - | RoHS Compliant | ||
![]() TLP3555A(TP1,F Toshiba Semiconductor and Storage | 122 | - | Datasheet | 24 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TLP3555A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0V~60V | - | 100mOhm | - | - | 3A | - | - | - | RoHS Compliant | ||
![]() TLP3122A(E Toshiba Semiconductor and Storage | 494 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.179, 4.55mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | TLP3122A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~60V | - | 250mOhm | - | - | 1.4A | - | - | - | RoHS Compliant | ||
![]() TLP3546A(TP1,F Toshiba Semiconductor and Storage | 69 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP3546A | Active | Not Applicable | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~100V | - | 80mOhm | - | - | 3.5A | - | - | - | RoHS Compliant | ||
![]() TLP3545A(F Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | TLP3545A | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~60V | - | 60mOhm | - | - | 4A | - | - | - | RoHS Compliant | ||
![]() TLP3543A(TP1,F Toshiba Semiconductor and Storage | 244 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP3543A | Active | Not Applicable | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~30V | - | 40mOhm | - | - | 5A | - | - | - | RoHS Compliant | ||
![]() TLP3543A(F Toshiba Semiconductor and Storage | 16 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | TLP3543A | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~30V | - | 40mOhm | - | - | 5A | - | - | - | RoHS Compliant | ||
![]() TLP176AM(E Toshiba Semiconductor and Storage | 15 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.179, 4.55mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | Tube | - | TLP176AM | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | SINGLE WITH BUILT-IN DIODE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~60V | 0.0195A | 2Ohm | - | - | 700mA | - | 3750V | - | RoHS Compliant | ||
![]() TLP3556A(TP1,F Toshiba Semiconductor and Storage | 2399 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP3556A | Active | Not Applicable | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~100V | - | 200mOhm | - | - | 2A | - | - | - | RoHS Compliant | ||
![]() TLP3544(LF1,F) Toshiba Semiconductor and Storage | 45 |
| Datasheet | 12 Weeks | Through Hole | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | TLP3544 | Active | - | PC Pin | - | - | - | - | - | - | Gull Wing | AC, DC | 3.5A | SPST-NO (1 Form A) | - | - | - | - | - | - | 40V | 1.48V | - | 0V~40V | - | 60mOhm | 25mA | - | - | - | - | - | RoHS Compliant | ||
![]() TLP206G(F) Toshiba | In Stock | - | Datasheet | - | - | - | - | - | 2 Form A | EAR99 | 1500(RMS) | Gull-wing | 50 | 1.3 | - | 85 | 0.1 | 350 | - | - | - | -40 | Surface Mount | - | - | - | MOSFET | 1.9(Max) | 9.4 | 4.4 | 8 | - | SOP | SOP | - | - | Magazine | - | - | Active | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP3350(TP15,F) Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.128, 3.25mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | - | TLP3350 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0V~20V | - | 5Ohm | - | - | 200mA | - | - | - | RoHS Compliant | ||
![]() TLP598G Toshiba | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3106(TP,F(O Toshiba | 74 |
| Datasheet | - | - | - | - | - | 1 Form A | EAR99 | 1500(RMS) | - | 25 | 1.48 | - | 65 | - | - | - | - | 1.18 | -20 | Surface Mount | - | - | - | MOSFET | 2.1(Max) | 6.3 | 4.4 | 6 | - | - | SOP | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 6 | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP241A(D4,F Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2016 | TLP241A | Active | Not Applicable | - | - | - | - | - | 8541.40.95.00 | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~40V | - | 150mOhm | - | - | 2A | - | - | - | RoHS Compliant | ||
![]() TLP3825F(TP4,F Toshiba Semiconductor and Storage | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD (0.400, 10.16mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP3825F | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.95.00 | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0V~200V | - | 500mOhm | - | - | 1.5A | - | - | - | RoHS Compliant | ||
![]() TLP3417(TP,F(O Toshiba | 1018 | - | Datasheet | - | - | - | - | - | 1 Form A | EAR99 | - | Concave Side | - | 20 | - | 65 | - | 5 | 0.2 | 0.5 | 5 | -20 | Surface Mount | - | - | - | MOSFET | - | 1.45 | 2.45 | 4 | - | SON | VSON | 1 | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | 4 | - | DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | 500V | - | - | RoHS Compliant | ||
![]() TLP798GA(F) Toshiba | In Stock | - | Datasheet | - | - | - | - | - | - | EAR99 | 5000(RMS) | Through Hole | 30 | 1.48 | 1 | 85 | 0.15 | 400 | 1 | 1 | 1.18 | -40 | Through Hole | - | - | - | MOSFET | 3.65 | 7.12 | 6.4 | 6 | Non-Compliant | DIP | PDIP | 0.8 | - | Magazine | - | - | Active | - | - | - | - | - | - | - | 6 | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3250(TP15,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3250 | Active | 3 (168 Hours) | SMD/SMT | 5Ohm | 85°C | -20°C | - | - | - | SMD (SMT) Tab | AC, DC | 200mA | SPST-NO (1 Form A) | - | 1 | 200mA | SPST | - | - | 20V | 1.45V | Relay | 0V~20V | - | 5Ohm | 30mA | 30mA | - | 1.5kV | - | No | RoHS Compliant |