- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Circuit Arrangement | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | I/O Isolation Voltage (V) | Lead Shape | Manufacturer | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Off-State Leakage Current (uA) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Maximum Power Dissipation (mW) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Minimum Input Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | RoHS | Standard Package Name | Supplier Package | Typical Input to Output Capacitance (pF) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Configuration | Number of Channels | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP4006G(F) Toshiba Semiconductor and Storage | 7903 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP4006G | - | Active | 1 (Unlimited) | PC Pin | 25Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 120mA | SPST-NO + SPST-NC (1 Form A and B) | - | 1 | 120mA | DPST | - | - | 350V | 1.3V | Relay | - | 0V~350V | - | 25Ohm | 50mA | - | 50mA | - | 2.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP227G Toshiba | 5000 | - | Datasheet | - | - | - | - | 4 | - | 1 Form A | EAR99 | - | - | 2500(RMS) | Through Hole | - | 25 | 1.3 | - | 65 | - | - | - | 1 | 1 | 1 | -20 | Through Hole | - | - | - | - | MOSFET | 3.65 | 4.58 | 6.4 | 4 | Non-Compliant | DIP | PDIP | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 4 | - | DC|AC | - | - | - | 1 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 kV | - | - | - | - | - | - | - | - | - | Unknown | Supplier Unconfirmed | - | ||
![]() TLP197GA(TP,F) Toshiba Semiconductor and Storage | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP197GA | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | 1 | - | SPST | - | - | - | - | Relay | - | 0V~400V | - | 35Ohm | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP172AM(TPR,E Toshiba Semiconductor and Storage | 54 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.179, 4.55mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 100°C | -20°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TLP172AM | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | unknown | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | SINGLE WITH BUILT-IN DIODE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0V~60V | 0.025A | 2Ohm | - | - | - | 500mA | - | 3750V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3240(TP15,F) Toshiba Semiconductor and Storage | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3240 | - | Active | 3 (168 Hours) | SMD/SMT | 14Ohm | 85°C | -20°C | - | - | - | - | - | SMD (SMT) Tab | AC, DC | 120mA | SPST-NO (1 Form A) | - | 1 | 120mA | SPST | - | - | 40V | 1.45V | Relay | - | 0V~40V | - | 14Ohm | 30mA | - | 30mA | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP4176G(TP,F) Toshiba Semiconductor and Storage | 20000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | TLP4176G | - | Active | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 120mA | SPST-NC (1 Form B) | - | - | 120mA | SPST | - | - | 350V | 1.3V | Relay | - | 0V~350V | - | 25Ohm | 50mA | - | 50mA | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP174GA(F) Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP174GA | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 120mA | SPST-NO (1 Form A) | - | 1 | 120mA | - | - | - | 400V | 1.3V | - | - | 0V~400V | - | 35Ohm | 50mA | - | 50mA | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP192A(TP,F) Toshiba | 10 | - | Datasheet | - | - | - | SOP-6 | - | Toshiba | 1 Form A | EAR99 | 2500 | - | 3000 | Gull-wing | Toshiba | 25 | 1.3 | - | 85 | - | - | - | 0.5 | 2 | 1 | -40 | Surface Mount | SMD/SMT | - | - | - | MOSFET | 2(Max) | 6.3 | 4.4 | 6 | Details | SOP | SOP | 0.8 | Tape and Reel | - | TLP192A | - | Active | - | - | - | - | - | - | - | Optocouplers | - | 6 | - | DC | - | - | - | 1 Channel | - | - | DC | - | - | - | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | 1500 Vrms | - | - | - | - | MOSFET Output Optocouplers | 2 mm | 6.3 mm | 4.4 mm | - | - | RoHS Compliant | - | ||
![]() TLP172A Toshiba | 2 | - | Datasheet | - | - | - | - | - | - | 1 Form A | EAR99 | - | 8536.41.00.60 | 1500(RMS) | Gull-wing | - | 50 | 1.3 | - | 85 | 0.4 | 60 | - | 0.5 | 2 | 1 | -40 | Surface Mount | - | - | - | - | MOSFET | 1.9(Max) | 3.9 | 4.4 | 4 | - | SOP | SOP | - | Magazine | - | - | - | NRND | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP224G(F) Toshiba Semiconductor and Storage | 121 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP224G | - | Active | 1 (Unlimited) | PC Pin | 35Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | AC, DC | 120mA | SPST-NO (1 Form A) | - | 1 | 120mA | SPST | - | - | 350V | 1.3V | Relay | - | 0V~350V | - | 35Ohm | 50mA | - | 50mA | - | 2.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP3555(F) Toshiba Semiconductor and Storage | 59 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65°C | -20°C | - | - | - | - | - | - | - | - | - | Tube | 2011 | TLP3555 | - | Active | Not Applicable | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | DC | - | - | - | - | - | 0V~60V | - | 200mOhm | - | 3.65mm | - | 2A | - | - | 6.4mm | 0.005A | 1.18V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP222A Toshiba | 9 | - | Datasheet | - | - | - | - | - | - | 1 Form A | EAR99 | - | - | 2500(RMS) | Through Hole | - | 25 | 1.3 | 1 | 65 | - | - | 400 | 0.5 | 2 | 1 | -20 | Through Hole | - | - | - | - | MOSFET | 3.65 | 4.58 | 6.4 | 4 | - | DIP | PDIP | 0.8 | Magazine | - | - | - | NRND | - | - | - | - | - | - | - | - | - | 4 | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP176D Toshiba | 13 | - | Datasheet | - | - | - | - | - | - | 1 Form A | EAR99 | - | - | 1500(RMS) | Gull-wing | - | 50 | 1.3 | - | 85 | 0.2 | 200 | 180 | - | - | - | -40 | Surface Mount | - | - | - | - | MOSFET | 1.9(Max) | 3.9 | 4.4 | 4 | - | SOP | SOP | - | Magazine | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP170A(TP,F) Toshiba Semiconductor and Storage | 40000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP170A | - | Active | 3 (168 Hours) | Gull Wing | 2Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 400mA | SPST-NO (1 Form A) | - | 1 | 400mA | SPST | - | - | 60V | 1.3V | Relay | - | 0V~60V | - | 2Ohm | 50mA | - | 50mA | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP3131(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP3131 | - | Active | 1 (Unlimited) | Gull Wing | 1.5Ohm | 85°C | -20°C | - | - | - | - | - | Gull Wing | AC, DC | 300mA | SPST-NO (1 Form A) | - | 1 | 300mA | SPST | - | - | 20V | 1.3V | Relay | - | 0V~20V | - | 1.5Ohm | 50mA | - | 50mA | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP3107(TP,F Toshiba Semiconductor and Storage | 4639 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3100 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | 3.3A | SPST-NO (1 Form A) | - | - | - | - | - | - | 60V | 1.48V | - | - | 0V~60V | - | 60mOhm | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP170G(F) Toshiba Semiconductor and Storage | 363 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP170G | - | Active | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 100mA | SPST-NO (1 Form A) | - | 1 | 100mA | SPST | - | - | 350V | 1.3V | Relay | - | 0V~350V | - | 50Ohm | 50mA | - | 50mA | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP4206G(F) Toshiba Semiconductor and Storage | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | TLP4206G | - | Active | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 120mA | SPST-NC (1 Form B) x 2 | - | 2 | 120mA | DPST | - | - | 350V | 1.3V | Relay | - | 0V~350V | - | 25Ohm | 50mA | - | 50mA | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP3125(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | TLP3125 | - | Active | 1 (Unlimited) | Gull Wing | 4Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | AC, DC | 200mA | SPST-NO (1 Form A) | - | 1 | 200mA | SPST | - | - | 400V | 1.3V | Relay | - | 0V~400V | - | 4Ohm | 50mA | - | 50mA | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP3542 Toshiba | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - |