- Packaging
- Output Type
- Part Status
- RoHS Status
- Series
- Package / Case
- Mounting Type
- Termination Style
- Circuit
- On-State Resistance (Max)
- Voltage - Load
- Factory Lead Time
Attribute column
Manufacturer
Toshiba Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3111(ADV-TP,F) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3312 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | Active | Yes | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3616 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | - | 80 °C | -20 °C | PLASTIC, 11-10J1, DIP-8/7 | Obsolete | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.025 A | - | 1.2 A | 2500 V | - | - | - | - | ||
![]() TLP241A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | TOSHIBA CORP | 1 | 0.1 Ω | 65 °C | -20 °C | - | Active | Yes | - | - | UL APPROVED | - | - | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 3.65 mm | - | 5000 V | 6.4 mm | 0.005 A | MOSFET | 1.1 V | ||
![]() TLP170J Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | 60 Ω | 65 °C | -20 °C | SOP-4 | Active | Yes | - | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 2.1 mm | - | 1500 V | 3.9 mm | 0.002 A | MOSFET | 1 V | ||
![]() TLP221A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | End Of Life | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3521 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | - | 80 °C | -20 °C | PLASTIC, 11-20A2, DIP-16/10 | Active | - | - | - | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.025 A | - | 1 A | 2500 V | - | - | - | - | ||
![]() TLP598G(IFT2) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | 12 Ω | 85 °C | -40 °C | PLASTIC, 11-9A1, DIP-6 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, BI-DIRECTIONAL | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.15 A | 2500 V | - | - | - | - | ||
![]() TLP3319 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | 8 Ω | 65 °C | -20 °C | USOP-4 | Active | Yes | - | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | - | 500 V | - | - | - | - | ||
![]() TLP4592G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | 50 Ω | 65 °C | -20 °C | 11-7A8, DIP-6 | Obsolete | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | 0.1 A | 2500 V | - | - | - | - | ||
![]() TLP3127 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | TOSHIBA CORP | 1 | 0.13 Ω | 65 °C | -20 °C | SOP-4 | Active | Yes | - | - | UL RECOGNIZED | - | - | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 2.1 mm | - | 1500 V | 4.4 mm | 0.005 A | MOSFET | 1.18 V | ||
![]() TLP3556 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | 0.7 Ω | 65 °C | -20 °C | DIP-4 | End Of Life | Yes | - | - | UL APPROVED | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 3.65 mm | - | 2500 V | 6.4 mm | 0.005 A | MOSFET | 1.18 V | ||
![]() TSS16G41S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | - | 80 °C | -30 °C | - | Obsolete | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.02 A | - | 16 A | 2060 V | - | - | - | - | ||
![]() TLP3553 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | 0.08 Ω | 65 °C | -20 °C | DIP-4 | End Of Life | Yes | - | - | UL APPROVED | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 3.65 mm | - | 2500 V | 4.6 mm | 0.005 A | MOSFET | 1.18 V | ||
![]() TSS2J44S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | - | 80 °C | -30 °C | - | Active | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.02 A | - | 2 A | 2060 V | - | - | - | - | ||
![]() TSA3001G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | - | 100 °C | -40 °C | 10-25A1A, 5 PIN | Obsolete | No | - | - | WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 3 A | 3000 V | - | - | - | - | ||
![]() TLX9175J(AESTL,F(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3543 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | 0.05 Ω | 65 °C | -20 °C | DIP-6 | End Of Life | Yes | - | - | UL APPROVED | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 3.65 mm | - | 2500 V | 7.12 mm | 0.005 A | MOSFET | 1.18 V | ||
![]() TLP240JF(TP4,F(O Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | TOSHIBA CORP | 1 | 60 Ω | 65 °C | -20 °C | - | Active | - | - | - | UL APPROVED | 8541.40.95.00 | TR | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 3.65 mm | 0.09 A | 5000 V | 6.4 mm | 0.005 A | MOSFET | 1.1 V | ||
![]() TSA2000G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 1 | - | 100 °C | -40 °C | 10-25A1A, 5 PIN | Obsolete | No | e0 | TIN LEAD | WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 2 A | 3000 V | - | - | - | - |