- Additional Feature
- Construction
- Factory Lead Time
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
Attribute column
Manufacturer
Toshiba Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EROS2CHF6801 Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ2GEJ273X Toshiba | In Stock | - | - | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | Panasonic Electronic Components | ERJ2GEJ273X | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | 1.17 | Yes | PANASONIC ELECTRONIC COMPONENTS - ERJ2GEJ273X - RES, THICK FILM, 27K, 5%, 0.1W, 0402 | 5% | e3 | Yes | 200 ppm/°C | 27000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | IEC60115-8 | TR, PUNCHED, 7 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 50 V | 0402 | 70 °C | ||
![]() ERJS06J912V Toshiba | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | Panasonic Electronic Components | ERJS06J912V | 155 °C | -55 °C | SMT, 0805 | 0.6 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | 5.48 | Yes | - | 5% | e3 | Yes | 200 ppm/°C | 9100 Ω | Tin (Sn) | STANDARD: AEC-Q200 | TR, PUNCHED, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; IEC | 0.125 W | 150 V | 0805 | 70 °C |