- Construction
- Element Power Dissipation
- Factory Lead Time
- First Element Resistance
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Network Type
- Number of Elements
- Number of Functions
Attribute column
Manufacturer
Toshiba Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Resistance | Terminal Finish | Subcategory | Packing Method | Technology | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Element Power Dissipation | Network Type | First Element Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH1072 Toshiba Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXBV8V560JV Toshiba | In Stock | - | - | 15 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | 8 | PANASONIC CORP | Panasonic Electronic Components | EXBV8V560JV | 1 | 125 °C | -55 °C | CHIP | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | 0.62 | Yes | 5% | e3 | Yes | 200 ppm/°C | 56 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ARRAY/NETWORK RESISTOR | TR, PUNCHED, 7 INCH | METAL GLAZE/THICK FILM | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | IEC60115-9 | 0.063 W | 50 V | 1206 | 70 °C | 0.063 W | ISOLATED | 56 Ω | ||
![]() EXBA10E392J Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |