- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- RF/Microwave Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Characteristic Impedance
- Operating Frequency-Min
- Construction
- Input Power-Max (CW)
- Operating Frequency (Max)
- Package Description
Attribute column
Manufacturer
Toshiba RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | Terminal Finish | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-AV33 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 174 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | 12.5 V | - | 28 dB | NARROW BAND HIGH POWER | 134 MHz | 3 | 20 dBm | 50 Ω | - | - | ||
![]() TMD1414-2C Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 14500 MHz | - | - | CERAMIC | FLNG,.53"H.SPACE | FLNG,.53"H.SPACE | Obsolete | No | - | - | - | - | - | - | 1 | MODULE | unknown | 7,-5 V | 1800 mA | - | NARROW BAND MEDIUM POWER | 13750 MHz | - | 20 dBm | - | - | - | ||
![]() TA4002F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | - | PLASTIC, ESOP-4 | - | Obsolete | No | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 20 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | - | - | ||
![]() TA4008F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | - | - | - | TOSHIBA CORP | - | 1700 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP6,.11,37 | TSOP6,.11,37 | Obsolete | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | 3 V | 12 mA | - | NARROW BAND LOW POWER | 1640 MHz | 2.5 | - | 50 Ω | - | - | ||
![]() TMD1013-1-431 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 12000 MHz | - | - | PLASTIC/EPOXY | FLNG,.53"H.SPACE | FLNG,.53"H.SPACE | Obsolete | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | 10,-5 V | - | - | WIDE BAND MEDIUM POWER | 9500 MHz | - | 15 dBm | 50 Ω | - | - | ||
![]() S-AV22A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | ||
![]() S-AU17A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 903 MHz | 100 °C | -30 °C | - | - | - | Active | No | - | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | - | unknown | - | - | 39 dB | NARROW BAND HIGH POWER | 903 MHz | 2.5 | 4.77 dBm | 50 Ω | - | - | ||
![]() TMD7185-2 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 8500 MHz | 80 °C | -30 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | No | - | - | - | - | - | - | 1 | COMPONENT | unknown | 10,-5 V | 1700 mA | - | WIDE BAND MEDIUM POWER | 7100 MHz | 3 | 10 dBm | 50 Ω | - | - | ||
![]() TA4002FTE85L Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-AU6M Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 480 MHz | 100 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND HIGH POWER | 440 MHz | 2 | 24 dBm | 50 Ω | - | - | ||
![]() S-AU93 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 500 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.36"H.SPACE | FLNG,2.36"H.SPACE | Obsolete | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | 5,12 V | - | 30.7 dB | NARROW BAND HIGH POWER | 430 MHz | 3 | 20 dBm | 50 Ω | - | - | ||
![]() S-AV15 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 225 MHz | 100 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | 22 dB | NARROW BAND HIGH POWER | 220 MHz | 2 | 24.7 dBm | - | - | - | ||
![]() S-AU39 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 915 MHz | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | NARROW BAND HIGH POWER | 898 MHz | - | - | - | - | - | ||
![]() S-AV37 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 162 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.6"H.SPACE | FLNG,1.6"H.SPACE | Obsolete | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | 12.5 V | - | 33 dB | NARROW BAND HIGH POWER | 154 MHz | 3 | 13 dBm | 50 Ω | - | - | ||
![]() S-AV36A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | - | FLNG,2.4"H.SPACE | Active | - | - | - | - | - | - | - | 1 | - | unknown | 12.5 V | - | - | - | - | - | - | - | - | - | ||
![]() TA4011AFE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.06,20 | TSSOP6,.06,20 | End Of Life | No | - | - | - | - | - | - | 1 | COMPONENT | unknown | 2 V | 4.5 mA | 8 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | - | - | ||
![]() TMD0708-2 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 8500 MHz | 80 °C | -30 °C | CERAMIC | FLNG,.59"H.SPACE | FLNG,.59"H.SPACE | Obsolete | No | - | - | - | - | - | - | - | MODULE | unknown | 10 V | 2000 mA | - | WIDE BAND MEDIUM POWER | 7100 MHz | 3 | 25 dBm | 50 Ω | - | - | ||
![]() TA4012AFE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.06,20 | TSSOP6,.06,20 | Obsolete | No | - | - | - | - | - | - | 1 | COMPONENT | unknown | 2 V | 8.5 mA | 10 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | - | - | ||
![]() S-AU9 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | 915 MHz | 100 °C | -30 °C | - | - | - | Obsolete | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | unknown | - | - | 18.4 dB | NARROW BAND HIGH POWER | 905 MHz | 2 | 26 dBm | 50 Ω | - | - | ||
![]() S-AV36 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | socket | 2x29 | 2.54mm | THT | TOSHIBA CORP | female | - | 100 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | 2.54mm | straight | pin strips | - | - | - | 1 | COMPONENT | unknown | 12.5 V | - | 32 dB | NARROW BAND HIGH POWER | 134 MHz | 3 | 20 dBm | 50 Ω | 174 MHz | beryllium copper |