- Ihs Manufacturer
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Description
- Package Equivalence Code
- Part Life Cycle Code
- Power Supplies
- RF/Microwave Device Type
- Reach Compliance Code
Attribute column
Manufacturer
Toshiba RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | RF/Microwave Device Type | Characteristic Impedance | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA1322FN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 30 | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | SSOP30,.3 | SSOP30,.3 | Obsolete | No | - | - | COMPONENT | unknown | 5 V | - | DOWN CONVERTER | 75 Ω | YES | 2200 MHz | 850 MHz | 550 MHz | 350 MHz | 24.5 dB | 13 dB | ||
![]() TA4101F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP8,.16 | TSSOP8,.16 | End Of Life | No | - | - | COMPONENT | unknown | 5 V | 7.5 mA | DOUBLE BALANCED | - | - | - | - | - | - | - | - | ||
![]() TA4103F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP8,.16 | TSSOP8,.16 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | - | unknown | 3 V | 33 mA | UP CONVERTER | - | - | - | - | - | - | - | - |